L-com, Inc. Category 6 F/UTP Plenum Rated 23 AWG 4-Pair Solid Conductor White, 1KFT TFPC5940

Description
Maximize performance in your next cabling project with L-com's Category 6 shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap with a drain wire protects signals from external noise. Solid conductors terminate easily into standard IDC connectors and panels. Order online today! Features Shielded Category 6 bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Plenum (CMP) Rated FEP Jacket for usage in restricted Air Plenum environments such as above suspended ceilings or below raised flooring EIA568 color-coded for compatibility with standard installations EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks Application Horizontal Cabling Above Suspended Ceilings Horizontal Cabling Below Raised Flooring Ethernet Network Cabling - EIA568
Description
Maximize performance in your next cabling project with L-com's Category 6 shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap with a drain wire protects signals from external noise. Solid conductors terminate easily into standard IDC connectors and panels. Order online today! Features Shielded Category 6 bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Plenum (CMP) Rated FEP Jacket for usage in restricted Air Plenum environments such as above suspended ceilings or below raised flooring EIA568 color-coded for compatibility with standard installations EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks Application Horizontal Cabling Above Suspended Ceilings Horizontal Cabling Below Raised Flooring Ethernet Network Cabling - EIA568

Suppliers

Company
Product
Description
Supplier Links
Category 6 F/UTP Plenum Rated 23 AWG 4-Pair Solid Conductor White, 1KFT - TFPC5940 - L-com, Inc.
North Andover, MA, United States
Category 6 F/UTP Plenum Rated 23 AWG 4-Pair Solid Conductor White, 1KFT
TFPC5940
Category 6 F/UTP Plenum Rated 23 AWG 4-Pair Solid Conductor White, 1KFT TFPC5940
Maximize performance in your next cabling project with L-com's Category 6 shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap with a drain wire protects signals from external noise. Solid conductors terminate easily into standard IDC connectors and panels. Order online today! Features Shielded Category 6 bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Plenum (CMP) Rated FEP Jacket for usage in restricted Air Plenum environments such as above suspended ceilings or below raised flooring EIA568 color-coded for compatibility with standard installations EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks Application Horizontal Cabling Above Suspended Ceilings Horizontal Cabling Below Raised Flooring Ethernet Network Cabling - EIA568

Maximize performance in your next cabling project with L-com's Category 6 shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap with a drain wire protects signals from external noise. Solid conductors terminate easily into standard IDC connectors and panels. Order online today!

Features

  • Shielded Category 6 bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks
  • Plenum (CMP) Rated FEP Jacket for usage in restricted Air Plenum environments such as above suspended ceilings or below raised flooring
  • EIA568 color-coded for compatibility with standard installations
  • EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks

Application

  • Horizontal Cabling Above Suspended Ceilings
  • Horizontal Cabling Below Raised Flooring
  • Ethernet Network Cabling - EIA568
Supplier's Site
C6 Ftp 4Pr/23 Sld Cmp Wht 1K L-Com - 17X2267 - Newark, An Avnet Company
Chicago, IL, United States
C6 Ftp 4Pr/23 Sld Cmp Wht 1K L-Com
17X2267
C6 Ftp 4Pr/23 Sld Cmp Wht 1K L-Com 17X2267
C6 FTP 4PR/23 SLD CMP WHT 1K

C6 FTP 4PR/23 SLD CMP WHT 1K

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TFPC5940 17X2267
Product Name Category 6 F/UTP Plenum Rated 23 AWG 4-Pair Solid Conductor White, 1KFT C6 Ftp 4Pr/23 Sld Cmp Wht 1K L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Type C To Usb Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; Type-C
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
RP SMA Male St. Connector With RG0.81 (L-10CM) + 2*MHF4 Connector (Y-Type Splitter Combiner) - ET-SMRS-13BL10C-2MHF4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type 2 x U.fl IPX IPEX4 MHF4 Female Jack
View Details