L-com, Inc. Category 5E SF/UTP LSZH 24 AWG 4-Pair Solid Conductor Lt Gray, 1KFT TFDL2104

Description
Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. Maximum shielding protection can be provided through the foil plus braid design. Solid conductors terminate easily into standard IDC connectors and panels. Featuring a Low Smoke Zero Halogen LSZH. Order online today! Features Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations Solid conductors terminate easily into standard IDC connectors and panels EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks LSZH Low Smoke Zero Halogen Jacket for safety compliance
Datasheet
Description
Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. Maximum shielding protection can be provided through the foil plus braid design. Solid conductors terminate easily into standard IDC connectors and panels. Featuring a Low Smoke Zero Halogen LSZH. Order online today! Features Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations Solid conductors terminate easily into standard IDC connectors and panels EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks LSZH Low Smoke Zero Halogen Jacket for safety compliance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 5E SF/UTP LSZH 24 AWG 4-Pair Solid Conductor Lt Gray, 1KFT - TFDL2104 - L-com, Inc.
North Andover, MA, United States
Category 5E SF/UTP LSZH 24 AWG 4-Pair Solid Conductor Lt Gray, 1KFT
TFDL2104
Category 5E SF/UTP LSZH 24 AWG 4-Pair Solid Conductor Lt Gray, 1KFT TFDL2104
Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. Maximum shielding protection can be provided through the foil plus braid design. Solid conductors terminate easily into standard IDC connectors and panels. Featuring a Low Smoke Zero Halogen LSZH. Order online today! Features Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations Solid conductors terminate easily into standard IDC connectors and panels EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks LSZH Low Smoke Zero Halogen Jacket for safety compliance

Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. Maximum shielding protection can be provided through the foil plus braid design. Solid conductors terminate easily into standard IDC connectors and panels. Featuring a Low Smoke Zero Halogen LSZH. Order online today!

Features

  • Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks
  • EIA568 color-coded for compatibility with standard installations
  • Solid conductors terminate easily into standard IDC connectors and panels
  • EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks
  • LSZH Low Smoke Zero Halogen Jacket for safety compliance
Supplier's Site Datasheet
Shielded Multipair Cable, 4 Pair, 1000Ft; Cable Shielding L-Com - 08N5289 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, 4 Pair, 1000Ft; Cable Shielding L-Com
08N5289
Shielded Multipair Cable, 4 Pair, 1000Ft; Cable Shielding L-Com 08N5289
SHIELDED MULTIPAIR CABLE, 4 PAIR, 1000FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Grey RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE, 4 PAIR, 1000FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TFDL2104 08N5289
Product Name Category 5E SF/UTP LSZH 24 AWG 4-Pair Solid Conductor Lt Gray, 1KFT Shielded Multipair Cable, 4 Pair, 1000Ft; Cable Shielding L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details