L-com, Inc. Category 6A F/UTP Plenum Rated 23 AWG 4 Solid Conductor Green, 1KFT TFPC6A-GRN

Description
Maximize performance in your next cabling project with L-com's Plenum rated Category 6A shielded, Ethernet cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap protects signals from external noise and a drain wire makes for excellent grounding. Fully Plenum (CMP) rated, these cables are capable of being installed in plenum or riser spaces. Solid conductors terminate easily into standard IDC connectors and panels are ideal for PoE or PoE+ applications. L-com also offers terminated and tested assemblies. Order online today! Features Shielded Category 6a bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Solid conductors terminate easily into standard IDC connectors and panels and is excellent for PoE or PoE+ applications EIA568 color-coded for compatibility with standard installations EIA/TIA 568-C.2 compliant Category 6a rated to 500Mhz for high performance Ethernet networks Plenum rated (CMP) jacket with temperature range of -20°C to +75°C
Datasheet
Description
Maximize performance in your next cabling project with L-com's Plenum rated Category 6A shielded, Ethernet cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap protects signals from external noise and a drain wire makes for excellent grounding. Fully Plenum (CMP) rated, these cables are capable of being installed in plenum or riser spaces. Solid conductors terminate easily into standard IDC connectors and panels are ideal for PoE or PoE+ applications. L-com also offers terminated and tested assemblies. Order online today! Features Shielded Category 6a bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Solid conductors terminate easily into standard IDC connectors and panels and is excellent for PoE or PoE+ applications EIA568 color-coded for compatibility with standard installations EIA/TIA 568-C.2 compliant Category 6a rated to 500Mhz for high performance Ethernet networks Plenum rated (CMP) jacket with temperature range of -20°C to +75°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 6A F/UTP Plenum Rated 23 AWG 4 Solid Conductor Green, 1KFT - TFPC6A-GRN - L-com, Inc.
North Andover, MA, United States
Category 6A F/UTP Plenum Rated 23 AWG 4 Solid Conductor Green, 1KFT
TFPC6A-GRN
Category 6A F/UTP Plenum Rated 23 AWG 4 Solid Conductor Green, 1KFT TFPC6A-GRN
Maximize performance in your next cabling project with L-com's Plenum rated Category 6A shielded, Ethernet cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap protects signals from external noise and a drain wire makes for excellent grounding. Fully Plenum (CMP) rated, these cables are capable of being installed in plenum or riser spaces. Solid conductors terminate easily into standard IDC connectors and panels are ideal for PoE or PoE+ applications. L-com also offers terminated and tested assemblies. Order online today! Features Shielded Category 6a bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Solid conductors terminate easily into standard IDC connectors and panels and is excellent for PoE or PoE+ applications EIA568 color-coded for compatibility with standard installations EIA/TIA 568-C.2 compliant Category 6a rated to 500Mhz for high performance Ethernet networks Plenum rated (CMP) jacket with temperature range of -20°C to +75°C

Maximize performance in your next cabling project with L-com's Plenum rated Category 6A shielded, Ethernet cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap protects signals from external noise and a drain wire makes for excellent grounding. Fully Plenum (CMP) rated, these cables are capable of being installed in plenum or riser spaces. Solid conductors terminate easily into standard IDC connectors and panels are ideal for PoE or PoE+ applications. L-com also offers terminated and tested assemblies. Order online today!

Features

  • Shielded Category 6a bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks
  • Solid conductors terminate easily into standard IDC connectors and panels and is excellent for PoE or PoE+ applications
  • EIA568 color-coded for compatibility with standard installations
  • EIA/TIA 568-C.2 compliant Category 6a rated to 500Mhz for high performance Ethernet networks
  • Plenum rated (CMP) jacket with temperature range of -20°C to +75°C
Supplier's Site Datasheet
Category 6A F/utp Plenum Rated 23 Awg 4 Solid Conductor Green, 1Kft Rohs Compliant L-Com - 97AC8816 - Newark, An Avnet Company
Chicago, IL, United States
Category 6A F/utp Plenum Rated 23 Awg 4 Solid Conductor Green, 1Kft Rohs Compliant L-Com
97AC8816
Category 6A F/utp Plenum Rated 23 Awg 4 Solid Conductor Green, 1Kft Rohs Compliant L-Com 97AC8816
CATEGORY 6A F/UTP PLENUM RATED 23 AWG 4 SOLID CONDUCTOR GREEN, 1KFT ROHS COMPLIANT: YES

CATEGORY 6A F/UTP PLENUM RATED 23 AWG 4 SOLID CONDUCTOR GREEN, 1KFT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TFPC6A-GRN 97AC8816
Product Name Category 6A F/UTP Plenum Rated 23 AWG 4 Solid Conductor Green, 1KFT Category 6A F/utp Plenum Rated 23 Awg 4 Solid Conductor Green, 1Kft Rohs Compliant L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details