L-com, Inc. Category 5E SF/UTP Hi Flex PUR 26 AWG 4-Pair Stranded Conductor Teal, 1KFT TFCLS2005

Description
This newly designed extreme Hi-flex cable features an oil and chemical resistant PUR jacket, double shielding, 26 AWG conductors, and has been tested to 10 million flex cycles. Additionally this Hi-flex industrial cable features a LSZH jacket which ensures protection of valuable equipment and human lives in the event of a fire. This cable we specifically designed for use in Industrial automation applications where continuous movement is involved. Features Used in extreme Hi-flex continuous motion applications requiring 4 pair Cat 5e cabling Flex Rating: 1 million cycle test (10X cable O.D. Min radius) 10 Million cycle test (20X cable O.D. min radius) Zero-Halogen, Oil Resistant, PUR Jacket Double shielded to minimize EMI/RFI interference Operating temp: -40°C to +75°C Application Factory automation Manufacturing Industrial robotic applications Continuous motion applications
Description
This newly designed extreme Hi-flex cable features an oil and chemical resistant PUR jacket, double shielding, 26 AWG conductors, and has been tested to 10 million flex cycles. Additionally this Hi-flex industrial cable features a LSZH jacket which ensures protection of valuable equipment and human lives in the event of a fire. This cable we specifically designed for use in Industrial automation applications where continuous movement is involved. Features Used in extreme Hi-flex continuous motion applications requiring 4 pair Cat 5e cabling Flex Rating: 1 million cycle test (10X cable O.D. Min radius) 10 Million cycle test (20X cable O.D. min radius) Zero-Halogen, Oil Resistant, PUR Jacket Double shielded to minimize EMI/RFI interference Operating temp: -40°C to +75°C Application Factory automation Manufacturing Industrial robotic applications Continuous motion applications

Suppliers

Company
Product
Description
Supplier Links
Category 5E SF/UTP Hi Flex PUR 26 AWG 4-Pair Stranded Conductor Teal, 1KFT - TFCLS2005 - L-com, Inc.
North Andover, MA, United States
Category 5E SF/UTP Hi Flex PUR 26 AWG 4-Pair Stranded Conductor Teal, 1KFT
TFCLS2005
Category 5E SF/UTP Hi Flex PUR 26 AWG 4-Pair Stranded Conductor Teal, 1KFT TFCLS2005
This newly designed extreme Hi-flex cable features an oil and chemical resistant PUR jacket, double shielding, 26 AWG conductors, and has been tested to 10 million flex cycles. Additionally this Hi-flex industrial cable features a LSZH jacket which ensures protection of valuable equipment and human lives in the event of a fire. This cable we specifically designed for use in Industrial automation applications where continuous movement is involved. Features Used in extreme Hi-flex continuous motion applications requiring 4 pair Cat 5e cabling Flex Rating: 1 million cycle test (10X cable O.D. Min radius) 10 Million cycle test (20X cable O.D. min radius) Zero-Halogen, Oil Resistant, PUR Jacket Double shielded to minimize EMI/RFI interference Operating temp: -40°C to +75°C Application Factory automation Manufacturing Industrial robotic applications Continuous motion applications

This newly designed extreme Hi-flex cable features an oil and chemical resistant PUR jacket, double shielding, 26 AWG conductors, and has been tested to 10 million flex cycles. Additionally this Hi-flex industrial cable features a LSZH jacket which ensures protection of valuable equipment and human lives in the event of a fire. This cable we specifically designed for use in Industrial automation applications where continuous movement is involved.

Features

  • Used in extreme Hi-flex continuous motion applications requiring 4 pair Cat 5e cabling
  • Flex Rating: 1 million cycle test (10X cable O.D. Min radius) 10 Million cycle test (20X cable O.D. min radius)
  • Zero-Halogen, Oil Resistant, PUR Jacket
  • Double shielded to minimize EMI/RFI interference
  • Operating temp: -40°C to +75°C

Application

  • Factory automation
  • Manufacturing
  • Industrial robotic applications
  • Continuous motion applications
Supplier's Site
C5E Sftp 4Pr/26 Str Pur Tel 1K L-Com - 23T8683 - Newark, An Avnet Company
Chicago, IL, United States
C5E Sftp 4Pr/26 Str Pur Tel 1K L-Com
23T8683
C5E Sftp 4Pr/26 Str Pur Tel 1K L-Com 23T8683
C5E SFTP 4PR/26 STR PUR TEL 1K

C5E SFTP 4PR/26 STR PUR TEL 1K

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TFCLS2005 23T8683
Product Name Category 5E SF/UTP Hi Flex PUR 26 AWG 4-Pair Stranded Conductor Teal, 1KFT C5E Sftp 4Pr/26 Str Pur Tel 1K L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

TNC Male Test Cable, RG142B/U - 1156 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Low Outgassing Cable Assembly - 6002A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details