L-com, Inc. Category 5e Bulk Cable, F/UTP Foil Shielded 4-Pair 26AWG Stranded Conductor Low Smoke Zero Halogen LSZH Black, 500FT TFCLS2004-500

Description
For Protection against EMI/RFI interference, L-com's High-Performance Foil Shielded Category rated LSZH bulk cable is the perfect choice. Designed for environments where PVC's combustive toxicity is restricted, L-com's Shielded Low Smoke Zero Halogen (LS0H or LSZH) Ethernet Cable provides the ideal alternative to toxic PVC. Featuring an aluminized Polyester shield and drain wire, this cable is designed to protect from EMI/RFI while maintaining high performance data transmission characteristics. Stranded conductors are flexible and excellent for patch cables or other connectorization. Ensure the protection of your investment by utilizing this L-com exclusive LSZH cable. Talk to us about your project today! Features Foil shielded Cat5e bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations 26AWG stranded conductors for flexibility IEC verified Low Smoke Zero Halogen Jacket (LSZH/LS0H) for safety compliance and for use where PVC is restricted Nominal cable diameter of 0.215" (5.5mm); Nominal conductor insulation OD of 0.038" (0.97mm) Application 100 and 1000BaseT Ethernet applications IEE 802.3an/High speed data center and processing networks Shipboard, aircraft, aerospace and defense
Description
For Protection against EMI/RFI interference, L-com's High-Performance Foil Shielded Category rated LSZH bulk cable is the perfect choice. Designed for environments where PVC's combustive toxicity is restricted, L-com's Shielded Low Smoke Zero Halogen (LS0H or LSZH) Ethernet Cable provides the ideal alternative to toxic PVC. Featuring an aluminized Polyester shield and drain wire, this cable is designed to protect from EMI/RFI while maintaining high performance data transmission characteristics. Stranded conductors are flexible and excellent for patch cables or other connectorization. Ensure the protection of your investment by utilizing this L-com exclusive LSZH cable. Talk to us about your project today! Features Foil shielded Cat5e bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations 26AWG stranded conductors for flexibility IEC verified Low Smoke Zero Halogen Jacket (LSZH/LS0H) for safety compliance and for use where PVC is restricted Nominal cable diameter of 0.215" (5.5mm); Nominal conductor insulation OD of 0.038" (0.97mm) Application 100 and 1000BaseT Ethernet applications IEE 802.3an/High speed data center and processing networks Shipboard, aircraft, aerospace and defense

Suppliers

Company
Product
Description
Supplier Links
Category 5e Bulk Cable, F/UTP Foil Shielded 4-Pair 26AWG Stranded Conductor Low Smoke Zero Halogen LSZH Black, 500FT - TFCLS2004-500 - L-com, Inc.
North Andover, MA, United States
Category 5e Bulk Cable, F/UTP Foil Shielded 4-Pair 26AWG Stranded Conductor Low Smoke Zero Halogen LSZH Black, 500FT
TFCLS2004-500
Category 5e Bulk Cable, F/UTP Foil Shielded 4-Pair 26AWG Stranded Conductor Low Smoke Zero Halogen LSZH Black, 500FT TFCLS2004-500
For Protection against EMI/RFI interference, L-com's High-Performance Foil Shielded Category rated LSZH bulk cable is the perfect choice. Designed for environments where PVC's combustive toxicity is restricted, L-com's Shielded Low Smoke Zero Halogen (LS0H or LSZH) Ethernet Cable provides the ideal alternative to toxic PVC. Featuring an aluminized Polyester shield and drain wire, this cable is designed to protect from EMI/RFI while maintaining high performance data transmission characteristics. Stranded conductors are flexible and excellent for patch cables or other connectorization. Ensure the protection of your investment by utilizing this L-com exclusive LSZH cable. Talk to us about your project today! Features Foil shielded Cat5e bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations 26AWG stranded conductors for flexibility IEC verified Low Smoke Zero Halogen Jacket (LSZH/LS0H) for safety compliance and for use where PVC is restricted Nominal cable diameter of 0.215" (5.5mm); Nominal conductor insulation OD of 0.038" (0.97mm) Application 100 and 1000BaseT Ethernet applications IEE 802.3an/High speed data center and processing networks Shipboard, aircraft, aerospace and defense

For Protection against EMI/RFI interference, L-com's High-Performance Foil Shielded Category rated LSZH bulk cable is the perfect choice. Designed for environments where PVC's combustive toxicity is restricted, L-com's Shielded Low Smoke Zero Halogen (LS0H or LSZH) Ethernet Cable provides the ideal alternative to toxic PVC. Featuring an aluminized Polyester shield and drain wire, this cable is designed to protect from EMI/RFI while maintaining high performance data transmission characteristics. Stranded conductors are flexible and excellent for patch cables or other connectorization. Ensure the protection of your investment by utilizing this L-com exclusive LSZH cable. Talk to us about your project today!

Features

  • Foil shielded Cat5e bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks
  • EIA568 color-coded for compatibility with standard installations
  • 26AWG stranded conductors for flexibility
  • IEC verified Low Smoke Zero Halogen Jacket (LSZH/LS0H) for safety compliance and for use where PVC is restricted
  • Nominal cable diameter of 0.215" (5.5mm); Nominal conductor insulation OD of 0.038" (0.97mm)

Application

  • 100 and 1000BaseT Ethernet applications
  • IEE 802.3an/High speed data center and processing networks
  • Shipboard, aircraft, aerospace and defense
Supplier's Site
C5E F/utp 26Str Lszh Blk 500Ft L-Com - 23AK8786 - Newark, An Avnet Company
Chicago, IL, United States
C5E F/utp 26Str Lszh Blk 500Ft L-Com
23AK8786
C5E F/utp 26Str Lszh Blk 500Ft L-Com 23AK8786
C5E F/UTP 26STR LSZH BLK 500FT

C5E F/UTP 26STR LSZH BLK 500FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number TFCLS2004-500 23AK8786
Product Name Category 5e Bulk Cable, F/UTP Foil Shielded 4-Pair 26AWG Stranded Conductor Low Smoke Zero Halogen LSZH Black, 500FT C5E F/utp 26Str Lszh Blk 500Ft L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
SMA Female Bulkhead St. Connector With RG316 Cable (L-10CM) + Open End - ET-SFS-BH-4L10C-OP - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA Female Bulkhead
View Details