L-com, Inc. Category 6 F/UTP PVC 26 AWG 4-Pair Stranded Conductor Blue, 1KFT TFC2936

Description
For Protection against EMI/RFI interference L-com's High-Performance Category 6 Shielded bulk cable is the perfect choice. Designed for today's hi-speed gigabit networks, this Category 6 cable from L-com is made to out perform all others. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. Designed to exceed EIA568B standards, this cable will easily handle Gigabit Ethernet applications. Contact us today for all of your network cabling needs. Features Premium Grade Category 6 Shielded Bulk Cable Aluminized Polyester Shield for protection from EMI 26AWG stranded conductors for flexibility Durable RoHS compliant PVC jacket EIA568 color-coded for compatibility with standard installations Application Premise wiring Gigabit Ethernet Telecommunications Network installation
Description
For Protection against EMI/RFI interference L-com's High-Performance Category 6 Shielded bulk cable is the perfect choice. Designed for today's hi-speed gigabit networks, this Category 6 cable from L-com is made to out perform all others. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. Designed to exceed EIA568B standards, this cable will easily handle Gigabit Ethernet applications. Contact us today for all of your network cabling needs. Features Premium Grade Category 6 Shielded Bulk Cable Aluminized Polyester Shield for protection from EMI 26AWG stranded conductors for flexibility Durable RoHS compliant PVC jacket EIA568 color-coded for compatibility with standard installations Application Premise wiring Gigabit Ethernet Telecommunications Network installation

Suppliers

Company
Product
Description
Supplier Links
Category 6 F/UTP PVC 26 AWG 4-Pair Stranded Conductor Blue, 1KFT - TFC2936 - L-com, Inc.
North Andover, MA, United States
Category 6 F/UTP PVC 26 AWG 4-Pair Stranded Conductor Blue, 1KFT
TFC2936
Category 6 F/UTP PVC 26 AWG 4-Pair Stranded Conductor Blue, 1KFT TFC2936
For Protection against EMI/RFI interference L-com's High-Performance Category 6 Shielded bulk cable is the perfect choice. Designed for today's hi-speed gigabit networks, this Category 6 cable from L-com is made to out perform all others. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. Designed to exceed EIA568B standards, this cable will easily handle Gigabit Ethernet applications. Contact us today for all of your network cabling needs. Features Premium Grade Category 6 Shielded Bulk Cable Aluminized Polyester Shield for protection from EMI 26AWG stranded conductors for flexibility Durable RoHS compliant PVC jacket EIA568 color-coded for compatibility with standard installations Application Premise wiring Gigabit Ethernet Telecommunications Network installation

For Protection against EMI/RFI interference L-com's High-Performance Category 6 Shielded bulk cable is the perfect choice. Designed for today's hi-speed gigabit networks, this Category 6 cable from L-com is made to out perform all others. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. Designed to exceed EIA568B standards, this cable will easily handle Gigabit Ethernet applications. Contact us today for all of your network cabling needs.

Features

  • Premium Grade Category 6 Shielded Bulk Cable
  • Aluminized Polyester Shield for protection from EMI
  • 26AWG stranded conductors for flexibility
  • Durable RoHS compliant PVC jacket
  • EIA568 color-coded for compatibility with standard installations

Application

  • Premise wiring
  • Gigabit Ethernet
  • Telecommunications
  • Network installation
Supplier's Site
C6 Ftp 4Pr/26 Str Pvc Blu 1K L-Com - 85T9383 - Newark, An Avnet Company
Chicago, IL, United States
C6 Ftp 4Pr/26 Str Pvc Blu 1K L-Com
85T9383
C6 Ftp 4Pr/26 Str Pvc Blu 1K L-Com 85T9383
C6 FTP 4PR/26 STR PVC BLU 1K

C6 FTP 4PR/26 STR PVC BLU 1K

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TFC2936 85T9383
Product Name Category 6 F/UTP PVC 26 AWG 4-Pair Stranded Conductor Blue, 1KFT C6 Ftp 4Pr/26 Str Pvc Blu 1K L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details