L-com, Inc. Category 6 UTP Riser Rated 23 AWG 4-Pair Solid Conductor White, 1KFT TC8678

Description
Maximize performance in your next cabling project with L-com's Category 6 twisted pair cabling. This cable is EIA568 color-coded for compatibility with standard installations. Category 6 cabling is perfect for high-speed Ethernet data applications. Solid conductors terminate easily into standard IDC connectors and panels. Order online today! Features Category 6 Rated 23-AWG Solid Conductor Bulk Cable with PVC Jacket EIA568 color-coded for compatibility with standard installations 4-Pair cable is compatible with high-speed gigabit Ethernet transmissions -10°C to +75°C operating temperature Solid conductors are ideal for punchdown or IDC terminations Application 10/100/1000Base T Telecommunications LAN Premise wiring
Description
Maximize performance in your next cabling project with L-com's Category 6 twisted pair cabling. This cable is EIA568 color-coded for compatibility with standard installations. Category 6 cabling is perfect for high-speed Ethernet data applications. Solid conductors terminate easily into standard IDC connectors and panels. Order online today! Features Category 6 Rated 23-AWG Solid Conductor Bulk Cable with PVC Jacket EIA568 color-coded for compatibility with standard installations 4-Pair cable is compatible with high-speed gigabit Ethernet transmissions -10°C to +75°C operating temperature Solid conductors are ideal for punchdown or IDC terminations Application 10/100/1000Base T Telecommunications LAN Premise wiring

Suppliers

Company
Product
Description
Supplier Links
Category 6 UTP Riser Rated 23 AWG 4-Pair Solid Conductor White, 1KFT - TC8678 - L-com, Inc.
North Andover, MA, United States
Category 6 UTP Riser Rated 23 AWG 4-Pair Solid Conductor White, 1KFT
TC8678
Category 6 UTP Riser Rated 23 AWG 4-Pair Solid Conductor White, 1KFT TC8678
Maximize performance in your next cabling project with L-com's Category 6 twisted pair cabling. This cable is EIA568 color-coded for compatibility with standard installations. Category 6 cabling is perfect for high-speed Ethernet data applications. Solid conductors terminate easily into standard IDC connectors and panels. Order online today! Features Category 6 Rated 23-AWG Solid Conductor Bulk Cable with PVC Jacket EIA568 color-coded for compatibility with standard installations 4-Pair cable is compatible with high-speed gigabit Ethernet transmissions -10°C to +75°C operating temperature Solid conductors are ideal for punchdown or IDC terminations Application 10/100/1000Base T Telecommunications LAN Premise wiring

Maximize performance in your next cabling project with L-com's Category 6 twisted pair cabling. This cable is EIA568 color-coded for compatibility with standard installations. Category 6 cabling is perfect for high-speed Ethernet data applications. Solid conductors terminate easily into standard IDC connectors and panels. Order online today!

Features

  • Category 6 Rated 23-AWG Solid Conductor Bulk Cable with PVC Jacket
  • EIA568 color-coded for compatibility with standard installations
  • 4-Pair cable is compatible with high-speed gigabit Ethernet transmissions
  • -10°C to +75°C operating temperature
  • Solid conductors are ideal for punchdown or IDC terminations

Application

  • 10/100/1000Base T
  • Telecommunications
  • LAN
  • Premise wiring
Supplier's Site
C6 Utp 4Pr/23 Sld Cmr Wht 1K L-Com - 63W9734 - Newark, An Avnet Company
Chicago, IL, United States
C6 Utp 4Pr/23 Sld Cmr Wht 1K L-Com
63W9734
C6 Utp 4Pr/23 Sld Cmr Wht 1K L-Com 63W9734
C6 UTP 4PR/23 SLD CMR WHT 1K

C6 UTP 4PR/23 SLD CMR WHT 1K

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TC8678 63W9734
Product Name Category 6 UTP Riser Rated 23 AWG 4-Pair Solid Conductor White, 1KFT C6 Utp 4Pr/23 Sld Cmr Wht 1K L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to XH Macro-Hooks - 1001XH - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Cable Assembly - 6033A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type pigtail,Coaxial,Teflon™ jacket,white,general purpose
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details