L-com, Inc. Category 5E SF/UTP LSZH 26 AWG 4-Pair Stranded Conductor Lt Gray, 1KFT TFDL2004

Description
Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. Maximum shielding protection can be provided through the foil plus braid design. Stranded conductors are flexible and designed for patch cord usage. Featuring a Low Smoke Zero Halogen jacket. Order online today! Features Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations Stranded Conductors keep this cable flexible when used in patch cables EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks LSZH Low Smoke Zero Halogen Jacket for safety compliance
Datasheet
Description
Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. Maximum shielding protection can be provided through the foil plus braid design. Stranded conductors are flexible and designed for patch cord usage. Featuring a Low Smoke Zero Halogen jacket. Order online today! Features Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations Stranded Conductors keep this cable flexible when used in patch cables EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks LSZH Low Smoke Zero Halogen Jacket for safety compliance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 5E SF/UTP LSZH 26 AWG 4-Pair Stranded Conductor Lt Gray, 1KFT - TFDL2004 - L-com, Inc.
North Andover, MA, United States
Category 5E SF/UTP LSZH 26 AWG 4-Pair Stranded Conductor Lt Gray, 1KFT
TFDL2004
Category 5E SF/UTP LSZH 26 AWG 4-Pair Stranded Conductor Lt Gray, 1KFT TFDL2004
Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. Maximum shielding protection can be provided through the foil plus braid design. Stranded conductors are flexible and designed for patch cord usage. Featuring a Low Smoke Zero Halogen jacket. Order online today! Features Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations Stranded Conductors keep this cable flexible when used in patch cables EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks LSZH Low Smoke Zero Halogen Jacket for safety compliance

Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. Maximum shielding protection can be provided through the foil plus braid design. Stranded conductors are flexible and designed for patch cord usage. Featuring a Low Smoke Zero Halogen jacket. Order online today!

Features

  • Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks
  • EIA568 color-coded for compatibility with standard installations
  • Stranded Conductors keep this cable flexible when used in patch cables
  • EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks
  • LSZH Low Smoke Zero Halogen Jacket for safety compliance
Supplier's Site
Shielded Multipair Cable, Cat5E, 4Pair, 1000Ft, Grey; Cable Shielding L-Com - 82R3976 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, Cat5E, 4Pair, 1000Ft, Grey; Cable Shielding L-Com
82R3976
Shielded Multipair Cable, Cat5E, 4Pair, 1000Ft, Grey; Cable Shielding L-Com 82R3976
SHIELDED MULTIPAIR CABLE, CAT5E, 4PAIR, 1000FT, GREY; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE, CAT5E, 4PAIR, 1000FT, GREY; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TFDL2004 82R3976
Product Name Category 5E SF/UTP LSZH 26 AWG 4-Pair Stranded Conductor Lt Gray, 1KFT Shielded Multipair Cable, Cat5E, 4Pair, 1000Ft, Grey; Cable Shielding L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to XH Macro-Hooks - 1050XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 60039A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug right angle,Coaxial,low noise,Teflon™ jacket,red,general purpose
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details