L-com, Inc. Coaxial Bulk Cable RG142B/U, 500 foot Spool RG142B-500

Description
This bulk RG142B/U cable can be used in applications where cable assemblies must be built in the field. The FEP outer jacket helps this cable achieve a 200 degree C operating temperature. And the 18 AWG solid center conductor results in a cable with low insertion loss characteristics. Spool may contain more than one piece. Features High temperature 50 Ohm data signal transmission FEP outer jacket results in a 200 degree C operating temperature 18 AWG solid center conductor produces low insertion loss Double outer conductor construction enhances shielding characteristics Application Ethernet Data Premise wiring R&D
Description
This bulk RG142B/U cable can be used in applications where cable assemblies must be built in the field. The FEP outer jacket helps this cable achieve a 200 degree C operating temperature. And the 18 AWG solid center conductor results in a cable with low insertion loss characteristics. Spool may contain more than one piece. Features High temperature 50 Ohm data signal transmission FEP outer jacket results in a 200 degree C operating temperature 18 AWG solid center conductor produces low insertion loss Double outer conductor construction enhances shielding characteristics Application Ethernet Data Premise wiring R&D

Suppliers

Company
Product
Description
Supplier Links
Coaxial Bulk Cable RG142B/U, 500 foot Spool - RG142B-500 - L-com, Inc.
North Andover, MA, United States
Coaxial Bulk Cable RG142B/U, 500 foot Spool
RG142B-500
Coaxial Bulk Cable RG142B/U, 500 foot Spool RG142B-500
This bulk RG142B/U cable can be used in applications where cable assemblies must be built in the field. The FEP outer jacket helps this cable achieve a 200 degree C operating temperature. And the 18 AWG solid center conductor results in a cable with low insertion loss characteristics. Spool may contain more than one piece. Features High temperature 50 Ohm data signal transmission FEP outer jacket results in a 200 degree C operating temperature 18 AWG solid center conductor produces low insertion loss Double outer conductor construction enhances shielding characteristics Application Ethernet Data Premise wiring R&D

This bulk RG142B/U cable can be used in applications where cable assemblies must be built in the field. The FEP outer jacket helps this cable achieve a 200 degree C operating temperature. And the 18 AWG solid center conductor results in a cable with low insertion loss characteristics. Spool may contain more than one piece.

Features

  • High temperature 50 Ohm data signal transmission
  • FEP outer jacket results in a 200 degree C operating temperature
  • 18 AWG solid center conductor produces low insertion loss
  • Double outer conductor construction enhances shielding characteristics

Application

  • Ethernet
  • Data
  • Premise wiring
  • R&D
Supplier's Site
Cbl Coax Rg142B/u Spool 500 L-Com - 50R8790 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Coax Rg142B/u Spool 500 L-Com
50R8790
Cbl Coax Rg142B/u Spool 500 L-Com 50R8790
CBL COAX RG142B/U SPOOL 500

CBL COAX RG142B/U SPOOL 500

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number RG142B-500 50R8790
Product Name Coaxial Bulk Cable RG142B/U, 500 foot Spool Cbl Coax Rg142B/u Spool 500 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NZ800 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details