L-com, Inc. Category 6 UTP 24 AWG 4-Pair Stranded Conductor Blue, 1KFT TC5050

Description
Maximize performance in your next cabling project with L-com's Category 6 twisted pair cabling. This cable is EIA568 color-coded for compatibility with standard installations. Category 6 cabling is perfect for high-speed Ethernet data applications. Stranded conductors are flexible and designed for patch cord usage. Order online today! Features Category 6 Rated 24-AWG Stranded Conductor Bulk Cable with PVC Jacket EIA568 color-coded for compatibility with standard installations 4-Pair cable is compatible with high-speed gigabit Ethernet transmissions Stranded conductors are flexible and designed for patch cord usage Application 10/100/1000Base T Telecommunications LAN Premise wiring
Description
Maximize performance in your next cabling project with L-com's Category 6 twisted pair cabling. This cable is EIA568 color-coded for compatibility with standard installations. Category 6 cabling is perfect for high-speed Ethernet data applications. Stranded conductors are flexible and designed for patch cord usage. Order online today! Features Category 6 Rated 24-AWG Stranded Conductor Bulk Cable with PVC Jacket EIA568 color-coded for compatibility with standard installations 4-Pair cable is compatible with high-speed gigabit Ethernet transmissions Stranded conductors are flexible and designed for patch cord usage Application 10/100/1000Base T Telecommunications LAN Premise wiring

Suppliers

Company
Product
Description
Supplier Links
Category 6 UTP 24 AWG 4-Pair Stranded Conductor Blue, 1KFT - TC5050 - L-com, Inc.
North Andover, MA, United States
Category 6 UTP 24 AWG 4-Pair Stranded Conductor Blue, 1KFT
TC5050
Category 6 UTP 24 AWG 4-Pair Stranded Conductor Blue, 1KFT TC5050
Maximize performance in your next cabling project with L-com's Category 6 twisted pair cabling. This cable is EIA568 color-coded for compatibility with standard installations. Category 6 cabling is perfect for high-speed Ethernet data applications. Stranded conductors are flexible and designed for patch cord usage. Order online today! Features Category 6 Rated 24-AWG Stranded Conductor Bulk Cable with PVC Jacket EIA568 color-coded for compatibility with standard installations 4-Pair cable is compatible with high-speed gigabit Ethernet transmissions Stranded conductors are flexible and designed for patch cord usage Application 10/100/1000Base T Telecommunications LAN Premise wiring

Maximize performance in your next cabling project with L-com's Category 6 twisted pair cabling. This cable is EIA568 color-coded for compatibility with standard installations. Category 6 cabling is perfect for high-speed Ethernet data applications. Stranded conductors are flexible and designed for patch cord usage. Order online today!

Features

  • Category 6 Rated 24-AWG Stranded Conductor Bulk Cable with PVC Jacket
  • EIA568 color-coded for compatibility with standard installations
  • 4-Pair cable is compatible with high-speed gigabit Ethernet transmissions
  • Stranded conductors are flexible and designed for patch cord usage

Application

  • 10/100/1000Base T
  • Telecommunications
  • LAN
  • Premise wiring
Supplier's Site
C6 Utp 4Pr/24 Str Pvc Blu 1K Rohs Compliant L-Com - 90M1408 - Newark, An Avnet Company
Chicago, IL, United States
C6 Utp 4Pr/24 Str Pvc Blu 1K Rohs Compliant L-Com
90M1408
C6 Utp 4Pr/24 Str Pvc Blu 1K Rohs Compliant L-Com 90M1408
C6 UTP 4PR/24 STR PVC BLU 1K ROHS COMPLIANT: YES

C6 UTP 4PR/24 STR PVC BLU 1K ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TC5050 90M1408
Product Name Category 6 UTP 24 AWG 4-Pair Stranded Conductor Blue, 1KFT C6 Utp 4Pr/24 Str Pvc Blu 1K Rohs Compliant L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Female BNC Breakout to Lead Only, 20 AWG wire - 1011-F - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details