L-com, Inc. Category 6 UTP LSZH Rated 23 AWG 4-Pair Solid Conductor Blue, 1KFT TDLC6-BLU

Description
L-com's High-Performance Category 6 LSZH bulk cable is designed for environments where PVC's combustive toxicity is restricted. Built with 23AWG solid conductors and standard TIA wiring, the cable is perfect for punching down or building assemblies. Ensure the protection of your investment by utilizing this LSZH cable. Talk to us about your project today! Features Category 6 Rated 23-AWG Solid Conductor Bulk Cable with Low Smoke Zero Halogen (LSZH) Jacket EIA568 color-coded for compatibility with standard installations & solid conductors are ideal for punchdown or IDC terminations UL 444 rating and temperature range of -20° to +70°C Nominal jacket OD: 0.244"; nominal conductor OD: 0.040" Find assemblies built using this cable HERE Application Telecommunications LAN Ethernet Voice/Data Patch cord
Description
L-com's High-Performance Category 6 LSZH bulk cable is designed for environments where PVC's combustive toxicity is restricted. Built with 23AWG solid conductors and standard TIA wiring, the cable is perfect for punching down or building assemblies. Ensure the protection of your investment by utilizing this LSZH cable. Talk to us about your project today! Features Category 6 Rated 23-AWG Solid Conductor Bulk Cable with Low Smoke Zero Halogen (LSZH) Jacket EIA568 color-coded for compatibility with standard installations & solid conductors are ideal for punchdown or IDC terminations UL 444 rating and temperature range of -20° to +70°C Nominal jacket OD: 0.244"; nominal conductor OD: 0.040" Find assemblies built using this cable HERE Application Telecommunications LAN Ethernet Voice/Data Patch cord

Suppliers

Company
Product
Description
Supplier Links
Category 6 UTP LSZH Rated 23 AWG 4-Pair Solid Conductor Blue, 1KFT - TDLC6-BLU - L-com, Inc.
North Andover, MA, United States
Category 6 UTP LSZH Rated 23 AWG 4-Pair Solid Conductor Blue, 1KFT
TDLC6-BLU
Category 6 UTP LSZH Rated 23 AWG 4-Pair Solid Conductor Blue, 1KFT TDLC6-BLU
L-com's High-Performance Category 6 LSZH bulk cable is designed for environments where PVC's combustive toxicity is restricted. Built with 23AWG solid conductors and standard TIA wiring, the cable is perfect for punching down or building assemblies. Ensure the protection of your investment by utilizing this LSZH cable. Talk to us about your project today! Features Category 6 Rated 23-AWG Solid Conductor Bulk Cable with Low Smoke Zero Halogen (LSZH) Jacket EIA568 color-coded for compatibility with standard installations & solid conductors are ideal for punchdown or IDC terminations UL 444 rating and temperature range of -20° to +70°C Nominal jacket OD: 0.244"; nominal conductor OD: 0.040" Find assemblies built using this cable HERE Application Telecommunications LAN Ethernet Voice/Data Patch cord

L-com's High-Performance Category 6 LSZH bulk cable is designed for environments where PVC's combustive toxicity is restricted. Built with 23AWG solid conductors and standard TIA wiring, the cable is perfect for punching down or building assemblies. Ensure the protection of your investment by utilizing this LSZH cable. Talk to us about your project today!

Features

  • Category 6 Rated 23-AWG Solid Conductor Bulk Cable with Low Smoke Zero Halogen (LSZH) Jacket
  • EIA568 color-coded for compatibility with standard installations & solid conductors are ideal for punchdown or IDC terminations
  • UL 444 rating and temperature range of -20° to +70°C
  • Nominal jacket OD: 0.244"; nominal conductor OD: 0.040"
  • Find assemblies built using this cable HERE

Application

  • Telecommunications
  • LAN
  • Ethernet
  • Voice/Data
  • Patch cord
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number TDLC6-BLU
Product Name Category 6 UTP LSZH Rated 23 AWG 4-Pair Solid Conductor Blue, 1KFT
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
10+10 Pos. Male DIL 26 AWG Cable Assembly, 300mm, twisted pair single-end, Screw-Lok - G125-MD12005M1-0300L - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Male-Male
Standards / Certifications RoHS
View Details
Male BNC Coaxial Test Cable, RG174/U - 4046 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.5000 to 5 ft (1.52 to 15.24 dm)
Connector Type BNC
View Details