L-com, Inc. Category 5E UTP Hi Flex TPE 24 AWG 4-Pair Stranded Conductor Black, 1KFT TC5750

Description
The TC5750 is designed for extreme Hi-flex Ethernet applications. It features an oil, chemical, ultra-violet and flame resistant FR-TPE jacket. Additional features include 24 AWG stranded conductors and an operating temperature up to 75°C. The cable has been tested to 10 million flex cycles. This rugged cable is perfect for harsh industrial or automation environments where normal cables take a beating. Available in 1,000 ft reels. Order online today! Features Used in extreme Hi-flex continuous motion applications requiring 4 pair Cat 5e cabling Flex Rating: 1 million cycle test (10X cable O.D. Min radius) 10 Million cycle test (20X cable O.D. min radius) Oil Resistant, FR-TPE (Flame Retardant Thermoplastic Elastomer) and UV resistant jacket Operating temp: -40°C to +75°C (Jacket 105°C, 60°C Oil) Used for Ethernet connectivity in harsh environments Application Industrial Ethernet Factory automation Manufacturing Harsh environment networking
Description
The TC5750 is designed for extreme Hi-flex Ethernet applications. It features an oil, chemical, ultra-violet and flame resistant FR-TPE jacket. Additional features include 24 AWG stranded conductors and an operating temperature up to 75°C. The cable has been tested to 10 million flex cycles. This rugged cable is perfect for harsh industrial or automation environments where normal cables take a beating. Available in 1,000 ft reels. Order online today! Features Used in extreme Hi-flex continuous motion applications requiring 4 pair Cat 5e cabling Flex Rating: 1 million cycle test (10X cable O.D. Min radius) 10 Million cycle test (20X cable O.D. min radius) Oil Resistant, FR-TPE (Flame Retardant Thermoplastic Elastomer) and UV resistant jacket Operating temp: -40°C to +75°C (Jacket 105°C, 60°C Oil) Used for Ethernet connectivity in harsh environments Application Industrial Ethernet Factory automation Manufacturing Harsh environment networking

Suppliers

Company
Product
Description
Supplier Links
Category 5E UTP Hi Flex TPE 24 AWG 4-Pair Stranded Conductor Black, 1KFT - TC5750 - L-com, Inc.
North Andover, MA, United States
Category 5E UTP Hi Flex TPE 24 AWG 4-Pair Stranded Conductor Black, 1KFT
TC5750
Category 5E UTP Hi Flex TPE 24 AWG 4-Pair Stranded Conductor Black, 1KFT TC5750
The TC5750 is designed for extreme Hi-flex Ethernet applications. It features an oil, chemical, ultra-violet and flame resistant FR-TPE jacket. Additional features include 24 AWG stranded conductors and an operating temperature up to 75°C. The cable has been tested to 10 million flex cycles. This rugged cable is perfect for harsh industrial or automation environments where normal cables take a beating. Available in 1,000 ft reels. Order online today! Features Used in extreme Hi-flex continuous motion applications requiring 4 pair Cat 5e cabling Flex Rating: 1 million cycle test (10X cable O.D. Min radius) 10 Million cycle test (20X cable O.D. min radius) Oil Resistant, FR-TPE (Flame Retardant Thermoplastic Elastomer) and UV resistant jacket Operating temp: -40°C to +75°C (Jacket 105°C, 60°C Oil) Used for Ethernet connectivity in harsh environments Application Industrial Ethernet Factory automation Manufacturing Harsh environment networking

The TC5750 is designed for extreme Hi-flex Ethernet applications. It features an oil, chemical, ultra-violet and flame resistant FR-TPE jacket. Additional features include 24 AWG stranded conductors and an operating temperature up to 75°C. The cable has been tested to 10 million flex cycles. This rugged cable is perfect for harsh industrial or automation environments where normal cables take a beating. Available in 1,000 ft reels. Order online today!

Features

  • Used in extreme Hi-flex continuous motion applications requiring 4 pair Cat 5e cabling
  • Flex Rating: 1 million cycle test (10X cable O.D. Min radius) 10 Million cycle test (20X cable O.D. min radius)
  • Oil Resistant, FR-TPE (Flame Retardant Thermoplastic Elastomer) and UV resistant jacket
  • Operating temp: -40°C to +75°C (Jacket 105°C, 60°C Oil)
  • Used for Ethernet connectivity in harsh environments

Application

  • Industrial Ethernet
  • Factory automation
  • Manufacturing
  • Harsh environment networking
Supplier's Site
C5E Utp 4Pr/24 Str Tpe Blk 1K L-Com - 72T2648 - Newark, An Avnet Company
Chicago, IL, United States
C5E Utp 4Pr/24 Str Tpe Blk 1K L-Com
72T2648
C5E Utp 4Pr/24 Str Tpe Blk 1K L-Com 72T2648
C5E UTP 4PR/24 STR TPE BLK 1K

C5E UTP 4PR/24 STR TPE BLK 1K

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TC5750 72T2648
Product Name Category 5E UTP Hi Flex TPE 24 AWG 4-Pair Stranded Conductor Black, 1KFT C5E Utp 4Pr/24 Str Tpe Blk 1K L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Male BNC Coaxial Test Cable RG174/U to XM Micro-Hook and Mini Alligator Clip - 4021XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details