L-com, Inc. Category 5e Bulk Cable, S/UTP Braid Shielded 4-Pair 26AWG Stranded Conductor Hi-Flex Industrial Halogen Free Polyurethane PUR Teal, 100FT TFCHF2004-100

Description
Designed for environments where ordinary cables fail, this exclusive ultra flexible Category 5E shielded bulk cable from L-com is built to take a beating. With a Halogen-Free PUR jacket, this Hi-Flex cable will not breakdown when exposed to oil based lubricants making it ideal for robotic control systems on the factory floor. With a braided shield, EMI/RFI interference is minimized. Get the cable that is designed for your tough factory environment; install the L-com Hi-Flex shielded cable today. Features Braid Shielded Cat5e bulk cable to minimize EMI/RFI interference Min Bend: Continuous Flex = 15x Cable OD; Stationary: 8x Cable OD Zero Halogen, Oil Resistant, Industrial PUR Jacket EIA/TIA 568, TSB-36, ISO/IEC 11801 Nominal cable diameter of 0.248" (6.3mm); Nominal conductor insulation OD of 0.039" (0.99mm) Application Industrial Ethernet Factory automation Manufacturing Harsh environment networking
Description
Designed for environments where ordinary cables fail, this exclusive ultra flexible Category 5E shielded bulk cable from L-com is built to take a beating. With a Halogen-Free PUR jacket, this Hi-Flex cable will not breakdown when exposed to oil based lubricants making it ideal for robotic control systems on the factory floor. With a braided shield, EMI/RFI interference is minimized. Get the cable that is designed for your tough factory environment; install the L-com Hi-Flex shielded cable today. Features Braid Shielded Cat5e bulk cable to minimize EMI/RFI interference Min Bend: Continuous Flex = 15x Cable OD; Stationary: 8x Cable OD Zero Halogen, Oil Resistant, Industrial PUR Jacket EIA/TIA 568, TSB-36, ISO/IEC 11801 Nominal cable diameter of 0.248" (6.3mm); Nominal conductor insulation OD of 0.039" (0.99mm) Application Industrial Ethernet Factory automation Manufacturing Harsh environment networking

Suppliers

Company
Product
Description
Supplier Links
Category 5e Bulk Cable, S/UTP Braid Shielded 4-Pair 26AWG Stranded Conductor Hi-Flex Industrial Halogen Free Polyurethane PUR Teal, 100FT - TFCHF2004-100 - L-com, Inc.
North Andover, MA, United States
Category 5e Bulk Cable, S/UTP Braid Shielded 4-Pair 26AWG Stranded Conductor Hi-Flex Industrial Halogen Free Polyurethane PUR Teal, 100FT
TFCHF2004-100
Category 5e Bulk Cable, S/UTP Braid Shielded 4-Pair 26AWG Stranded Conductor Hi-Flex Industrial Halogen Free Polyurethane PUR Teal, 100FT TFCHF2004-100
Designed for environments where ordinary cables fail, this exclusive ultra flexible Category 5E shielded bulk cable from L-com is built to take a beating. With a Halogen-Free PUR jacket, this Hi-Flex cable will not breakdown when exposed to oil based lubricants making it ideal for robotic control systems on the factory floor. With a braided shield, EMI/RFI interference is minimized. Get the cable that is designed for your tough factory environment; install the L-com Hi-Flex shielded cable today. Features Braid Shielded Cat5e bulk cable to minimize EMI/RFI interference Min Bend: Continuous Flex = 15x Cable OD; Stationary: 8x Cable OD Zero Halogen, Oil Resistant, Industrial PUR Jacket EIA/TIA 568, TSB-36, ISO/IEC 11801 Nominal cable diameter of 0.248" (6.3mm); Nominal conductor insulation OD of 0.039" (0.99mm) Application Industrial Ethernet Factory automation Manufacturing Harsh environment networking

Designed for environments where ordinary cables fail, this exclusive ultra flexible Category 5E shielded bulk cable from L-com is built to take a beating. With a Halogen-Free PUR jacket, this Hi-Flex cable will not breakdown when exposed to oil based lubricants making it ideal for robotic control systems on the factory floor. With a braided shield, EMI/RFI interference is minimized. Get the cable that is designed for your tough factory environment; install the L-com Hi-Flex shielded cable today.

Features

  • Braid Shielded Cat5e bulk cable to minimize EMI/RFI interference
  • Min Bend: Continuous Flex = 15x Cable OD; Stationary: 8x Cable OD
  • Zero Halogen, Oil Resistant, Industrial PUR Jacket
  • EIA/TIA 568, TSB-36, ISO/IEC 11801
  • Nominal cable diameter of 0.248" (6.3mm); Nominal conductor insulation OD of 0.039" (0.99mm)

Application

  • Industrial Ethernet
  • Factory automation
  • Manufacturing
  • Harsh environment networking
Supplier's Site
C5E S/utp 26Str Hf Teal Zhpur Ind 100Ft L-Com - 23AK8783 - Newark, An Avnet Company
Chicago, IL, United States
C5E S/utp 26Str Hf Teal Zhpur Ind 100Ft L-Com
23AK8783
C5E S/utp 26Str Hf Teal Zhpur Ind 100Ft L-Com 23AK8783
C5E S/UTP 26STR HF TEAL ZHPUR IND 100FT

C5E S/UTP 26STR HF TEAL ZHPUR IND 100FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number TFCHF2004-100 23AK8783
Product Name Category 5e Bulk Cable, S/UTP Braid Shielded 4-Pair 26AWG Stranded Conductor Hi-Flex Industrial Halogen Free Polyurethane PUR Teal, 100FT C5E S/utp 26Str Hf Teal Zhpur Ind 100Ft L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Type C To Usb Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; Type-C
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details