L-com, Inc. Cat. 5E, Zero-Halogen Hi-flex PUR Jacket, Double Shielded, 4 Pr. Str. 26 AWG, 1,000ft, Black TFCLS5075

Description
This newly designed extreme Hi-flex cable features an oil and chemical resistant PUR jacket, double shielding, 26 AWG conductors, and has been tested to 10 million flex cycles. Additionally this Hi-flex industrial cable features a zero halogen jacket which ensures protection of valuable equipment and human lives in the event of a fire. This cable we specifically designed for use in Industrial automation applications where continuous movement is involved. Features Used in extreme Hi-flex continuous motion applications requiring 4 pair Cat 5e cabling Flex Rating: 1 million cycle test (10X cable O.D. Min radius) 10 Million cycle test (20X cable O.D. min radius) Zero Halogen, Oil Resistant, PUR Jacket Double shielded to minimize EMI/RFI interference Operating temp: -40°C to +75°C Application Factory automation Manufacturing Industrial robotic applications Continuous motion applications
Description
This newly designed extreme Hi-flex cable features an oil and chemical resistant PUR jacket, double shielding, 26 AWG conductors, and has been tested to 10 million flex cycles. Additionally this Hi-flex industrial cable features a zero halogen jacket which ensures protection of valuable equipment and human lives in the event of a fire. This cable we specifically designed for use in Industrial automation applications where continuous movement is involved. Features Used in extreme Hi-flex continuous motion applications requiring 4 pair Cat 5e cabling Flex Rating: 1 million cycle test (10X cable O.D. Min radius) 10 Million cycle test (20X cable O.D. min radius) Zero Halogen, Oil Resistant, PUR Jacket Double shielded to minimize EMI/RFI interference Operating temp: -40°C to +75°C Application Factory automation Manufacturing Industrial robotic applications Continuous motion applications

Suppliers

Company
Product
Description
Supplier Links
Cat. 5E, Zero-Halogen Hi-flex PUR Jacket, Double Shielded, 4 Pr. Str. 26 AWG, 1,000ft, Black - TFCLS5075 - L-com, Inc.
North Andover, MA, United States
Cat. 5E, Zero-Halogen Hi-flex PUR Jacket, Double Shielded, 4 Pr. Str. 26 AWG, 1,000ft, Black
TFCLS5075
Cat. 5E, Zero-Halogen Hi-flex PUR Jacket, Double Shielded, 4 Pr. Str. 26 AWG, 1,000ft, Black TFCLS5075
This newly designed extreme Hi-flex cable features an oil and chemical resistant PUR jacket, double shielding, 26 AWG conductors, and has been tested to 10 million flex cycles. Additionally this Hi-flex industrial cable features a zero halogen jacket which ensures protection of valuable equipment and human lives in the event of a fire. This cable we specifically designed for use in Industrial automation applications where continuous movement is involved. Features Used in extreme Hi-flex continuous motion applications requiring 4 pair Cat 5e cabling Flex Rating: 1 million cycle test (10X cable O.D. Min radius) 10 Million cycle test (20X cable O.D. min radius) Zero Halogen, Oil Resistant, PUR Jacket Double shielded to minimize EMI/RFI interference Operating temp: -40°C to +75°C Application Factory automation Manufacturing Industrial robotic applications Continuous motion applications

This newly designed extreme Hi-flex cable features an oil and chemical resistant PUR jacket, double shielding, 26 AWG conductors, and has been tested to 10 million flex cycles. Additionally this Hi-flex industrial cable features a zero halogen jacket which ensures protection of valuable equipment and human lives in the event of a fire. This cable we specifically designed for use in Industrial automation applications where continuous movement is involved.

Features

  • Used in extreme Hi-flex continuous motion applications requiring 4 pair Cat 5e cabling
  • Flex Rating: 1 million cycle test (10X cable O.D. Min radius) 10 Million cycle test (20X cable O.D. min radius)
  • Zero Halogen, Oil Resistant, PUR Jacket
  • Double shielded to minimize EMI/RFI interference
  • Operating temp: -40°C to +75°C

Application

  • Factory automation
  • Manufacturing
  • Industrial robotic applications
  • Continuous motion applications
Supplier's Site
C5E Stp 4Pr/26 Flx Zh Blk 1Kft L-Com - 90W1929 - Newark, An Avnet Company
Chicago, IL, United States
C5E Stp 4Pr/26 Flx Zh Blk 1Kft L-Com
90W1929
C5E Stp 4Pr/26 Flx Zh Blk 1Kft L-Com 90W1929
C5E STP 4PR/26 FLX ZH BLK 1KFT

C5E STP 4PR/26 FLX ZH BLK 1KFT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Ethernet Cables Cable Assemblies
Product Number TFCLS5075 90W1929
Product Name Cat. 5E, Zero-Halogen Hi-flex PUR Jacket, Double Shielded, 4 Pr. Str. 26 AWG, 1,000ft, Black C5E Stp 4Pr/26 Flx Zh Blk 1Kft L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 1861607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 6; Coaxial
View Details
5+5 Pos. Male DIL 26 AWG Cable Assembly, 300mm, twisted pair single-end, Screw-Lok - G125-MD11005M1-0300L - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Male-Male
Standards / Certifications RoHS
View Details
M8/M12 Cable Assemblies - TAD1453A201-001 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
3 suppliers
Stability Cables - SW-24-FMR-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details