L-com, Inc. Category 6 F/UTP PVC 26 AWG 4-Pair Stranded Conductor Lt. Gray, 1KFT TFC6101

Description
For Protection against EMI/RFI interference L-com's High-Performance Category 6 Shielded bulk cable is the perfect choice. Designed for today's hi-speed gigabit networks, this Category 6 cable from L-com is made to out perform all others. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. Designed to exceed EIA568B standards, this cable will easily handle Gigabit Ethernet applications. Contact us today for all of your network cabling needs. Features Premium Grade Category 6 Shielded Bulk Cable Aluminized Polyester Shield for protection from EMI 26AWG stranded conductors for flexibility Durable RoHS compliant PVC jacket EIA568 color-coded for compatibility with standard installations Application Premise wiring Gigabit Ethernet Telecommunications Network installation
Description
For Protection against EMI/RFI interference L-com's High-Performance Category 6 Shielded bulk cable is the perfect choice. Designed for today's hi-speed gigabit networks, this Category 6 cable from L-com is made to out perform all others. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. Designed to exceed EIA568B standards, this cable will easily handle Gigabit Ethernet applications. Contact us today for all of your network cabling needs. Features Premium Grade Category 6 Shielded Bulk Cable Aluminized Polyester Shield for protection from EMI 26AWG stranded conductors for flexibility Durable RoHS compliant PVC jacket EIA568 color-coded for compatibility with standard installations Application Premise wiring Gigabit Ethernet Telecommunications Network installation

Suppliers

Company
Product
Description
Supplier Links
Category 6 F/UTP PVC 26 AWG 4-Pair Stranded Conductor Lt. Gray, 1KFT - TFC6101 - L-com, Inc.
North Andover, MA, United States
Category 6 F/UTP PVC 26 AWG 4-Pair Stranded Conductor Lt. Gray, 1KFT
TFC6101
Category 6 F/UTP PVC 26 AWG 4-Pair Stranded Conductor Lt. Gray, 1KFT TFC6101
For Protection against EMI/RFI interference L-com's High-Performance Category 6 Shielded bulk cable is the perfect choice. Designed for today's hi-speed gigabit networks, this Category 6 cable from L-com is made to out perform all others. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. Designed to exceed EIA568B standards, this cable will easily handle Gigabit Ethernet applications. Contact us today for all of your network cabling needs. Features Premium Grade Category 6 Shielded Bulk Cable Aluminized Polyester Shield for protection from EMI 26AWG stranded conductors for flexibility Durable RoHS compliant PVC jacket EIA568 color-coded for compatibility with standard installations Application Premise wiring Gigabit Ethernet Telecommunications Network installation

For Protection against EMI/RFI interference L-com's High-Performance Category 6 Shielded bulk cable is the perfect choice. Designed for today's hi-speed gigabit networks, this Category 6 cable from L-com is made to out perform all others. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. Designed to exceed EIA568B standards, this cable will easily handle Gigabit Ethernet applications. Contact us today for all of your network cabling needs.

Features

  • Premium Grade Category 6 Shielded Bulk Cable
  • Aluminized Polyester Shield for protection from EMI
  • 26AWG stranded conductors for flexibility
  • Durable RoHS compliant PVC jacket
  • EIA568 color-coded for compatibility with standard installations

Application

  • Premise wiring
  • Gigabit Ethernet
  • Telecommunications
  • Network installation
Supplier's Site
C6 F/utp 26Str Pvc Cmr Gry 1000Ft Rohs Compliant L-Com - 58T4299 - Newark, An Avnet Company
Chicago, IL, United States
C6 F/utp 26Str Pvc Cmr Gry 1000Ft Rohs Compliant L-Com
58T4299
C6 F/utp 26Str Pvc Cmr Gry 1000Ft Rohs Compliant L-Com 58T4299
C6 F/UTP 26STR PVC CMR GRY 1000FT ROHS COMPLIANT: YES

C6 F/UTP 26STR PVC CMR GRY 1000FT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TFC6101 58T4299
Product Name Category 6 F/UTP PVC 26 AWG 4-Pair Stranded Conductor Lt. Gray, 1KFT C6 F/utp 26Str Pvc Cmr Gry 1000Ft Rohs Compliant L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details