L-com, Inc. Coaxial Bulk Cable RG316/U, 500 foot Spool RG316-500

Description
This bulk RG316/U cable can be used in applications where cable assemblies must be built in the field. The extruded FEP outer jacket helps this cable achieve a 200 degree C operating temperature. And the stranded 26 AWG center conductor results in a very flexible cable for tight fit applications. Spool may contain more than one piece. Features High temperature 50 Ohm data signal transmission FEP outer jacket results in a 200 degree C operating temperature Stranded center conductor allows cable to be very flexible Small diameter is ideal for tight fit applications Associated connectors and crimp tools available Application CCTV Video Premise wiring Security
Description
This bulk RG316/U cable can be used in applications where cable assemblies must be built in the field. The extruded FEP outer jacket helps this cable achieve a 200 degree C operating temperature. And the stranded 26 AWG center conductor results in a very flexible cable for tight fit applications. Spool may contain more than one piece. Features High temperature 50 Ohm data signal transmission FEP outer jacket results in a 200 degree C operating temperature Stranded center conductor allows cable to be very flexible Small diameter is ideal for tight fit applications Associated connectors and crimp tools available Application CCTV Video Premise wiring Security

Suppliers

Company
Product
Description
Supplier Links
Coaxial Bulk Cable RG316/U, 500 foot Spool - RG316-500 - L-com, Inc.
North Andover, MA, United States
Coaxial Bulk Cable RG316/U, 500 foot Spool
RG316-500
Coaxial Bulk Cable RG316/U, 500 foot Spool RG316-500
This bulk RG316/U cable can be used in applications where cable assemblies must be built in the field. The extruded FEP outer jacket helps this cable achieve a 200 degree C operating temperature. And the stranded 26 AWG center conductor results in a very flexible cable for tight fit applications. Spool may contain more than one piece. Features High temperature 50 Ohm data signal transmission FEP outer jacket results in a 200 degree C operating temperature Stranded center conductor allows cable to be very flexible Small diameter is ideal for tight fit applications Associated connectors and crimp tools available Application CCTV Video Premise wiring Security

This bulk RG316/U cable can be used in applications where cable assemblies must be built in the field. The extruded FEP outer jacket helps this cable achieve a 200 degree C operating temperature. And the stranded 26 AWG center conductor results in a very flexible cable for tight fit applications. Spool may contain more than one piece.

Features

  • High temperature 50 Ohm data signal transmission
  • FEP outer jacket results in a 200 degree C operating temperature
  • Stranded center conductor allows cable to be very flexible
  • Small diameter is ideal for tight fit applications
  • Associated connectors and crimp tools available

Application

  • CCTV
  • Video
  • Premise wiring
  • Security
Supplier's Site
Cbl Coax Rg316/u Spool 500 L-Com - 23T8347 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Coax Rg316/u Spool 500 L-Com
23T8347
Cbl Coax Rg316/u Spool 500 L-Com 23T8347
CBL COAX RG316/U SPOOL 500

CBL COAX RG316/U SPOOL 500

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number RG316-500 23T8347
Product Name Coaxial Bulk Cable RG316/U, 500 foot Spool Cbl Coax Rg316/u Spool 500 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG3109 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type DB68; Half Pitch D SUB 68
View Details
Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
5+5 Pos. Male-Female DIL 26 AWG Cable Assembly, 150mm, Screw-Lok - G125-MC11005M3-0150F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details