L-com, Inc. Category 5E F/UTP PVC Patch 26 AWG 4-Pair Stranded Conductor Brown, 1KFT TFC2901

Description
Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap with a drain wire protects signals from external noise. Stranded conductors are flexible and designed for patch cord usage. Order online today! Features Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations Shielding protects against EMI/RFI interference EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks Available colors include gray, blue, black, brown, green, light gray, orange, red, violet, white and yellow Application LAN Premise wiring Industrial networks Voice/Video/Data
Description
Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap with a drain wire protects signals from external noise. Stranded conductors are flexible and designed for patch cord usage. Order online today! Features Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations Shielding protects against EMI/RFI interference EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks Available colors include gray, blue, black, brown, green, light gray, orange, red, violet, white and yellow Application LAN Premise wiring Industrial networks Voice/Video/Data

Suppliers

Company
Product
Description
Supplier Links
Category 5E F/UTP PVC Patch 26 AWG 4-Pair Stranded Conductor Brown, 1KFT - TFC2901 - L-com, Inc.
North Andover, MA, United States
Category 5E F/UTP PVC Patch 26 AWG 4-Pair Stranded Conductor Brown, 1KFT
TFC2901
Category 5E F/UTP PVC Patch 26 AWG 4-Pair Stranded Conductor Brown, 1KFT TFC2901
Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap with a drain wire protects signals from external noise. Stranded conductors are flexible and designed for patch cord usage. Order online today! Features Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations Shielding protects against EMI/RFI interference EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks Available colors include gray, blue, black, brown, green, light gray, orange, red, violet, white and yellow Application LAN Premise wiring Industrial networks Voice/Video/Data

Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap with a drain wire protects signals from external noise. Stranded conductors are flexible and designed for patch cord usage. Order online today!

Features

  • Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks
  • EIA568 color-coded for compatibility with standard installations
  • Shielding protects against EMI/RFI interference
  • EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks
  • Available colors include gray, blue, black, brown, green, light gray, orange, red, violet, white and yellow

Application

  • LAN
  • Premise wiring
  • Industrial networks
  • Voice/Video/Data
Supplier's Site
C5E Ftp 4Pr/26 Str Pvc Brn 1K L-Com - 90M1542 - Newark, An Avnet Company
Chicago, IL, United States
C5E Ftp 4Pr/26 Str Pvc Brn 1K L-Com
90M1542
C5E Ftp 4Pr/26 Str Pvc Brn 1K L-Com 90M1542
C5E FTP 4PR/26 STR PVC BRN 1K

C5E FTP 4PR/26 STR PVC BRN 1K

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TFC2901 90M1542
Product Name Category 5E F/UTP PVC Patch 26 AWG 4-Pair Stranded Conductor Brown, 1KFT C5E Ftp 4Pr/26 Str Pvc Brn 1K L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data