L-com, Inc. Category 6 UTP Riser Rated 23 AWG 4-Pair Solid Conductor Blue, 1KFT TC8677

Description
Maximize performance in your next cabling project with L-com's Category 6 twisted pair cabling. This cable is EIA568 color-coded for compatibility with standard installations. Category 6 cabling is perfect for high-speed Ethernet data applications. Solid conductors terminate easily into standard IDC connectors and panels. Order online today! Features Category 6 Rated 23-AWG Solid Conductor Bulk Cable with PVC Jacket EIA568 color-coded for compatibility with standard installations 4-Pair cable is compatible with high-speed gigabit Ethernet transmissions -10°C to +75°C operating temperature Solid conductors are ideal for punchdown or IDC terminations Application 10/100/1000Base T Telecommunications LAN Premise wiring
Description
Maximize performance in your next cabling project with L-com's Category 6 twisted pair cabling. This cable is EIA568 color-coded for compatibility with standard installations. Category 6 cabling is perfect for high-speed Ethernet data applications. Solid conductors terminate easily into standard IDC connectors and panels. Order online today! Features Category 6 Rated 23-AWG Solid Conductor Bulk Cable with PVC Jacket EIA568 color-coded for compatibility with standard installations 4-Pair cable is compatible with high-speed gigabit Ethernet transmissions -10°C to +75°C operating temperature Solid conductors are ideal for punchdown or IDC terminations Application 10/100/1000Base T Telecommunications LAN Premise wiring

Suppliers

Company
Product
Description
Supplier Links
Category 6 UTP Riser Rated 23 AWG 4-Pair Solid Conductor Blue, 1KFT - TC8677 - L-com, Inc.
North Andover, MA, United States
Category 6 UTP Riser Rated 23 AWG 4-Pair Solid Conductor Blue, 1KFT
TC8677
Category 6 UTP Riser Rated 23 AWG 4-Pair Solid Conductor Blue, 1KFT TC8677
Maximize performance in your next cabling project with L-com's Category 6 twisted pair cabling. This cable is EIA568 color-coded for compatibility with standard installations. Category 6 cabling is perfect for high-speed Ethernet data applications. Solid conductors terminate easily into standard IDC connectors and panels. Order online today! Features Category 6 Rated 23-AWG Solid Conductor Bulk Cable with PVC Jacket EIA568 color-coded for compatibility with standard installations 4-Pair cable is compatible with high-speed gigabit Ethernet transmissions -10°C to +75°C operating temperature Solid conductors are ideal for punchdown or IDC terminations Application 10/100/1000Base T Telecommunications LAN Premise wiring

Maximize performance in your next cabling project with L-com's Category 6 twisted pair cabling. This cable is EIA568 color-coded for compatibility with standard installations. Category 6 cabling is perfect for high-speed Ethernet data applications. Solid conductors terminate easily into standard IDC connectors and panels. Order online today!

Features

  • Category 6 Rated 23-AWG Solid Conductor Bulk Cable with PVC Jacket
  • EIA568 color-coded for compatibility with standard installations
  • 4-Pair cable is compatible with high-speed gigabit Ethernet transmissions
  • -10°C to +75°C operating temperature
  • Solid conductors are ideal for punchdown or IDC terminations

Application

  • 10/100/1000Base T
  • Telecommunications
  • LAN
  • Premise wiring
Supplier's Site
C6 Utp 4Pr/23 Sld Cmr Blu 1K L-Com - 17X2256 - Newark, An Avnet Company
Chicago, IL, United States
C6 Utp 4Pr/23 Sld Cmr Blu 1K L-Com
17X2256
C6 Utp 4Pr/23 Sld Cmr Blu 1K L-Com 17X2256
C6 UTP 4PR/23 SLD CMR BLU 1K

C6 UTP 4PR/23 SLD CMR BLU 1K

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TC8677 17X2256
Product Name Category 6 UTP Riser Rated 23 AWG 4-Pair Solid Conductor Blue, 1KFT C6 Utp 4Pr/23 Sld Cmr Blu 1K L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Stacking Double Banana Plug Test Cable RG58C/U to XH Macro-Hook and Alligator - 1051XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details