L-com, Inc. Category 5E F/UTP Riser Rated 24 AWG 4-Pair Solid Conductor Blue, 1KFT TFC2070

Description
Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap protects signals from external noise. Solid conductors terminate easily into standard IDC connectors and panels. Order online today! Features Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Solid conductors terminate easily into standard IDC connectors and panels EIA568 color-coded for compatibility with standard installations EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks Durable Riser rated PVC Jacket
Description
Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap protects signals from external noise. Solid conductors terminate easily into standard IDC connectors and panels. Order online today! Features Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Solid conductors terminate easily into standard IDC connectors and panels EIA568 color-coded for compatibility with standard installations EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks Durable Riser rated PVC Jacket

Suppliers

Company
Product
Description
Supplier Links
Category 5E F/UTP Riser Rated 24 AWG 4-Pair Solid Conductor Blue, 1KFT - TFC2070 - L-com, Inc.
North Andover, MA, United States
Category 5E F/UTP Riser Rated 24 AWG 4-Pair Solid Conductor Blue, 1KFT
TFC2070
Category 5E F/UTP Riser Rated 24 AWG 4-Pair Solid Conductor Blue, 1KFT TFC2070
Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap protects signals from external noise. Solid conductors terminate easily into standard IDC connectors and panels. Order online today! Features Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Solid conductors terminate easily into standard IDC connectors and panels EIA568 color-coded for compatibility with standard installations EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks Durable Riser rated PVC Jacket

Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap protects signals from external noise. Solid conductors terminate easily into standard IDC connectors and panels. Order online today!

Features

  • Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks
  • Solid conductors terminate easily into standard IDC connectors and panels
  • EIA568 color-coded for compatibility with standard installations
  • EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks
  • Durable Riser rated PVC Jacket
Supplier's Site
C5E Ftp 4Pr/24 Sld Cmr Blu 1K L-Com - 17X2257 - Newark, An Avnet Company
Chicago, IL, United States
C5E Ftp 4Pr/24 Sld Cmr Blu 1K L-Com
17X2257
C5E Ftp 4Pr/24 Sld Cmr Blu 1K L-Com 17X2257
C5E FTP 4PR/24 SLD CMR BLU 1K

C5E FTP 4PR/24 SLD CMR BLU 1K

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TFC2070 17X2257
Product Name Category 5E F/UTP Riser Rated 24 AWG 4-Pair Solid Conductor Blue, 1KFT C5E Ftp 4Pr/24 Sld Cmr Blu 1K L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to Alligators, Twisted Pair Test Cable - 3059 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
High Temperature Cable Assembly - 60016A05 - Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,hardline,max temp. 1100°F,stainless steel jacket
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details