L-com, Inc. Category 6A F/UTP Riser Rated 23 AWG 4-Pair Solid Conductor Blue, 1KFT TFC6018

Description
Maximize performance in your next cabling project with L-com's Category 6A shielded, twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap protects signals from external noise. Solid conductors terminate easily into standard IDC connectors and panels. Order online today! Features Shielded Category 6a bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Solid conductors terminate easily into standard IDC connectors and panels EIA568 color-coded for compatibility with standard installations EIA/TIA 568-C.2 compliant Category 6a rated to 500Mhz for high performance Ethernet networks Riser (CMR) PVC jacket with temperature range of -20°C to +75°C
Description
Maximize performance in your next cabling project with L-com's Category 6A shielded, twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap protects signals from external noise. Solid conductors terminate easily into standard IDC connectors and panels. Order online today! Features Shielded Category 6a bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Solid conductors terminate easily into standard IDC connectors and panels EIA568 color-coded for compatibility with standard installations EIA/TIA 568-C.2 compliant Category 6a rated to 500Mhz for high performance Ethernet networks Riser (CMR) PVC jacket with temperature range of -20°C to +75°C

Suppliers

Company
Product
Description
Supplier Links
Category 6A F/UTP Riser Rated 23 AWG 4-Pair Solid Conductor Blue, 1KFT - TFC6018 - L-com, Inc.
North Andover, MA, United States
Category 6A F/UTP Riser Rated 23 AWG 4-Pair Solid Conductor Blue, 1KFT
TFC6018
Category 6A F/UTP Riser Rated 23 AWG 4-Pair Solid Conductor Blue, 1KFT TFC6018
Maximize performance in your next cabling project with L-com's Category 6A shielded, twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap protects signals from external noise. Solid conductors terminate easily into standard IDC connectors and panels. Order online today! Features Shielded Category 6a bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Solid conductors terminate easily into standard IDC connectors and panels EIA568 color-coded for compatibility with standard installations EIA/TIA 568-C.2 compliant Category 6a rated to 500Mhz for high performance Ethernet networks Riser (CMR) PVC jacket with temperature range of -20°C to +75°C

Maximize performance in your next cabling project with L-com's Category 6A shielded, twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap protects signals from external noise. Solid conductors terminate easily into standard IDC connectors and panels. Order online today!

Features

  • Shielded Category 6a bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks
  • Solid conductors terminate easily into standard IDC connectors and panels
  • EIA568 color-coded for compatibility with standard installations
  • EIA/TIA 568-C.2 compliant Category 6a rated to 500Mhz for high performance Ethernet networks
  • Riser (CMR) PVC jacket with temperature range of -20°C to +75°C
Supplier's Site
C6A F/utp 4Pr/23Sld Cmr Blu 1K L-Com - 41Y9631 - Newark, An Avnet Company
Chicago, IL, United States
C6A F/utp 4Pr/23Sld Cmr Blu 1K L-Com
41Y9631
C6A F/utp 4Pr/23Sld Cmr Blu 1K L-Com 41Y9631
C6A F/UTP 4PR/23SLD CMR BLU 1K

C6A F/UTP 4PR/23SLD CMR BLU 1K

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TFC6018 41Y9631
Product Name Category 6A F/UTP Riser Rated 23 AWG 4-Pair Solid Conductor Blue, 1KFT C6A F/utp 4Pr/23Sld Cmr Blu 1K L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details