L-com's Profinet TFDP5 line of outdoor/industrial cables are designed for extreme applications where rugged, shielded cables are required. They feature oil, chemical and ultra-violet resistant jackets and are designed for PLTC Profinet rated applications which meet Category 5e, 2-pair electrical specs. Available in solid or stranded 22AWG conductors that fit Profinet Type A, B or C applications. The stranded options are high-flex and have been tested to 1 & 10 million flex cycles. All cables are Category 5e channel and PoE 802.3 rated for up to 100m (328ft). TFDP502 is also exposed run rated. L-com offers Profinet RJ45 connectors under the TSPFTPFNS series if needed. Call us with your application today.
Features
Application
SHLD NTWRK CABLE, CAT5E, 2PAIR, 1000FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:2 Pair; Jacket Color:Green RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | TFDP501-1000 | 74AH3832 |
| Product Name | Profinet Category 5e Bulk Cable, SF/UTP Double Shielded, Two-Pair, 22AWG Solid, Industrial Outdoor PLTC TPE Jacket, Green, 1,000ft | Shld Ntwrk Cable, Cat5E, 2Pair, 1000Ft; Cable Shielding L-Com |
| Product Category | Cable | |
| Cable Jacket | FR-TPE | |
| Cable Shielding | Foil Braid |