L-com, Inc. Bulk S-Video Cable, 1000.0 ft Spool R1088-1K

Description
Premium SVHS (S-Video) cable utilizes two 75 Ohm coaxial lines in a compact round PVC Jacket. Ultra flexible for pulling in ceilings or in walls. Individual cables are color coded yellow and black to assure proper termination. Offered in a 1,000 ft roll. Features Dual 75 Ohm coaxial cable for transmission of SVHS video signal Color coded coaxial lines to assure proper termination Dual 75 Ohm coaxial cables for distortion free S-Video signal Flexible and compact design for ease of installation Associated Mini DIN 4 connectors available Application Video installation SVHS S-video 75 Ohm video
Description
Premium SVHS (S-Video) cable utilizes two 75 Ohm coaxial lines in a compact round PVC Jacket. Ultra flexible for pulling in ceilings or in walls. Individual cables are color coded yellow and black to assure proper termination. Offered in a 1,000 ft roll. Features Dual 75 Ohm coaxial cable for transmission of SVHS video signal Color coded coaxial lines to assure proper termination Dual 75 Ohm coaxial cables for distortion free S-Video signal Flexible and compact design for ease of installation Associated Mini DIN 4 connectors available Application Video installation SVHS S-video 75 Ohm video

Suppliers

Company
Product
Description
Supplier Links
Bulk S-Video Cable, 1000.0 ft Spool - R1088-1K - L-com, Inc.
North Andover, MA, United States
Bulk S-Video Cable, 1000.0 ft Spool
R1088-1K
Bulk S-Video Cable, 1000.0 ft Spool R1088-1K
Premium SVHS (S-Video) cable utilizes two 75 Ohm coaxial lines in a compact round PVC Jacket. Ultra flexible for pulling in ceilings or in walls. Individual cables are color coded yellow and black to assure proper termination. Offered in a 1,000 ft roll. Features Dual 75 Ohm coaxial cable for transmission of SVHS video signal Color coded coaxial lines to assure proper termination Dual 75 Ohm coaxial cables for distortion free S-Video signal Flexible and compact design for ease of installation Associated Mini DIN 4 connectors available Application Video installation SVHS S-video 75 Ohm video

Premium SVHS (S-Video) cable utilizes two 75 Ohm coaxial lines in a compact round PVC Jacket. Ultra flexible for pulling in ceilings or in walls. Individual cables are color coded yellow and black to assure proper termination. Offered in a 1,000 ft roll.

Features

  • Dual 75 Ohm coaxial cable for transmission of SVHS video signal
  • Color coded coaxial lines to assure proper termination
  • Dual 75 Ohm coaxial cables for distortion free S-Video signal
  • Flexible and compact design for ease of installation
  • Associated Mini DIN 4 connectors available

Application

  • Video installation
  • SVHS
  • S-video
  • 75 Ohm video
Supplier's Site
Cbl Bulk Dual Svhs 1000 L-Com - 90M1018 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Bulk Dual Svhs 1000 L-Com
90M1018
Cbl Bulk Dual Svhs 1000 L-Com 90M1018
CBL BULK DUAL SVHS 1000

CBL BULK DUAL SVHS 1000

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number R1088-1K 90M1018
Product Name Bulk S-Video Cable, 1000.0 ft Spool Cbl Bulk Dual Svhs 1000 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details