L-com, Inc. Profinet Category 5e Bulk Cable, SF/UTP Double Shielded, Two-Pair, 22AWG Stranded, Industrial Outdoor PLTC CL3 TPE Jacket, Green, 100ft TFDP503-100

Description
L-com's Profinet TFDP5 line of outdoor/industrial cables are designed for extreme applications where rugged, shielded cables are required. They feature oil, chemical and ultra-violet resistant jackets and are designed for PLTC Profinet rated applications which meet Category 5e, 2-pair electrical specs. Available in solid or stranded 22AWG conductors that fit Profinet Type A, B or C applications. The stranded options are high-flex and have been tested to 1 & 10 million flex cycles. All cables are Category 5e channel and PoE 802.3 rated for up to 100m (328ft). TFDP502 is also exposed run rated. L-com offers Profinet RJ45 connectors under the TSPFTPFNS series if needed. Call us with your application today. Features 22AWG Stranded construction appropriate for Profinet type b & c applications; flex rated to 1 and 10 million cycles TPE jacket is PLTC (power limited tray cable) & CL3 (class three) rated with a temp range of -40°c to +80°c and is Sunlight (UV), Oil and water resistant and is appropriate for industrial or outdoor use Meets Category 5e channel and 802.3 PoE requirements to 328ft (100M) double Shielded (SF/UTP) Foil + Braid design for EMI/RFI protection Nominal cable OD of 0.250"; Nominal conductor/insulation OD of 0.066"; The recommended RJ45 plug for this Profinet cable is TSPFTPFNS or TSPFTPFNS-RA Application Outdoor or Industrial networks PoE use Harsh Environments such as Oil and Gas Profinet Applications Transportation
Datasheet
Description
L-com's Profinet TFDP5 line of outdoor/industrial cables are designed for extreme applications where rugged, shielded cables are required. They feature oil, chemical and ultra-violet resistant jackets and are designed for PLTC Profinet rated applications which meet Category 5e, 2-pair electrical specs. Available in solid or stranded 22AWG conductors that fit Profinet Type A, B or C applications. The stranded options are high-flex and have been tested to 1 & 10 million flex cycles. All cables are Category 5e channel and PoE 802.3 rated for up to 100m (328ft). TFDP502 is also exposed run rated. L-com offers Profinet RJ45 connectors under the TSPFTPFNS series if needed. Call us with your application today. Features 22AWG Stranded construction appropriate for Profinet type b & c applications; flex rated to 1 and 10 million cycles TPE jacket is PLTC (power limited tray cable) & CL3 (class three) rated with a temp range of -40°c to +80°c and is Sunlight (UV), Oil and water resistant and is appropriate for industrial or outdoor use Meets Category 5e channel and 802.3 PoE requirements to 328ft (100M) double Shielded (SF/UTP) Foil + Braid design for EMI/RFI protection Nominal cable OD of 0.250"; Nominal conductor/insulation OD of 0.066"; The recommended RJ45 plug for this Profinet cable is TSPFTPFNS or TSPFTPFNS-RA Application Outdoor or Industrial networks PoE use Harsh Environments such as Oil and Gas Profinet Applications Transportation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Profinet Category 5e Bulk Cable, SF/UTP Double Shielded, Two-Pair, 22AWG Stranded, Industrial Outdoor PLTC CL3 TPE Jacket, Green, 100ft - TFDP503-100 - L-com, Inc.
North Andover, MA, United States
Profinet Category 5e Bulk Cable, SF/UTP Double Shielded, Two-Pair, 22AWG Stranded, Industrial Outdoor PLTC CL3 TPE Jacket, Green, 100ft
TFDP503-100
Profinet Category 5e Bulk Cable, SF/UTP Double Shielded, Two-Pair, 22AWG Stranded, Industrial Outdoor PLTC CL3 TPE Jacket, Green, 100ft TFDP503-100
L-com's Profinet TFDP5 line of outdoor/industrial cables are designed for extreme applications where rugged, shielded cables are required. They feature oil, chemical and ultra-violet resistant jackets and are designed for PLTC Profinet rated applications which meet Category 5e, 2-pair electrical specs. Available in solid or stranded 22AWG conductors that fit Profinet Type A, B or C applications. The stranded options are high-flex and have been tested to 1 & 10 million flex cycles. All cables are Category 5e channel and PoE 802.3 rated for up to 100m (328ft). TFDP502 is also exposed run rated. L-com offers Profinet RJ45 connectors under the TSPFTPFNS series if needed. Call us with your application today. Features 22AWG Stranded construction appropriate for Profinet type b & c applications; flex rated to 1 and 10 million cycles TPE jacket is PLTC (power limited tray cable) & CL3 (class three) rated with a temp range of -40°c to +80°c and is Sunlight (UV), Oil and water resistant and is appropriate for industrial or outdoor use Meets Category 5e channel and 802.3 PoE requirements to 328ft (100M) double Shielded (SF/UTP) Foil + Braid design for EMI/RFI protection Nominal cable OD of 0.250"; Nominal conductor/insulation OD of 0.066"; The recommended RJ45 plug for this Profinet cable is TSPFTPFNS or TSPFTPFNS-RA Application Outdoor or Industrial networks PoE use Harsh Environments such as Oil and Gas Profinet Applications Transportation

L-com's Profinet TFDP5 line of outdoor/industrial cables are designed for extreme applications where rugged, shielded cables are required. They feature oil, chemical and ultra-violet resistant jackets and are designed for PLTC Profinet rated applications which meet Category 5e, 2-pair electrical specs. Available in solid or stranded 22AWG conductors that fit Profinet Type A, B or C applications. The stranded options are high-flex and have been tested to 1 & 10 million flex cycles. All cables are Category 5e channel and PoE 802.3 rated for up to 100m (328ft). TFDP502 is also exposed run rated. L-com offers Profinet RJ45 connectors under the TSPFTPFNS series if needed. Call us with your application today.

Features

  • 22AWG Stranded construction appropriate for Profinet type b & c applications; flex rated to 1 and 10 million cycles
  • TPE jacket is PLTC (power limited tray cable) & CL3 (class three) rated with a temp range of -40°c to +80°c and is Sunlight (UV), Oil and water resistant and is appropriate for industrial or outdoor use
  • Meets Category 5e channel and 802.3 PoE requirements to 328ft (100M)
  • double Shielded (SF/UTP) Foil + Braid design for EMI/RFI protection
  • Nominal cable OD of 0.250"; Nominal conductor/insulation OD of 0.066"; The recommended RJ45 plug for this Profinet cable is TSPFTPFNS or TSPFTPFNS-RA

Application

  • Outdoor or Industrial networks
  • PoE use
  • Harsh Environments such as Oil and Gas
  • Profinet Applications
  • Transportation
Supplier's Site
Shld Ntwrk Cable, Cat5E, 2Pair, 100Ft; Cable Shielding L-Com - 74AH3835 - Newark, An Avnet Company
Chicago, IL, United States
Shld Ntwrk Cable, Cat5E, 2Pair, 100Ft; Cable Shielding L-Com
74AH3835
Shld Ntwrk Cable, Cat5E, 2Pair, 100Ft; Cable Shielding L-Com 74AH3835
SHLD NTWRK CABLE, CAT5E, 2PAIR, 100FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Pairs:2 Pair; Jacket Color:Green RoHS Compliant: Yes

SHLD NTWRK CABLE, CAT5E, 2PAIR, 100FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Pairs:2 Pair; Jacket Color:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number TFDP503-100 74AH3835
Product Name Profinet Category 5e Bulk Cable, SF/UTP Double Shielded, Two-Pair, 22AWG Stranded, Industrial Outdoor PLTC CL3 TPE Jacket, Green, 100ft Shld Ntwrk Cable, Cat5E, 2Pair, 100Ft; Cable Shielding L-Com
Product Category Cable
Cable Jacket FR-TPE
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details