L-com, Inc. Category 5e Bulk Cable, F/UTP Foil Shielded 4-Pair 26AWG Stranded Conductor CMR Rated PVC Black, 100FT TFC2900-100

Description
Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap with a drain wire protects signals from external noise. Stranded conductors are flexible and designed for patch cord usage. The PVC jacket is CMR rated for applications where a stringent UL burn rating is required. Order online today! Features Foil shielded Cat5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations 26AWG stranded conductors for flexibility UL CMR burn rated PVC jacket for safety compliance Nominal cable diameter of 0.222" (5.6mm); Nominal conductor insulation OD of 0.039" (0.99mm) Application LAN Premise wiring Patch Cord Assembly Voice/Video/Data IEE 802.3an
Description
Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap with a drain wire protects signals from external noise. Stranded conductors are flexible and designed for patch cord usage. The PVC jacket is CMR rated for applications where a stringent UL burn rating is required. Order online today! Features Foil shielded Cat5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations 26AWG stranded conductors for flexibility UL CMR burn rated PVC jacket for safety compliance Nominal cable diameter of 0.222" (5.6mm); Nominal conductor insulation OD of 0.039" (0.99mm) Application LAN Premise wiring Patch Cord Assembly Voice/Video/Data IEE 802.3an

Suppliers

Company
Product
Description
Supplier Links
Category 5e Bulk Cable, F/UTP Foil Shielded 4-Pair 26AWG Stranded Conductor CMR Rated PVC Black, 100FT - TFC2900-100 - L-com, Inc.
North Andover, MA, United States
Category 5e Bulk Cable, F/UTP Foil Shielded 4-Pair 26AWG Stranded Conductor CMR Rated PVC Black, 100FT
TFC2900-100
Category 5e Bulk Cable, F/UTP Foil Shielded 4-Pair 26AWG Stranded Conductor CMR Rated PVC Black, 100FT TFC2900-100
Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap with a drain wire protects signals from external noise. Stranded conductors are flexible and designed for patch cord usage. The PVC jacket is CMR rated for applications where a stringent UL burn rating is required. Order online today! Features Foil shielded Cat5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations 26AWG stranded conductors for flexibility UL CMR burn rated PVC jacket for safety compliance Nominal cable diameter of 0.222" (5.6mm); Nominal conductor insulation OD of 0.039" (0.99mm) Application LAN Premise wiring Patch Cord Assembly Voice/Video/Data IEE 802.3an

Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap with a drain wire protects signals from external noise. Stranded conductors are flexible and designed for patch cord usage. The PVC jacket is CMR rated for applications where a stringent UL burn rating is required. Order online today!

Features

  • Foil shielded Cat5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks
  • EIA568 color-coded for compatibility with standard installations
  • 26AWG stranded conductors for flexibility
  • UL CMR burn rated PVC jacket for safety compliance
  • Nominal cable diameter of 0.222" (5.6mm); Nominal conductor insulation OD of 0.039" (0.99mm)

Application

  • LAN
  • Premise wiring
  • Patch Cord Assembly
  • Voice/Video/Data
  • IEE 802.3an
Supplier's Site
C5E F/utp 26Str Pvc Cmr Blk 100Ft L-Com - 23AK8798 - Newark, An Avnet Company
Chicago, IL, United States
C5E F/utp 26Str Pvc Cmr Blk 100Ft L-Com
23AK8798
C5E F/utp 26Str Pvc Cmr Blk 100Ft L-Com 23AK8798
C5E F/UTP 26STR PVC CMR BLK 100FT

C5E F/UTP 26STR PVC CMR BLK 100FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number TFC2900-100 23AK8798
Product Name Category 5e Bulk Cable, F/UTP Foil Shielded 4-Pair 26AWG Stranded Conductor CMR Rated PVC Black, 100FT C5E F/utp 26Str Pvc Cmr Blk 100Ft L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details