L-com, Inc. Coaxial Bulk Cable RG58C/U, 500 foot Spool RG58C-500

Description
This commonly used 50 Ohm cable can be used in applications where cable assemblies must be built in the field. The stranded 20 AWG center conductor results in a cable with good flexibility. Features 50 Ohm data signal transmission Stranded center conductor allows cable to be very flexible Common size cable can be easily terminated Operating temperature of -40 to +80 degree C allows use in a wide range of applications Associated connectors and crimp tools available Application Ethernet Data Premise wiring R&D
Description
This commonly used 50 Ohm cable can be used in applications where cable assemblies must be built in the field. The stranded 20 AWG center conductor results in a cable with good flexibility. Features 50 Ohm data signal transmission Stranded center conductor allows cable to be very flexible Common size cable can be easily terminated Operating temperature of -40 to +80 degree C allows use in a wide range of applications Associated connectors and crimp tools available Application Ethernet Data Premise wiring R&D

Suppliers

Company
Product
Description
Supplier Links
Coaxial Bulk Cable RG58C/U, 500 foot Spool - RG58C-500 - L-com, Inc.
North Andover, MA, United States
Coaxial Bulk Cable RG58C/U, 500 foot Spool
RG58C-500
Coaxial Bulk Cable RG58C/U, 500 foot Spool RG58C-500
This commonly used 50 Ohm cable can be used in applications where cable assemblies must be built in the field. The stranded 20 AWG center conductor results in a cable with good flexibility. Features 50 Ohm data signal transmission Stranded center conductor allows cable to be very flexible Common size cable can be easily terminated Operating temperature of -40 to +80 degree C allows use in a wide range of applications Associated connectors and crimp tools available Application Ethernet Data Premise wiring R&D

This commonly used 50 Ohm cable can be used in applications where cable assemblies must be built in the field. The stranded 20 AWG center conductor results in a cable with good flexibility.

Features

  • 50 Ohm data signal transmission
  • Stranded center conductor allows cable to be very flexible
  • Common size cable can be easily terminated
  • Operating temperature of -40 to +80 degree C allows use in a wide range of applications
  • Associated connectors and crimp tools available

Application

  • Ethernet
  • Data
  • Premise wiring
  • R&D
Supplier's Site
Cbl Coax Rg58C/u Spool 500 L-Com - 67J6792 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Coax Rg58C/u Spool 500 L-Com
67J6792
Cbl Coax Rg58C/u Spool 500 L-Com 67J6792
CBL COAX RG58C/U SPOOL 500

CBL COAX RG58C/U SPOOL 500

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number RG58C-500 67J6792
Product Name Coaxial Bulk Cable RG58C/U, 500 foot Spool Cbl Coax Rg58C/u Spool 500 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

DeviceNet Physical Media - 1485K-P6F5-N5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NTV-K - kTB Solutions
Specs
Application RF
Connector Type 2.92mm
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details