L-com, Inc. Category 5E SF/UTP Hi Flex CMX Rated TPE 26 AWG 4-Pair Stranded Conductor Teal, 1KFT TFDL5088

Description
L-com's TFDL50 line of outdoor/industrial cables are designed for extreme applications where rugged, shielded, high-flex cables are required. They feature oil, chemical and ultra-violet resistant jackets. These jackets are pressure extruded over the cable core, effectively locking the twisted pairs in place. This provides very stable electrical performance, even when the cables are impacted, bent or repeatedly flexed. Additional features include stranded conductors and dynamic operating temperatures up to at least 75°C. These cables have been tested to 10 million flex cycles and the cable will not break down when exposed to oil based lubricants such as those normally found in an industrial automation environment! The cables are also CMX outdoor rated to guarantee excellent performance even outdoors. Order online today! Features Double shielded Category 5e bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Oil Resistant, UV resistant, FR-TPE (Flame Retardant Thermoplastic Elastomer) jacket Dynamic temperature range of -40°C to +75°C and rated for 300V Suitable for use in extreme Hi-flex continuous motion applications requiring 4 pair Cat5e cabling CMX rated jacket suitable for outdoor use Application Outdoor networks Industrial robotic or continuous motion applications Harsh Environments such as Oil and Gas Mil-Tec Transportation
Description
L-com's TFDL50 line of outdoor/industrial cables are designed for extreme applications where rugged, shielded, high-flex cables are required. They feature oil, chemical and ultra-violet resistant jackets. These jackets are pressure extruded over the cable core, effectively locking the twisted pairs in place. This provides very stable electrical performance, even when the cables are impacted, bent or repeatedly flexed. Additional features include stranded conductors and dynamic operating temperatures up to at least 75°C. These cables have been tested to 10 million flex cycles and the cable will not break down when exposed to oil based lubricants such as those normally found in an industrial automation environment! The cables are also CMX outdoor rated to guarantee excellent performance even outdoors. Order online today! Features Double shielded Category 5e bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Oil Resistant, UV resistant, FR-TPE (Flame Retardant Thermoplastic Elastomer) jacket Dynamic temperature range of -40°C to +75°C and rated for 300V Suitable for use in extreme Hi-flex continuous motion applications requiring 4 pair Cat5e cabling CMX rated jacket suitable for outdoor use Application Outdoor networks Industrial robotic or continuous motion applications Harsh Environments such as Oil and Gas Mil-Tec Transportation

Suppliers

Company
Product
Description
Supplier Links
Category 5E SF/UTP Hi Flex CMX Rated TPE 26 AWG 4-Pair Stranded Conductor Teal, 1KFT - TFDL5088 - L-com, Inc.
North Andover, MA, United States
Category 5E SF/UTP Hi Flex CMX Rated TPE 26 AWG 4-Pair Stranded Conductor Teal, 1KFT
TFDL5088
Category 5E SF/UTP Hi Flex CMX Rated TPE 26 AWG 4-Pair Stranded Conductor Teal, 1KFT TFDL5088
L-com's TFDL50 line of outdoor/industrial cables are designed for extreme applications where rugged, shielded, high-flex cables are required. They feature oil, chemical and ultra-violet resistant jackets. These jackets are pressure extruded over the cable core, effectively locking the twisted pairs in place. This provides very stable electrical performance, even when the cables are impacted, bent or repeatedly flexed. Additional features include stranded conductors and dynamic operating temperatures up to at least 75°C. These cables have been tested to 10 million flex cycles and the cable will not break down when exposed to oil based lubricants such as those normally found in an industrial automation environment! The cables are also CMX outdoor rated to guarantee excellent performance even outdoors. Order online today! Features Double shielded Category 5e bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Oil Resistant, UV resistant, FR-TPE (Flame Retardant Thermoplastic Elastomer) jacket Dynamic temperature range of -40°C to +75°C and rated for 300V Suitable for use in extreme Hi-flex continuous motion applications requiring 4 pair Cat5e cabling CMX rated jacket suitable for outdoor use Application Outdoor networks Industrial robotic or continuous motion applications Harsh Environments such as Oil and Gas Mil-Tec Transportation

L-com's TFDL50 line of outdoor/industrial cables are designed for extreme applications where rugged, shielded, high-flex cables are required. They feature oil, chemical and ultra-violet resistant jackets. These jackets are pressure extruded over the cable core, effectively locking the twisted pairs in place. This provides very stable electrical performance, even when the cables are impacted, bent or repeatedly flexed. Additional features include stranded conductors and dynamic operating temperatures up to at least 75°C. These cables have been tested to 10 million flex cycles and the cable will not break down when exposed to oil based lubricants such as those normally found in an industrial automation environment! The cables are also CMX outdoor rated to guarantee excellent performance even outdoors. Order online today!

Features

  • Double shielded Category 5e bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks
  • Oil Resistant, UV resistant, FR-TPE (Flame Retardant Thermoplastic Elastomer) jacket
  • Dynamic temperature range of -40°C to +75°C and rated for 300V
  • Suitable for use in extreme Hi-flex continuous motion applications requiring 4 pair Cat5e cabling
  • CMX rated jacket suitable for outdoor use

Application

  • Outdoor networks
  • Industrial robotic or continuous motion applications
  • Harsh Environments such as Oil and Gas
  • Mil-Tec
  • Transportation
Supplier's Site
C5E Sftp 4Pr/26 Str Tpe Tel 1K L-Com - 38AJ5468 - Newark, An Avnet Company
Chicago, IL, United States
C5E Sftp 4Pr/26 Str Tpe Tel 1K L-Com
38AJ5468
C5E Sftp 4Pr/26 Str Tpe Tel 1K L-Com 38AJ5468
C5E SFTP 4PR/26 STR TPE TEL 1K

C5E SFTP 4PR/26 STR TPE TEL 1K

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TFDL5088 38AJ5468
Product Name Category 5E SF/UTP Hi Flex CMX Rated TPE 26 AWG 4-Pair Stranded Conductor Teal, 1KFT C5E Sftp 4Pr/26 Str Tpe Tel 1K L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data