L-com, Inc. Category 5e Bulk Cable, S/UTP Braid Shielded 4-Pair 26AWG Stranded Conductor Hi-Flex Industrial Halogen Free Polyurethane PUR Teal, 250FT TFCHF2004-250

Description
Designed for environments where ordinary cables fail, this exclusive ultra flexible Category 5E shielded bulk cable from L-com is built to take a beating. With a Halogen-Free PUR jacket, this Hi-Flex cable will not breakdown when exposed to oil based lubricants making it ideal for robotic control systems on the factory floor. With a braided shield, EMI/RFI interference is minimized. Get the cable that is designed for your tough factory environment; install the L-com Hi-Flex shielded cable today. Features Braid Shielded Cat5e bulk cable to minimize EMI/RFI interference Min Bend: Continuous Flex = 15x Cable OD; Stationary: 8x Cable OD Zero Halogen, Oil Resistant, Industrial PUR Jacket EIA/TIA 568, TSB-36, ISO/IEC 11801 Nominal cable diameter of 0.248" (6.3mm); Nominal conductor insulation OD of 0.039" (0.99mm) Application Industrial Ethernet Factory automation Manufacturing Harsh environment networking
Description
Designed for environments where ordinary cables fail, this exclusive ultra flexible Category 5E shielded bulk cable from L-com is built to take a beating. With a Halogen-Free PUR jacket, this Hi-Flex cable will not breakdown when exposed to oil based lubricants making it ideal for robotic control systems on the factory floor. With a braided shield, EMI/RFI interference is minimized. Get the cable that is designed for your tough factory environment; install the L-com Hi-Flex shielded cable today. Features Braid Shielded Cat5e bulk cable to minimize EMI/RFI interference Min Bend: Continuous Flex = 15x Cable OD; Stationary: 8x Cable OD Zero Halogen, Oil Resistant, Industrial PUR Jacket EIA/TIA 568, TSB-36, ISO/IEC 11801 Nominal cable diameter of 0.248" (6.3mm); Nominal conductor insulation OD of 0.039" (0.99mm) Application Industrial Ethernet Factory automation Manufacturing Harsh environment networking

Suppliers

Company
Product
Description
Supplier Links
Category 5e Bulk Cable, S/UTP Braid Shielded 4-Pair 26AWG Stranded Conductor Hi-Flex Industrial Halogen Free Polyurethane PUR Teal, 250FT - TFCHF2004-250 - L-com, Inc.
North Andover, MA, United States
Category 5e Bulk Cable, S/UTP Braid Shielded 4-Pair 26AWG Stranded Conductor Hi-Flex Industrial Halogen Free Polyurethane PUR Teal, 250FT
TFCHF2004-250
Category 5e Bulk Cable, S/UTP Braid Shielded 4-Pair 26AWG Stranded Conductor Hi-Flex Industrial Halogen Free Polyurethane PUR Teal, 250FT TFCHF2004-250
Designed for environments where ordinary cables fail, this exclusive ultra flexible Category 5E shielded bulk cable from L-com is built to take a beating. With a Halogen-Free PUR jacket, this Hi-Flex cable will not breakdown when exposed to oil based lubricants making it ideal for robotic control systems on the factory floor. With a braided shield, EMI/RFI interference is minimized. Get the cable that is designed for your tough factory environment; install the L-com Hi-Flex shielded cable today. Features Braid Shielded Cat5e bulk cable to minimize EMI/RFI interference Min Bend: Continuous Flex = 15x Cable OD; Stationary: 8x Cable OD Zero Halogen, Oil Resistant, Industrial PUR Jacket EIA/TIA 568, TSB-36, ISO/IEC 11801 Nominal cable diameter of 0.248" (6.3mm); Nominal conductor insulation OD of 0.039" (0.99mm) Application Industrial Ethernet Factory automation Manufacturing Harsh environment networking

Designed for environments where ordinary cables fail, this exclusive ultra flexible Category 5E shielded bulk cable from L-com is built to take a beating. With a Halogen-Free PUR jacket, this Hi-Flex cable will not breakdown when exposed to oil based lubricants making it ideal for robotic control systems on the factory floor. With a braided shield, EMI/RFI interference is minimized. Get the cable that is designed for your tough factory environment; install the L-com Hi-Flex shielded cable today.

Features

  • Braid Shielded Cat5e bulk cable to minimize EMI/RFI interference
  • Min Bend: Continuous Flex = 15x Cable OD; Stationary: 8x Cable OD
  • Zero Halogen, Oil Resistant, Industrial PUR Jacket
  • EIA/TIA 568, TSB-36, ISO/IEC 11801
  • Nominal cable diameter of 0.248" (6.3mm); Nominal conductor insulation OD of 0.039" (0.99mm)

Application

  • Industrial Ethernet
  • Factory automation
  • Manufacturing
  • Harsh environment networking
Supplier's Site
C5E S/utp 26Str Hf Teal Zhpur Ind 250Ft L-Com - 23AK8784 - Newark, An Avnet Company
Chicago, IL, United States
C5E S/utp 26Str Hf Teal Zhpur Ind 250Ft L-Com
23AK8784
C5E S/utp 26Str Hf Teal Zhpur Ind 250Ft L-Com 23AK8784
C5E S/UTP 26STR HF TEAL ZHPUR IND 250FT

C5E S/UTP 26STR HF TEAL ZHPUR IND 250FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number TFCHF2004-250 23AK8784
Product Name Category 5e Bulk Cable, S/UTP Braid Shielded 4-Pair 26AWG Stranded Conductor Hi-Flex Industrial Halogen Free Polyurethane PUR Teal, 250FT C5E S/utp 26Str Hf Teal Zhpur Ind 250Ft L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details