L-com, Inc. Bulk S-Video Cable, 500.0 ft Spool R1088-500

Description
Premium SVHS (S-Video) cable utilizes two 75 Ohm coaxial lines in a compact round PVC Jacket. Ultra flexible for pulling in ceilings or in walls. Individual cables are color coded yellow and black to assure proper termination. Offered in a 500 ft roll. Features Dual 75 Ohm coaxial cable for transmission of SVHS video signal Color coded coaxial lines to assure proper termination Dual 75 Ohm coaxial cables for distortion free S-Video signal Flexible and compact design for ease of installation Associated Mini DIN 4 connectors available Application Video installation SVHS S-video 75 Ohm video
Description
Premium SVHS (S-Video) cable utilizes two 75 Ohm coaxial lines in a compact round PVC Jacket. Ultra flexible for pulling in ceilings or in walls. Individual cables are color coded yellow and black to assure proper termination. Offered in a 500 ft roll. Features Dual 75 Ohm coaxial cable for transmission of SVHS video signal Color coded coaxial lines to assure proper termination Dual 75 Ohm coaxial cables for distortion free S-Video signal Flexible and compact design for ease of installation Associated Mini DIN 4 connectors available Application Video installation SVHS S-video 75 Ohm video

Suppliers

Company
Product
Description
Supplier Links
Bulk S-Video Cable, 500.0 ft Spool - R1088-500 - L-com, Inc.
North Andover, MA, United States
Bulk S-Video Cable, 500.0 ft Spool
R1088-500
Bulk S-Video Cable, 500.0 ft Spool R1088-500
Premium SVHS (S-Video) cable utilizes two 75 Ohm coaxial lines in a compact round PVC Jacket. Ultra flexible for pulling in ceilings or in walls. Individual cables are color coded yellow and black to assure proper termination. Offered in a 500 ft roll. Features Dual 75 Ohm coaxial cable for transmission of SVHS video signal Color coded coaxial lines to assure proper termination Dual 75 Ohm coaxial cables for distortion free S-Video signal Flexible and compact design for ease of installation Associated Mini DIN 4 connectors available Application Video installation SVHS S-video 75 Ohm video

Premium SVHS (S-Video) cable utilizes two 75 Ohm coaxial lines in a compact round PVC Jacket. Ultra flexible for pulling in ceilings or in walls. Individual cables are color coded yellow and black to assure proper termination. Offered in a 500 ft roll.

Features

  • Dual 75 Ohm coaxial cable for transmission of SVHS video signal
  • Color coded coaxial lines to assure proper termination
  • Dual 75 Ohm coaxial cables for distortion free S-Video signal
  • Flexible and compact design for ease of installation
  • Associated Mini DIN 4 connectors available

Application

  • Video installation
  • SVHS
  • S-video
  • 75 Ohm video
Supplier's Site
Cbl Bulk Dual Svhs 500 L-Com - 90M1019 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Bulk Dual Svhs 500 L-Com
90M1019
Cbl Bulk Dual Svhs 500 L-Com 90M1019
CBL BULK DUAL SVHS 500

CBL BULK DUAL SVHS 500

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number R1088-500 90M1019
Product Name Bulk S-Video Cable, 500.0 ft Spool Cbl Bulk Dual Svhs 500 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data