L-com, Inc. Category 6a Bulk Cable, SF/UTP Double Shielded 4-Pair 26AWG Stranded Conductor Industrial Outdoor Hi-Flex CMX Rated FR-TPE Teal, 500Ft TFDL5026-500

Description
L-com's TFDL50 line of outdoor/industrial cables are designed for extreme applications where rugged, shielded, high-flex cables are required. They feature oil, chemical and ultra-violet resistant jackets. These FR-TPE (flame retardant thermoplastic elastomer) jackets are pressure extruded over the cable core, effectively locking the twisted pairs in place. This provides very stable electrical performance, even when the cables are impacted, bent or repeatedly flexed. Additional features include stranded conductors and dynamic operating temperatures up to at least 75°C. These cables have been tested to 10 million flex cycles and the cable will not break down when exposed to oil based lubricants such as those normally found in an industrial automation environment! The cables are also CMX outdoor rated to guarantee excellent performance even outdoors. Available in 1,000, 500 or 100ft increments, order online today!
Description
L-com's TFDL50 line of outdoor/industrial cables are designed for extreme applications where rugged, shielded, high-flex cables are required. They feature oil, chemical and ultra-violet resistant jackets. These FR-TPE (flame retardant thermoplastic elastomer) jackets are pressure extruded over the cable core, effectively locking the twisted pairs in place. This provides very stable electrical performance, even when the cables are impacted, bent or repeatedly flexed. Additional features include stranded conductors and dynamic operating temperatures up to at least 75°C. These cables have been tested to 10 million flex cycles and the cable will not break down when exposed to oil based lubricants such as those normally found in an industrial automation environment! The cables are also CMX outdoor rated to guarantee excellent performance even outdoors. Available in 1,000, 500 or 100ft increments, order online today!

Suppliers

Company
Product
Description
Supplier Links
Category 6a Bulk Cable, SF/UTP Double Shielded 4-Pair 26AWG Stranded Conductor Industrial Outdoor Hi-Flex CMX Rated FR-TPE Teal, 500Ft - TFDL5026-500 - L-com, Inc.
North Andover, MA, United States
Category 6a Bulk Cable, SF/UTP Double Shielded 4-Pair 26AWG Stranded Conductor Industrial Outdoor Hi-Flex CMX Rated FR-TPE Teal, 500Ft
TFDL5026-500
Category 6a Bulk Cable, SF/UTP Double Shielded 4-Pair 26AWG Stranded Conductor Industrial Outdoor Hi-Flex CMX Rated FR-TPE Teal, 500Ft TFDL5026-500
L-com's TFDL50 line of outdoor/industrial cables are designed for extreme applications where rugged, shielded, high-flex cables are required. They feature oil, chemical and ultra-violet resistant jackets. These FR-TPE (flame retardant thermoplastic elastomer) jackets are pressure extruded over the cable core, effectively locking the twisted pairs in place. This provides very stable electrical performance, even when the cables are impacted, bent or repeatedly flexed. Additional features include stranded conductors and dynamic operating temperatures up to at least 75°C. These cables have been tested to 10 million flex cycles and the cable will not break down when exposed to oil based lubricants such as those normally found in an industrial automation environment! The cables are also CMX outdoor rated to guarantee excellent performance even outdoors. Available in 1,000, 500 or 100ft increments, order online today!

L-com's TFDL50 line of outdoor/industrial cables are designed for extreme applications where rugged, shielded, high-flex cables are required. They feature oil, chemical and ultra-violet resistant jackets. These FR-TPE (flame retardant thermoplastic elastomer) jackets are pressure extruded over the cable core, effectively locking the twisted pairs in place. This provides very stable electrical performance, even when the cables are impacted, bent or repeatedly flexed. Additional features include stranded conductors and dynamic operating temperatures up to at least 75°C. These cables have been tested to 10 million flex cycles and the cable will not break down when exposed to oil based lubricants such as those normally found in an industrial automation environment! The cables are also CMX outdoor rated to guarantee excellent performance even outdoors. Available in 1,000, 500 or 100ft increments, order online today!

Supplier's Site
C6A Sf/utp 26Str Hf Tpe Ind Od Cmx Teal 500Ft L-Com - 23AK8820 - Newark, An Avnet Company
Chicago, IL, United States
C6A Sf/utp 26Str Hf Tpe Ind Od Cmx Teal 500Ft L-Com
23AK8820
C6A Sf/utp 26Str Hf Tpe Ind Od Cmx Teal 500Ft L-Com 23AK8820
C6A SF/UTP 26STR HF TPE IND OD CMX TEAL 500FT

C6A SF/UTP 26STR HF TPE IND OD CMX TEAL 500FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number TFDL5026-500 23AK8820
Product Name Category 6a Bulk Cable, SF/UTP Double Shielded 4-Pair 26AWG Stranded Conductor Industrial Outdoor Hi-Flex CMX Rated FR-TPE Teal, 500Ft C6A Sf/utp 26Str Hf Tpe Ind Od Cmx Teal 500Ft L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data