L-com, Inc. Coaxial Bulk Cable RG59B/U, 500 foot Spool RG59B-500

Description
This commonly used 75 Ohm cable can be used in applications where cable assemblies must be built in the field. The solid 22 AWG center conductor results in a cable with low attenuation properties. Features 75 Ohm video signal transmission 22 AWG solid center conductor produces low insertion loss Common size cable can be easily terminated Operating temperature of -40 to +80 degree C allows use in a wide range of applications Available in 100, 500 and 1000 ft reels Application Video transmission 75 Ohm applications CCTV
Description
This commonly used 75 Ohm cable can be used in applications where cable assemblies must be built in the field. The solid 22 AWG center conductor results in a cable with low attenuation properties. Features 75 Ohm video signal transmission 22 AWG solid center conductor produces low insertion loss Common size cable can be easily terminated Operating temperature of -40 to +80 degree C allows use in a wide range of applications Available in 100, 500 and 1000 ft reels Application Video transmission 75 Ohm applications CCTV

Suppliers

Company
Product
Description
Supplier Links
Coaxial Bulk Cable RG59B/U, 500 foot Spool - RG59B-500 - L-com, Inc.
North Andover, MA, United States
Coaxial Bulk Cable RG59B/U, 500 foot Spool
RG59B-500
Coaxial Bulk Cable RG59B/U, 500 foot Spool RG59B-500
This commonly used 75 Ohm cable can be used in applications where cable assemblies must be built in the field. The solid 22 AWG center conductor results in a cable with low attenuation properties. Features 75 Ohm video signal transmission 22 AWG solid center conductor produces low insertion loss Common size cable can be easily terminated Operating temperature of -40 to +80 degree C allows use in a wide range of applications Available in 100, 500 and 1000 ft reels Application Video transmission 75 Ohm applications CCTV

This commonly used 75 Ohm cable can be used in applications where cable assemblies must be built in the field. The solid 22 AWG center conductor results in a cable with low attenuation properties.

Features

  • 75 Ohm video signal transmission
  • 22 AWG solid center conductor produces low insertion loss
  • Common size cable can be easily terminated
  • Operating temperature of -40 to +80 degree C allows use in a wide range of applications
  • Available in 100, 500 and 1000 ft reels

Application

  • Video transmission
  • 75 Ohm applications
  • CCTV
Supplier's Site
Cbl Coax Rg59B/u Spool 500 L-Com - 52T1971 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Coax Rg59B/u Spool 500 L-Com
52T1971
Cbl Coax Rg59B/u Spool 500 L-Com 52T1971
CBL COAX RG59B/U SPOOL 500

CBL COAX RG59B/U SPOOL 500

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number RG59B-500 52T1971
Product Name Coaxial Bulk Cable RG59B/U, 500 foot Spool Cbl Coax Rg59B/u Spool 500 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Stacking Double Banana Plug Test Cable RG174/U to XM Micro-Hooks - 4050XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details