L-com, Inc. Category 5e Bulk Ethernet Cable, 4-Pair 22AWG Stranded 600V PoE, UTP Outdoor Industrial High Flex PLTC-CM-CMX TPE Jacket, Black, 500 ft TD24C5E-BLK-500F

Description
In stock and ready to ship same day, L-com's Category 5e TD24C5E-BLK line of outdoor, industrial bulk Ethernet cable is designed for extreme applications where rugged, high-flex cables are required. This made in the USA family of cables features oil, chemical, moisture, weld spatter and ultra-violet (UV) resistant TPE jackets. With economical 4-pair, UTP construction and special 22AWG stranded conductors, TD24C5E cables are well suited for PoE applications and are Category 5e channel and PoE 802.3 rated for up to 328 feet (100 meters). TD24C5E-BLK-500F has been tested to 1 and 10 million flex cycles at the 10 and 20 times the cable OD and will not break down when exposed to oil based lubricants such as those normally found in an industrial automation environment. The cable is also UL AWM 2463, CM and CMX rated so you don't need to choose between having a verified burn rating and rugged performance. With a 600 volt voltage rating and PLTC (power limited tray cable) approval, this family of Ethernet bulk can be used in tray spaces and alongside other types of cables that typical Ethernet cannot. TD24C5E-BLK-500F is a 500 foot increment of unterminated bulk cable and the jacket color is black. It is fit to be terminated with large OD RJ45, field termination and M12 connectors. TD24C5E-BLK style cables are an excellent fit for outdoor networks, industrial and factory settings, high flex and continuous motion use including robotics, transportation, mass transit, Mil-Tec, alarm systems and harsh environments like oil and gas. Contact the technical experts at L-com with your application needs and make your purchase online today. Features USA made bulk Cat5e Ethernet cable with specialty 22AWG stranded conductors suitable for high flex, industrial, outdoor and PoE applications; 500ft length 4 pair UTP construction with Category 5e Ethernet channel and PoE 802.3 compliancy up to 328F (100m) Outdoor, Industrial and High Flex TPE jacket is resistant to oils, chemicals, weld spatter, moisture, UV (sun light) and is flex rated to 1 and 10 million flex cycles at 10 and 20x the outer diameter of the cable Cable maintains PLTC (power limited tray cable) approval plus UL AWM 2463, CM and CMX ratings Overall cable OD: 0.29"; overall conductor OD: 0.049"; overall temp range: -40° to +75°C; overall voltage rating: 600V Application Outdoor or Industrial networks PoE use Harsh Environments such as Oil and Gas High Flex and Continuous motion including Robotics Transportation
Description
In stock and ready to ship same day, L-com's Category 5e TD24C5E-BLK line of outdoor, industrial bulk Ethernet cable is designed for extreme applications where rugged, high-flex cables are required. This made in the USA family of cables features oil, chemical, moisture, weld spatter and ultra-violet (UV) resistant TPE jackets. With economical 4-pair, UTP construction and special 22AWG stranded conductors, TD24C5E cables are well suited for PoE applications and are Category 5e channel and PoE 802.3 rated for up to 328 feet (100 meters). TD24C5E-BLK-500F has been tested to 1 and 10 million flex cycles at the 10 and 20 times the cable OD and will not break down when exposed to oil based lubricants such as those normally found in an industrial automation environment. The cable is also UL AWM 2463, CM and CMX rated so you don't need to choose between having a verified burn rating and rugged performance. With a 600 volt voltage rating and PLTC (power limited tray cable) approval, this family of Ethernet bulk can be used in tray spaces and alongside other types of cables that typical Ethernet cannot. TD24C5E-BLK-500F is a 500 foot increment of unterminated bulk cable and the jacket color is black. It is fit to be terminated with large OD RJ45, field termination and M12 connectors. TD24C5E-BLK style cables are an excellent fit for outdoor networks, industrial and factory settings, high flex and continuous motion use including robotics, transportation, mass transit, Mil-Tec, alarm systems and harsh environments like oil and gas. Contact the technical experts at L-com with your application needs and make your purchase online today. Features USA made bulk Cat5e Ethernet cable with specialty 22AWG stranded conductors suitable for high flex, industrial, outdoor and PoE applications; 500ft length 4 pair UTP construction with Category 5e Ethernet channel and PoE 802.3 compliancy up to 328F (100m) Outdoor, Industrial and High Flex TPE jacket is resistant to oils, chemicals, weld spatter, moisture, UV (sun light) and is flex rated to 1 and 10 million flex cycles at 10 and 20x the outer diameter of the cable Cable maintains PLTC (power limited tray cable) approval plus UL AWM 2463, CM and CMX ratings Overall cable OD: 0.29"; overall conductor OD: 0.049"; overall temp range: -40° to +75°C; overall voltage rating: 600V Application Outdoor or Industrial networks PoE use Harsh Environments such as Oil and Gas High Flex and Continuous motion including Robotics Transportation

Suppliers

Company
Product
Description
Supplier Links
Category 5e Bulk Ethernet Cable, 4-Pair 22AWG Stranded 600V PoE, UTP Outdoor Industrial High Flex PLTC-CM-CMX TPE Jacket, Black, 500 ft - TD24C5E-BLK-500F - L-com, Inc.
North Andover, MA, United States
Category 5e Bulk Ethernet Cable, 4-Pair 22AWG Stranded 600V PoE, UTP Outdoor Industrial High Flex PLTC-CM-CMX TPE Jacket, Black, 500 ft
TD24C5E-BLK-500F
Category 5e Bulk Ethernet Cable, 4-Pair 22AWG Stranded 600V PoE, UTP Outdoor Industrial High Flex PLTC-CM-CMX TPE Jacket, Black, 500 ft TD24C5E-BLK-500F
In stock and ready to ship same day, L-com's Category 5e TD24C5E-BLK line of outdoor, industrial bulk Ethernet cable is designed for extreme applications where rugged, high-flex cables are required. This made in the USA family of cables features oil, chemical, moisture, weld spatter and ultra-violet (UV) resistant TPE jackets. With economical 4-pair, UTP construction and special 22AWG stranded conductors, TD24C5E cables are well suited for PoE applications and are Category 5e channel and PoE 802.3 rated for up to 328 feet (100 meters). TD24C5E-BLK-500F has been tested to 1 and 10 million flex cycles at the 10 and 20 times the cable OD and will not break down when exposed to oil based lubricants such as those normally found in an industrial automation environment. The cable is also UL AWM 2463, CM and CMX rated so you don't need to choose between having a verified burn rating and rugged performance. With a 600 volt voltage rating and PLTC (power limited tray cable) approval, this family of Ethernet bulk can be used in tray spaces and alongside other types of cables that typical Ethernet cannot. TD24C5E-BLK-500F is a 500 foot increment of unterminated bulk cable and the jacket color is black. It is fit to be terminated with large OD RJ45, field termination and M12 connectors. TD24C5E-BLK style cables are an excellent fit for outdoor networks, industrial and factory settings, high flex and continuous motion use including robotics, transportation, mass transit, Mil-Tec, alarm systems and harsh environments like oil and gas. Contact the technical experts at L-com with your application needs and make your purchase online today. Features USA made bulk Cat5e Ethernet cable with specialty 22AWG stranded conductors suitable for high flex, industrial, outdoor and PoE applications; 500ft length 4 pair UTP construction with Category 5e Ethernet channel and PoE 802.3 compliancy up to 328F (100m) Outdoor, Industrial and High Flex TPE jacket is resistant to oils, chemicals, weld spatter, moisture, UV (sun light) and is flex rated to 1 and 10 million flex cycles at 10 and 20x the outer diameter of the cable Cable maintains PLTC (power limited tray cable) approval plus UL AWM 2463, CM and CMX ratings Overall cable OD: 0.29"; overall conductor OD: 0.049"; overall temp range: -40° to +75°C; overall voltage rating: 600V Application Outdoor or Industrial networks PoE use Harsh Environments such as Oil and Gas High Flex and Continuous motion including Robotics Transportation

In stock and ready to ship same day, L-com's Category 5e TD24C5E-BLK line of outdoor, industrial bulk Ethernet cable is designed for extreme applications where rugged, high-flex cables are required. This made in the USA family of cables features oil, chemical, moisture, weld spatter and ultra-violet (UV) resistant TPE jackets. With economical 4-pair, UTP construction and special 22AWG stranded conductors, TD24C5E cables are well suited for PoE applications and are Category 5e channel and PoE 802.3 rated for up to 328 feet (100 meters). TD24C5E-BLK-500F has been tested to 1 and 10 million flex cycles at the 10 and 20 times the cable OD and will not break down when exposed to oil based lubricants such as those normally found in an industrial automation environment. The cable is also UL AWM 2463, CM and CMX rated so you don't need to choose between having a verified burn rating and rugged performance. With a 600 volt voltage rating and PLTC (power limited tray cable) approval, this family of Ethernet bulk can be used in tray spaces and alongside other types of cables that typical Ethernet cannot. TD24C5E-BLK-500F is a 500 foot increment of unterminated bulk cable and the jacket color is black. It is fit to be terminated with large OD RJ45, field termination and M12 connectors. TD24C5E-BLK style cables are an excellent fit for outdoor networks, industrial and factory settings, high flex and continuous motion use including robotics, transportation, mass transit, Mil-Tec, alarm systems and harsh environments like oil and gas. Contact the technical experts at L-com with your application needs and make your purchase online today.

Features

  • USA made bulk Cat5e Ethernet cable with specialty 22AWG stranded conductors suitable for high flex, industrial, outdoor and PoE applications; 500ft length
  • 4 pair UTP construction with Category 5e Ethernet channel and PoE 802.3 compliancy up to 328F (100m)
  • Outdoor, Industrial and High Flex TPE jacket is resistant to oils, chemicals, weld spatter, moisture, UV (sun light) and is flex rated to 1 and 10 million flex cycles at 10 and 20x the outer diameter of the cable
  • Cable maintains PLTC (power limited tray cable) approval plus UL AWM 2463, CM and CMX ratings
  • Overall cable OD: 0.29"; overall conductor OD: 0.049"; overall temp range: -40° to +75°C; overall voltage rating: 600V

Application

  • Outdoor or Industrial networks
  • PoE use
  • Harsh Environments such as Oil and Gas
  • High Flex and Continuous motion including Robotics
  • Transportation
Supplier's Site
Bulk C5E 4P Utp Poe 22Str Pltc-Cm Tpe Blk 500F Rohs Compliant L-Com - 23AK8778 - Newark, An Avnet Company
Chicago, IL, United States
Bulk C5E 4P Utp Poe 22Str Pltc-Cm Tpe Blk 500F Rohs Compliant L-Com
23AK8778
Bulk C5E 4P Utp Poe 22Str Pltc-Cm Tpe Blk 500F Rohs Compliant L-Com 23AK8778
BULK C5E 4P UTP POE 22STR PLTC-CM TPE BLK 500F ROHS COMPLIANT: YES

BULK C5E 4P UTP POE 22STR PLTC-CM TPE BLK 500F ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Ethernet Cables Cable Assemblies
Product Number TD24C5E-BLK-500F 23AK8778
Product Name Category 5e Bulk Ethernet Cable, 4-Pair 22AWG Stranded 600V PoE, UTP Outdoor Industrial High Flex PLTC-CM-CMX TPE Jacket, Black, 500 ft Bulk C5E 4P Utp Poe 22Str Pltc-Cm Tpe Blk 500F Rohs Compliant L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-0,3M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 0.9843 ft (3 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Twisted Pair Cable - 015967-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SP-24292-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Connecting cable - NEBU-M8G3-E-3.5-M8G3 - Festo Corporation
Specs
Cable Length 11.48 ft (35 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications EN 61076-2-104 Wire colors and connection numbers as per EN 60947-5-2
View Details