L-com, Inc. Category 5E UTP 24 AWG 4-Pair Stranded Conductor Blue, 1KFT TC2599

Description
Maximize performance in your next cabling project with L-com's Category 5E twisted pair cabling. This PVC-jacketed cable is EIA568 color-coded for compatibility with standard installations. Category 5E cabling is perfect for high-speed Ethernet data applications. Stranded conductors are flexible and designed for patch cord usage. Order online today! Features Category 5E Rated 24-AWG Stranded Conductor Bulk Cable with a PVC Jacket Stranded conductors are flexible and designed for patch cord usage EIA568 color-coded for compatibility with standard installations 2, 4 or 25-pair options available for multiple different installation applications Same day shipping on most items; Order online today! Application Telecommunications LAN Ethernet Voice/Data Patch cord
Description
Maximize performance in your next cabling project with L-com's Category 5E twisted pair cabling. This PVC-jacketed cable is EIA568 color-coded for compatibility with standard installations. Category 5E cabling is perfect for high-speed Ethernet data applications. Stranded conductors are flexible and designed for patch cord usage. Order online today! Features Category 5E Rated 24-AWG Stranded Conductor Bulk Cable with a PVC Jacket Stranded conductors are flexible and designed for patch cord usage EIA568 color-coded for compatibility with standard installations 2, 4 or 25-pair options available for multiple different installation applications Same day shipping on most items; Order online today! Application Telecommunications LAN Ethernet Voice/Data Patch cord

Suppliers

Company
Product
Description
Supplier Links
Category 5E UTP 24 AWG 4-Pair Stranded Conductor Blue, 1KFT - TC2599 - L-com, Inc.
North Andover, MA, United States
Category 5E UTP 24 AWG 4-Pair Stranded Conductor Blue, 1KFT
TC2599
Category 5E UTP 24 AWG 4-Pair Stranded Conductor Blue, 1KFT TC2599
Maximize performance in your next cabling project with L-com's Category 5E twisted pair cabling. This PVC-jacketed cable is EIA568 color-coded for compatibility with standard installations. Category 5E cabling is perfect for high-speed Ethernet data applications. Stranded conductors are flexible and designed for patch cord usage. Order online today! Features Category 5E Rated 24-AWG Stranded Conductor Bulk Cable with a PVC Jacket Stranded conductors are flexible and designed for patch cord usage EIA568 color-coded for compatibility with standard installations 2, 4 or 25-pair options available for multiple different installation applications Same day shipping on most items; Order online today! Application Telecommunications LAN Ethernet Voice/Data Patch cord

Maximize performance in your next cabling project with L-com's Category 5E twisted pair cabling. This PVC-jacketed cable is EIA568 color-coded for compatibility with standard installations. Category 5E cabling is perfect for high-speed Ethernet data applications. Stranded conductors are flexible and designed for patch cord usage. Order online today!

Features

  • Category 5E Rated 24-AWG Stranded Conductor Bulk Cable with a PVC Jacket
  • Stranded conductors are flexible and designed for patch cord usage
  • EIA568 color-coded for compatibility with standard installations
  • 2, 4 or 25-pair options available for multiple different installation applications
  • Same day shipping on most items; Order online today!

Application

  • Telecommunications
  • LAN
  • Ethernet
  • Voice/Data
  • Patch cord
Supplier's Site
Cable, Coax, 24Awg, 304.8M, Blue; Coaxial Cable Type L-Com - 90M1400 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coax, 24Awg, 304.8M, Blue; Coaxial Cable Type L-Com
90M1400
Cable, Coax, 24Awg, 304.8M, Blue; Coaxial Cable Type L-Com 90M1400
CABLE, COAX, 24AWG, 304.8M, BLUE; Coaxial Cable Type:-; Wire Gauge:24AWG; Conductor Area CSA:-; Impedance:100ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Blue; Jacket Material:PVC; External Diameter:-RoHS Compliant: Yes

CABLE, COAX, 24AWG, 304.8M, BLUE; Coaxial Cable Type:-; Wire Gauge:24AWG; Conductor Area CSA:-; Impedance:100ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Blue; Jacket Material:PVC; External Diameter:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number TC2599 90M1400
Product Name Category 5E UTP 24 AWG 4-Pair Stranded Conductor Blue, 1KFT Cable, Coax, 24Awg, 304.8M, Blue; Coaxial Cable Type L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 2024862 - RS Components, Ltd.
Specs
Cable Length 82.02 ft (250 dm)
Standards / Certifications RoHS
Rated Temperature -15 C (5 F)
View Details