L-com, Inc. Cat5e, CMX Rated Hi-Flex FR-TPE Jacket, Double Shielded, 2 Pr. Str. 24 AWG, 1,000ft, Teal TFDL5025

Description
L-com's TFDL50 line of outdoor/industrial cables are designed for extreme applications where rugged, shielded, high-flex cables are required. They feature oil, chemical and ultra-violet resistant jackets. These jackets are pressure extruded over the cable core, effectively locking the twisted pairs in place. This provides very stable electrical performance, even when the cables are impacted, bent or repeatedly flexed. Additional features include stranded conductors and dynamic operating temperatures up to at least 75°C. These cables have been tested to 10 million flex cycles and the cable will not break down when exposed to oil based lubricants such as those normally found in an industrial automation environment! The cables are also CMX outdoor rated to guarantee excellent performance even outdoors. Order online today! Features Double shielded Category 5e bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Oil Resistant, UV resistant, and weld spatter resistant FR-TPE (Flame Retardant Thermoplastic Elastomer) jacket Dynamic temperature range of -40°C to +80°C and rated for 600V Nominal cable OD of 0.265"; Nominal conductor/insulation OD of 0.047" Recommended RJ45 plug: TSP8048C5S Application Outdoor networks Industrial robotic or continuous motion applications Harsh Environments such as Oil and Gas Mil-Tec Transportation
Description
L-com's TFDL50 line of outdoor/industrial cables are designed for extreme applications where rugged, shielded, high-flex cables are required. They feature oil, chemical and ultra-violet resistant jackets. These jackets are pressure extruded over the cable core, effectively locking the twisted pairs in place. This provides very stable electrical performance, even when the cables are impacted, bent or repeatedly flexed. Additional features include stranded conductors and dynamic operating temperatures up to at least 75°C. These cables have been tested to 10 million flex cycles and the cable will not break down when exposed to oil based lubricants such as those normally found in an industrial automation environment! The cables are also CMX outdoor rated to guarantee excellent performance even outdoors. Order online today! Features Double shielded Category 5e bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Oil Resistant, UV resistant, and weld spatter resistant FR-TPE (Flame Retardant Thermoplastic Elastomer) jacket Dynamic temperature range of -40°C to +80°C and rated for 600V Nominal cable OD of 0.265"; Nominal conductor/insulation OD of 0.047" Recommended RJ45 plug: TSP8048C5S Application Outdoor networks Industrial robotic or continuous motion applications Harsh Environments such as Oil and Gas Mil-Tec Transportation

Suppliers

Company
Product
Description
Supplier Links
Cat5e, CMX Rated Hi-Flex FR-TPE Jacket, Double Shielded, 2 Pr. Str. 24 AWG, 1,000ft, Teal - TFDL5025 - L-com, Inc.
North Andover, MA, United States
Cat5e, CMX Rated Hi-Flex FR-TPE Jacket, Double Shielded, 2 Pr. Str. 24 AWG, 1,000ft, Teal
TFDL5025
Cat5e, CMX Rated Hi-Flex FR-TPE Jacket, Double Shielded, 2 Pr. Str. 24 AWG, 1,000ft, Teal TFDL5025
L-com's TFDL50 line of outdoor/industrial cables are designed for extreme applications where rugged, shielded, high-flex cables are required. They feature oil, chemical and ultra-violet resistant jackets. These jackets are pressure extruded over the cable core, effectively locking the twisted pairs in place. This provides very stable electrical performance, even when the cables are impacted, bent or repeatedly flexed. Additional features include stranded conductors and dynamic operating temperatures up to at least 75°C. These cables have been tested to 10 million flex cycles and the cable will not break down when exposed to oil based lubricants such as those normally found in an industrial automation environment! The cables are also CMX outdoor rated to guarantee excellent performance even outdoors. Order online today! Features Double shielded Category 5e bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Oil Resistant, UV resistant, and weld spatter resistant FR-TPE (Flame Retardant Thermoplastic Elastomer) jacket Dynamic temperature range of -40°C to +80°C and rated for 600V Nominal cable OD of 0.265"; Nominal conductor/insulation OD of 0.047" Recommended RJ45 plug: TSP8048C5S Application Outdoor networks Industrial robotic or continuous motion applications Harsh Environments such as Oil and Gas Mil-Tec Transportation

L-com's TFDL50 line of outdoor/industrial cables are designed for extreme applications where rugged, shielded, high-flex cables are required. They feature oil, chemical and ultra-violet resistant jackets. These jackets are pressure extruded over the cable core, effectively locking the twisted pairs in place. This provides very stable electrical performance, even when the cables are impacted, bent or repeatedly flexed. Additional features include stranded conductors and dynamic operating temperatures up to at least 75°C. These cables have been tested to 10 million flex cycles and the cable will not break down when exposed to oil based lubricants such as those normally found in an industrial automation environment! The cables are also CMX outdoor rated to guarantee excellent performance even outdoors. Order online today!

Features

  • Double shielded Category 5e bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks
  • Oil Resistant, UV resistant, and weld spatter resistant FR-TPE (Flame Retardant Thermoplastic Elastomer) jacket
  • Dynamic temperature range of -40°C to +80°C and rated for 600V
  • Nominal cable OD of 0.265"; Nominal conductor/insulation OD of 0.047"
  • Recommended RJ45 plug: TSP8048C5S

Application

  • Outdoor networks
  • Industrial robotic or continuous motion applications
  • Harsh Environments such as Oil and Gas
  • Mil-Tec
  • Transportation
Supplier's Site
C5E Sftp 2Pr/24 Str Tpe Tel 1K L-Com - 23AK8818 - Newark, An Avnet Company
Chicago, IL, United States
C5E Sftp 2Pr/24 Str Tpe Tel 1K L-Com
23AK8818
C5E Sftp 2Pr/24 Str Tpe Tel 1K L-Com 23AK8818
C5E SFTP 2PR/24 STR TPE TEL 1K

C5E SFTP 2PR/24 STR TPE TEL 1K

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Ethernet Cables Cable Assemblies
Product Number TFDL5025 23AK8818
Product Name Cat5e, CMX Rated Hi-Flex FR-TPE Jacket, Double Shielded, 2 Pr. Str. 24 AWG, 1,000ft, Teal C5E Sftp 2Pr/24 Str Tpe Tel 1K L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data