L-com, Inc. Category 5E F/UTP PVC Patch 26 AWG 4-Pair Stranded Conductor Lt. Gray, 1KFT TFC2004

Description
Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap with a drain wire protects signals from external noise. Stranded conductors are flexible and designed for patch cord usage. Order online today! Features Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations Shielding protects against EMI/RFI interference EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks Available colors include gray, blue, black, brown, green, light gray, orange, red, violet, white and yellow Application LAN Premise wiring Industrial networks Voice/Video/Data
Datasheet
Description
Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap with a drain wire protects signals from external noise. Stranded conductors are flexible and designed for patch cord usage. Order online today! Features Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations Shielding protects against EMI/RFI interference EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks Available colors include gray, blue, black, brown, green, light gray, orange, red, violet, white and yellow Application LAN Premise wiring Industrial networks Voice/Video/Data
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 5E F/UTP PVC Patch 26 AWG 4-Pair Stranded Conductor Lt. Gray, 1KFT - TFC2004 - L-com, Inc.
North Andover, MA, United States
Category 5E F/UTP PVC Patch 26 AWG 4-Pair Stranded Conductor Lt. Gray, 1KFT
TFC2004
Category 5E F/UTP PVC Patch 26 AWG 4-Pair Stranded Conductor Lt. Gray, 1KFT TFC2004
Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap with a drain wire protects signals from external noise. Stranded conductors are flexible and designed for patch cord usage. Order online today! Features Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations Shielding protects against EMI/RFI interference EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks Available colors include gray, blue, black, brown, green, light gray, orange, red, violet, white and yellow Application LAN Premise wiring Industrial networks Voice/Video/Data

Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap with a drain wire protects signals from external noise. Stranded conductors are flexible and designed for patch cord usage. Order online today!

Features

  • Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks
  • EIA568 color-coded for compatibility with standard installations
  • Shielding protects against EMI/RFI interference
  • EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks
  • Available colors include gray, blue, black, brown, green, light gray, orange, red, violet, white and yellow

Application

  • LAN
  • Premise wiring
  • Industrial networks
  • Voice/Video/Data
Supplier's Site Datasheet
Cable, Coax, 26Awg, 304.8M, Grey; Coaxial Cable Type L-Com - 67J6783 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coax, 26Awg, 304.8M, Grey; Coaxial Cable Type L-Com
67J6783
Cable, Coax, 26Awg, 304.8M, Grey; Coaxial Cable Type L-Com 67J6783
CABLE, COAX, 26AWG, 304.8M, GREY; Coaxial Cable Type:-; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:100ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Jacket Material:PVC; External Diameter:-RoHS Compliant: Yes

CABLE, COAX, 26AWG, 304.8M, GREY; Coaxial Cable Type:-; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:100ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Jacket Material:PVC; External Diameter:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TFC2004 67J6783
Product Name Category 5E F/UTP PVC Patch 26 AWG 4-Pair Stranded Conductor Lt. Gray, 1KFT Cable, Coax, 26Awg, 304.8M, Grey; Coaxial Cable Type L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data