L-com, Inc. Category 5E SF/UTP PUR 26 AWG 4-Pair Stranded Conductor Black, 1KFT TFCPUR5730

Description
The TFCPUR5730 is perfect for Industrial Ethernet applications where high EMI/RFI is present. This rugged cable features foil and braid shielding as well as a PUR jacket that stands up to UV exposure and oil based lubricants. Additional features include 26 AWG stranded conductors and a maximum operating temperature of 75C. Available in 1,000 foot reels. Order online today! Features Used for Ethernet connectivity in harsh environments PUR jacket, oil and UV resistant Double shielding minimizes EMI/RFI interference Max Voltage: 300V Operating temp: -40C to +75C Application Industrial Ethernet Factory automation Manufacturing Harsh environment networking
Description
The TFCPUR5730 is perfect for Industrial Ethernet applications where high EMI/RFI is present. This rugged cable features foil and braid shielding as well as a PUR jacket that stands up to UV exposure and oil based lubricants. Additional features include 26 AWG stranded conductors and a maximum operating temperature of 75C. Available in 1,000 foot reels. Order online today! Features Used for Ethernet connectivity in harsh environments PUR jacket, oil and UV resistant Double shielding minimizes EMI/RFI interference Max Voltage: 300V Operating temp: -40C to +75C Application Industrial Ethernet Factory automation Manufacturing Harsh environment networking

Suppliers

Company
Product
Description
Supplier Links
Category 5E SF/UTP PUR 26 AWG 4-Pair Stranded Conductor Black, 1KFT - TFCPUR5730 - L-com, Inc.
North Andover, MA, United States
Category 5E SF/UTP PUR 26 AWG 4-Pair Stranded Conductor Black, 1KFT
TFCPUR5730
Category 5E SF/UTP PUR 26 AWG 4-Pair Stranded Conductor Black, 1KFT TFCPUR5730
The TFCPUR5730 is perfect for Industrial Ethernet applications where high EMI/RFI is present. This rugged cable features foil and braid shielding as well as a PUR jacket that stands up to UV exposure and oil based lubricants. Additional features include 26 AWG stranded conductors and a maximum operating temperature of 75C. Available in 1,000 foot reels. Order online today! Features Used for Ethernet connectivity in harsh environments PUR jacket, oil and UV resistant Double shielding minimizes EMI/RFI interference Max Voltage: 300V Operating temp: -40C to +75C Application Industrial Ethernet Factory automation Manufacturing Harsh environment networking

The TFCPUR5730 is perfect for Industrial Ethernet applications where high EMI/RFI is present. This rugged cable features foil and braid shielding as well as a PUR jacket that stands up to UV exposure and oil based lubricants. Additional features include 26 AWG stranded conductors and a maximum operating temperature of 75C. Available in 1,000 foot reels. Order online today!

Features

  • Used for Ethernet connectivity in harsh environments
  • PUR jacket, oil and UV resistant
  • Double shielding minimizes EMI/RFI interference
  • Max Voltage: 300V
  • Operating temp: -40C to +75C

Application

  • Industrial Ethernet
  • Factory automation
  • Manufacturing
  • Harsh environment networking
Supplier's Site
C5E Ftp 4Pr/26 Str Pur Blk 1K Rohs Compliant L-Com - 23T8684 - Newark, An Avnet Company
Chicago, IL, United States
C5E Ftp 4Pr/26 Str Pur Blk 1K Rohs Compliant L-Com
23T8684
C5E Ftp 4Pr/26 Str Pur Blk 1K Rohs Compliant L-Com 23T8684
C5E FTP 4PR/26 STR PUR BLK 1K ROHS COMPLIANT: YES

C5E FTP 4PR/26 STR PUR BLK 1K ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Ethernet Cables Cable Assemblies
Product Number TFCPUR5730 23T8684
Product Name Category 5E SF/UTP PUR 26 AWG 4-Pair Stranded Conductor Black, 1KFT C5E Ftp 4Pr/26 Str Pur Blk 1K Rohs Compliant L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details