L-com, Inc. Coaxial Bulk Cable RG58C/U, 1,000 foot Spool RG58C-1K

Description
This commonly used 50 Ohm cable can be used in applications where cable assemblies must be built in the field. The stranded 20 AWG center conductor results in a cable with good flexibility. Features 50 Ohm data signal transmission Stranded center conductor allows cable to be very flexible Common size cable can be easily terminated Operating temperature of -40 to +80 degree C allows use in a wide range of applications Associated connectors and crimp tools available Application Ethernet Data Premise wiring R&D
Datasheet
Description
This commonly used 50 Ohm cable can be used in applications where cable assemblies must be built in the field. The stranded 20 AWG center conductor results in a cable with good flexibility. Features 50 Ohm data signal transmission Stranded center conductor allows cable to be very flexible Common size cable can be easily terminated Operating temperature of -40 to +80 degree C allows use in a wide range of applications Associated connectors and crimp tools available Application Ethernet Data Premise wiring R&D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Bulk Cable RG58C/U, 1,000 foot Spool - RG58C-1K - L-com, Inc.
North Andover, MA, United States
Coaxial Bulk Cable RG58C/U, 1,000 foot Spool
RG58C-1K
Coaxial Bulk Cable RG58C/U, 1,000 foot Spool RG58C-1K
This commonly used 50 Ohm cable can be used in applications where cable assemblies must be built in the field. The stranded 20 AWG center conductor results in a cable with good flexibility. Features 50 Ohm data signal transmission Stranded center conductor allows cable to be very flexible Common size cable can be easily terminated Operating temperature of -40 to +80 degree C allows use in a wide range of applications Associated connectors and crimp tools available Application Ethernet Data Premise wiring R&D

This commonly used 50 Ohm cable can be used in applications where cable assemblies must be built in the field. The stranded 20 AWG center conductor results in a cable with good flexibility.

Features

  • 50 Ohm data signal transmission
  • Stranded center conductor allows cable to be very flexible
  • Common size cable can be easily terminated
  • Operating temperature of -40 to +80 degree C allows use in a wide range of applications
  • Associated connectors and crimp tools available

Application

  • Ethernet
  • Data
  • Premise wiring
  • R&D
Supplier's Site
Cable, Coax, Rg58C, 20Awg, 304.8M, Black; Coaxial Cable Type L-Com - 47M0280 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coax, Rg58C, 20Awg, 304.8M, Black; Coaxial Cable Type L-Com
47M0280
Cable, Coax, Rg58C, 20Awg, 304.8M, Black; Coaxial Cable Type L-Com 47M0280
CABLE, COAX, RG58C, 20AWG, 304.8M, BLACK; Coaxial Cable Type:RG58C; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

CABLE, COAX, RG58C, 20AWG, 304.8M, BLACK; Coaxial Cable Type:RG58C; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number RG58C-1K 47M0280
Product Name Coaxial Bulk Cable RG58C/U, 1,000 foot Spool Cable, Coax, Rg58C, 20Awg, 304.8M, Black; Coaxial Cable Type L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KMYZ-4-5,0-B-EX - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Ractangular design MSZB Cable Socket, angled
Rated Temperature -10 to 50 C (14 to 122 F)
View Details
3 suppliers
System cable - 706-3033/400-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
1/4″ Phone Plug to XM Micro-Hook Test Cable - 3020XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details