L-com, Inc. Coaxial Bulk Cable RG59B/U, 100 foot Coil RG59B-100

Description
This commonly used 75 Ohm cable can be used in applications where cable assemblies must be built in the field. The solid 22 AWG center conductor results in a cable with low attenuation properties. Features 75 Ohm video signal transmission 22 AWG solid center conductor produces low insertion loss Common size cable can be easily terminated Operating temperature of -40 to +80 degree C allows use in a wide range of applications Available in 100, 500 and 1000 ft reels Application Video transmission 75 Ohm applications CCTV
Description
This commonly used 75 Ohm cable can be used in applications where cable assemblies must be built in the field. The solid 22 AWG center conductor results in a cable with low attenuation properties. Features 75 Ohm video signal transmission 22 AWG solid center conductor produces low insertion loss Common size cable can be easily terminated Operating temperature of -40 to +80 degree C allows use in a wide range of applications Available in 100, 500 and 1000 ft reels Application Video transmission 75 Ohm applications CCTV

Suppliers

Company
Product
Description
Supplier Links
Coaxial Bulk Cable RG59B/U, 100 foot Coil - RG59B-100 - L-com, Inc.
North Andover, MA, United States
Coaxial Bulk Cable RG59B/U, 100 foot Coil
RG59B-100
Coaxial Bulk Cable RG59B/U, 100 foot Coil RG59B-100
This commonly used 75 Ohm cable can be used in applications where cable assemblies must be built in the field. The solid 22 AWG center conductor results in a cable with low attenuation properties. Features 75 Ohm video signal transmission 22 AWG solid center conductor produces low insertion loss Common size cable can be easily terminated Operating temperature of -40 to +80 degree C allows use in a wide range of applications Available in 100, 500 and 1000 ft reels Application Video transmission 75 Ohm applications CCTV

This commonly used 75 Ohm cable can be used in applications where cable assemblies must be built in the field. The solid 22 AWG center conductor results in a cable with low attenuation properties.

Features

  • 75 Ohm video signal transmission
  • 22 AWG solid center conductor produces low insertion loss
  • Common size cable can be easily terminated
  • Operating temperature of -40 to +80 degree C allows use in a wide range of applications
  • Available in 100, 500 and 1000 ft reels

Application

  • Video transmission
  • 75 Ohm applications
  • CCTV
Supplier's Site
Cbl Coax Rg59B/u Coil 100 L-Com - 56T1728 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Coax Rg59B/u Coil 100 L-Com
56T1728
Cbl Coax Rg59B/u Coil 100 L-Com 56T1728
CBL COAX RG59B/U COIL 100

CBL COAX RG59B/U COIL 100

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number RG59B-100 56T1728
Product Name Coaxial Bulk Cable RG59B/U, 100 foot Coil Cbl Coax Rg59B/u Coil 100 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details