L-com, Inc. Category 5e Bulk Cable, F/UTP Foil Shielded 4-Pair 26AWG Stranded Conductor CMR Rated PVC Black, 500FT TFC2900-500

Description
Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap with a drain wire protects signals from external noise. Stranded conductors are flexible and designed for patch cord usage. The PVC jacket is CMR rated for applications where a stringent UL burn rating is required. Order online today! Features Foil shielded Cat5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations 26AWG stranded conductors for flexibility UL CMR burn rated PVC jacket for safety compliance Nominal cable diameter of 0.222" (5.6mm); Nominal conductor insulation OD of 0.039" (0.99mm) Application LAN Premise wiring Patch Cord Assembly Voice/Video/Data IEE 802.3an
Description
Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap with a drain wire protects signals from external noise. Stranded conductors are flexible and designed for patch cord usage. The PVC jacket is CMR rated for applications where a stringent UL burn rating is required. Order online today! Features Foil shielded Cat5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations 26AWG stranded conductors for flexibility UL CMR burn rated PVC jacket for safety compliance Nominal cable diameter of 0.222" (5.6mm); Nominal conductor insulation OD of 0.039" (0.99mm) Application LAN Premise wiring Patch Cord Assembly Voice/Video/Data IEE 802.3an

Suppliers

Company
Product
Description
Supplier Links
Category 5e Bulk Cable, F/UTP Foil Shielded 4-Pair 26AWG Stranded Conductor CMR Rated PVC Black, 500FT - TFC2900-500 - L-com, Inc.
North Andover, MA, United States
Category 5e Bulk Cable, F/UTP Foil Shielded 4-Pair 26AWG Stranded Conductor CMR Rated PVC Black, 500FT
TFC2900-500
Category 5e Bulk Cable, F/UTP Foil Shielded 4-Pair 26AWG Stranded Conductor CMR Rated PVC Black, 500FT TFC2900-500
Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap with a drain wire protects signals from external noise. Stranded conductors are flexible and designed for patch cord usage. The PVC jacket is CMR rated for applications where a stringent UL burn rating is required. Order online today! Features Foil shielded Cat5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations 26AWG stranded conductors for flexibility UL CMR burn rated PVC jacket for safety compliance Nominal cable diameter of 0.222" (5.6mm); Nominal conductor insulation OD of 0.039" (0.99mm) Application LAN Premise wiring Patch Cord Assembly Voice/Video/Data IEE 802.3an

Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap with a drain wire protects signals from external noise. Stranded conductors are flexible and designed for patch cord usage. The PVC jacket is CMR rated for applications where a stringent UL burn rating is required. Order online today!

Features

  • Foil shielded Cat5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks
  • EIA568 color-coded for compatibility with standard installations
  • 26AWG stranded conductors for flexibility
  • UL CMR burn rated PVC jacket for safety compliance
  • Nominal cable diameter of 0.222" (5.6mm); Nominal conductor insulation OD of 0.039" (0.99mm)

Application

  • LAN
  • Premise wiring
  • Patch Cord Assembly
  • Voice/Video/Data
  • IEE 802.3an
Supplier's Site
C5E F/utp 26Str Pvc Cmr Blk 500Ft L-Com - 23AK8799 - Newark, An Avnet Company
Chicago, IL, United States
C5E F/utp 26Str Pvc Cmr Blk 500Ft L-Com
23AK8799
C5E F/utp 26Str Pvc Cmr Blk 500Ft L-Com 23AK8799
C5E F/UTP 26STR PVC CMR BLK 500FT

C5E F/UTP 26STR PVC CMR BLK 500FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number TFC2900-500 23AK8799
Product Name Category 5e Bulk Cable, F/UTP Foil Shielded 4-Pair 26AWG Stranded Conductor CMR Rated PVC Black, 500FT C5E F/utp 26Str Pvc Cmr Blk 500Ft L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Test Cable, 18.0 GHz, 12.0″ - ULC-1FT-SMSM+ - Mini-Circuits
Specs
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers