L-com, Inc. Category 6a Bulk Cable, SF/UTP Double Shielded 4-Pair 26AWG Stranded Conductor High Temperature +150°C Aero FEP Blue, 100FT TFDAC6A-100

Description
L-com's TFDA line of extreme temperature cables are designed for applications where rugged, shielded, flexible cables are required such as aerospace, high temp, military and aerospace-lite. These cables are ideal for use in cabin management, in-flight systems, backbone avionics, ground vehicle trunks, high-temp testing and for general military, avionics or aerospace use. All cables are double shielded with both 100% foil and 85% braid shields for maximum EMI and RFI protection. They are highly flexible and easy to install as well as light weight and durable. The special FEP jacket is rated for a wide temperature range of -55° to +150°C which is appropriate for almost any application. These assemblies comply with all RoHS directives and pass Federal Aviation Regulation (FAR), Airbus and Boeing requirements for smoke and toxicity. Available with a Category 5e or 6a rating. Cable assemblies built using these cables can be found under L-com's TRA lines. Contact L-com with your application today. Features Double shielded (foil plus braid) Cat5e bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks FEP Jacket with wide temperature range of -55°C to +150°C and Aerospace capable with compliancy to FAR 25.853, FAR 25.869, Airbus ABD0031, D6-51377 and Boeing requirements for smoke & toxicity; Separate testing and qualification may be required for your application as certification authority and documentation does not reside with L-com Slim construction 26AWG stranded conductors for flexibility, reduced weight, reduced diameter and greater bend radius Find assemblies built using this bulk cable under L-com's TRA5261 line of patch cords Nominal cable diameter of 0.230" (5.8mm); Nominal conductor insulation OD of 0.036" (0.91mm) Application Aerospace, Aerospace-lite, Avionics and Avionics-lite Military and Military-lite Ethernet Backbone Ground Vehicle Trunk and Bus In-Flight Entertainment, In-seat wiring and Cabin Management
Description
L-com's TFDA line of extreme temperature cables are designed for applications where rugged, shielded, flexible cables are required such as aerospace, high temp, military and aerospace-lite. These cables are ideal for use in cabin management, in-flight systems, backbone avionics, ground vehicle trunks, high-temp testing and for general military, avionics or aerospace use. All cables are double shielded with both 100% foil and 85% braid shields for maximum EMI and RFI protection. They are highly flexible and easy to install as well as light weight and durable. The special FEP jacket is rated for a wide temperature range of -55° to +150°C which is appropriate for almost any application. These assemblies comply with all RoHS directives and pass Federal Aviation Regulation (FAR), Airbus and Boeing requirements for smoke and toxicity. Available with a Category 5e or 6a rating. Cable assemblies built using these cables can be found under L-com's TRA lines. Contact L-com with your application today. Features Double shielded (foil plus braid) Cat5e bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks FEP Jacket with wide temperature range of -55°C to +150°C and Aerospace capable with compliancy to FAR 25.853, FAR 25.869, Airbus ABD0031, D6-51377 and Boeing requirements for smoke & toxicity; Separate testing and qualification may be required for your application as certification authority and documentation does not reside with L-com Slim construction 26AWG stranded conductors for flexibility, reduced weight, reduced diameter and greater bend radius Find assemblies built using this bulk cable under L-com's TRA5261 line of patch cords Nominal cable diameter of 0.230" (5.8mm); Nominal conductor insulation OD of 0.036" (0.91mm) Application Aerospace, Aerospace-lite, Avionics and Avionics-lite Military and Military-lite Ethernet Backbone Ground Vehicle Trunk and Bus In-Flight Entertainment, In-seat wiring and Cabin Management

Suppliers

Company
Product
Description
Supplier Links
Category 6a Bulk Cable, SF/UTP Double Shielded 4-Pair 26AWG Stranded Conductor High Temperature +150°C Aero FEP Blue, 100FT - TFDAC6A-100 - L-com, Inc.
North Andover, MA, United States
Category 6a Bulk Cable, SF/UTP Double Shielded 4-Pair 26AWG Stranded Conductor High Temperature +150°C Aero FEP Blue, 100FT
TFDAC6A-100
Category 6a Bulk Cable, SF/UTP Double Shielded 4-Pair 26AWG Stranded Conductor High Temperature +150°C Aero FEP Blue, 100FT TFDAC6A-100
L-com's TFDA line of extreme temperature cables are designed for applications where rugged, shielded, flexible cables are required such as aerospace, high temp, military and aerospace-lite. These cables are ideal for use in cabin management, in-flight systems, backbone avionics, ground vehicle trunks, high-temp testing and for general military, avionics or aerospace use. All cables are double shielded with both 100% foil and 85% braid shields for maximum EMI and RFI protection. They are highly flexible and easy to install as well as light weight and durable. The special FEP jacket is rated for a wide temperature range of -55° to +150°C which is appropriate for almost any application. These assemblies comply with all RoHS directives and pass Federal Aviation Regulation (FAR), Airbus and Boeing requirements for smoke and toxicity. Available with a Category 5e or 6a rating. Cable assemblies built using these cables can be found under L-com's TRA lines. Contact L-com with your application today. Features Double shielded (foil plus braid) Cat5e bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks FEP Jacket with wide temperature range of -55°C to +150°C and Aerospace capable with compliancy to FAR 25.853, FAR 25.869, Airbus ABD0031, D6-51377 and Boeing requirements for smoke & toxicity; Separate testing and qualification may be required for your application as certification authority and documentation does not reside with L-com Slim construction 26AWG stranded conductors for flexibility, reduced weight, reduced diameter and greater bend radius Find assemblies built using this bulk cable under L-com's TRA5261 line of patch cords Nominal cable diameter of 0.230" (5.8mm); Nominal conductor insulation OD of 0.036" (0.91mm) Application Aerospace, Aerospace-lite, Avionics and Avionics-lite Military and Military-lite Ethernet Backbone Ground Vehicle Trunk and Bus In-Flight Entertainment, In-seat wiring and Cabin Management

L-com's TFDA line of extreme temperature cables are designed for applications where rugged, shielded, flexible cables are required such as aerospace, high temp, military and aerospace-lite. These cables are ideal for use in cabin management, in-flight systems, backbone avionics, ground vehicle trunks, high-temp testing and for general military, avionics or aerospace use. All cables are double shielded with both 100% foil and 85% braid shields for maximum EMI and RFI protection. They are highly flexible and easy to install as well as light weight and durable. The special FEP jacket is rated for a wide temperature range of -55° to +150°C which is appropriate for almost any application. These assemblies comply with all RoHS directives and pass Federal Aviation Regulation (FAR), Airbus and Boeing requirements for smoke and toxicity. Available with a Category 5e or 6a rating. Cable assemblies built using these cables can be found under L-com's TRA lines. Contact L-com with your application today.

Features

  • Double shielded (foil plus braid) Cat5e bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks
  • FEP Jacket with wide temperature range of -55°C to +150°C and Aerospace capable with compliancy to FAR 25.853, FAR 25.869, Airbus ABD0031, D6-51377 and Boeing requirements for smoke & toxicity; Separate testing and qualification may be required for your application as certification authority and documentation does not reside with L-com
  • Slim construction 26AWG stranded conductors for flexibility, reduced weight, reduced diameter and greater bend radius
  • Find assemblies built using this bulk cable under L-com's TRA5261 line of patch cords
  • Nominal cable diameter of 0.230" (5.8mm); Nominal conductor insulation OD of 0.036" (0.91mm)

Application

  • Aerospace, Aerospace-lite, Avionics and Avionics-lite
  • Military and Military-lite
  • Ethernet Backbone
  • Ground Vehicle Trunk and Bus
  • In-Flight Entertainment, In-seat wiring and Cabin Management
Supplier's Site
C6A Sf/utp 26Str Fep +150°C Blu 100Ft L-Com - 23AK8806 - Newark, An Avnet Company
Chicago, IL, United States
C6A Sf/utp 26Str Fep +150°C Blu 100Ft L-Com
23AK8806
C6A Sf/utp 26Str Fep +150°C Blu 100Ft L-Com 23AK8806
C6A SF/UTP 26STR FEP +150°C BLU 100FT

C6A SF/UTP 26STR FEP +150°C BLU 100FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number TFDAC6A-100 23AK8806
Product Name Category 6a Bulk Cable, SF/UTP Double Shielded 4-Pair 26AWG Stranded Conductor High Temperature +150°C Aero FEP Blue, 100FT C6A Sf/utp 26Str Fep +150°C Blu 100Ft L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini Displayport To VGA Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details