L-com, Inc. Category 5e Bulk Cable, SF/UTP Double Shielded 4-Pair 24AWG Solid Conductor Low Smoke Zero Halogen LSZH Gray, 100FT TFDL2104-100

Description
For Protection against EMI/RFI interference, L-com's High-Performance Double Shielded Category rated LSZH bulk cable is the perfect choice. Designed for environments where PVC's combustive toxicity is restricted, L-com's Shielded Low Smoke Zero Halogen (LS0H or LSZH) Ethernet Cable provides the ideal alternative to toxic PVC. Featuring an aluminized polyester shield plus a braid and drain wire, this cable is designed to protect from EMI/RFI while maintaining high performance data transmission characteristics. Solid conductors are excellent for IDC jacks and premise wiring and are also suitable to be connectorized. Ensure the protection of your investment by utilizing this L-com exclusive LSZH cable. Talk to us about your project today! Features Double shielded (foil plus braid) Cat5e bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations Solid conductors terminate easily into standard IDC connectors and panels IEC verified Low Smoke Zero Halogen Jacket (LSZH/LS0H) for safety compliance and for use where PVC is restricted Nominal cable diameter of 0.256" (6.5mm); Nominal conductor insulation OD of 0.040" (1.02mm) Application 100 and 1000BaseT Ethernet applications IEE 802.3an/High speed data center and processing networks Shipboard, aircraft, aerospace and defense
Description
For Protection against EMI/RFI interference, L-com's High-Performance Double Shielded Category rated LSZH bulk cable is the perfect choice. Designed for environments where PVC's combustive toxicity is restricted, L-com's Shielded Low Smoke Zero Halogen (LS0H or LSZH) Ethernet Cable provides the ideal alternative to toxic PVC. Featuring an aluminized polyester shield plus a braid and drain wire, this cable is designed to protect from EMI/RFI while maintaining high performance data transmission characteristics. Solid conductors are excellent for IDC jacks and premise wiring and are also suitable to be connectorized. Ensure the protection of your investment by utilizing this L-com exclusive LSZH cable. Talk to us about your project today! Features Double shielded (foil plus braid) Cat5e bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations Solid conductors terminate easily into standard IDC connectors and panels IEC verified Low Smoke Zero Halogen Jacket (LSZH/LS0H) for safety compliance and for use where PVC is restricted Nominal cable diameter of 0.256" (6.5mm); Nominal conductor insulation OD of 0.040" (1.02mm) Application 100 and 1000BaseT Ethernet applications IEE 802.3an/High speed data center and processing networks Shipboard, aircraft, aerospace and defense

Suppliers

Company
Product
Description
Supplier Links
Category 5e Bulk Cable, SF/UTP Double Shielded 4-Pair 24AWG Solid Conductor Low Smoke Zero Halogen LSZH Gray, 100FT - TFDL2104-100 - L-com, Inc.
North Andover, MA, United States
Category 5e Bulk Cable, SF/UTP Double Shielded 4-Pair 24AWG Solid Conductor Low Smoke Zero Halogen LSZH Gray, 100FT
TFDL2104-100
Category 5e Bulk Cable, SF/UTP Double Shielded 4-Pair 24AWG Solid Conductor Low Smoke Zero Halogen LSZH Gray, 100FT TFDL2104-100
For Protection against EMI/RFI interference, L-com's High-Performance Double Shielded Category rated LSZH bulk cable is the perfect choice. Designed for environments where PVC's combustive toxicity is restricted, L-com's Shielded Low Smoke Zero Halogen (LS0H or LSZH) Ethernet Cable provides the ideal alternative to toxic PVC. Featuring an aluminized polyester shield plus a braid and drain wire, this cable is designed to protect from EMI/RFI while maintaining high performance data transmission characteristics. Solid conductors are excellent for IDC jacks and premise wiring and are also suitable to be connectorized. Ensure the protection of your investment by utilizing this L-com exclusive LSZH cable. Talk to us about your project today! Features Double shielded (foil plus braid) Cat5e bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations Solid conductors terminate easily into standard IDC connectors and panels IEC verified Low Smoke Zero Halogen Jacket (LSZH/LS0H) for safety compliance and for use where PVC is restricted Nominal cable diameter of 0.256" (6.5mm); Nominal conductor insulation OD of 0.040" (1.02mm) Application 100 and 1000BaseT Ethernet applications IEE 802.3an/High speed data center and processing networks Shipboard, aircraft, aerospace and defense

For Protection against EMI/RFI interference, L-com's High-Performance Double Shielded Category rated LSZH bulk cable is the perfect choice. Designed for environments where PVC's combustive toxicity is restricted, L-com's Shielded Low Smoke Zero Halogen (LS0H or LSZH) Ethernet Cable provides the ideal alternative to toxic PVC. Featuring an aluminized polyester shield plus a braid and drain wire, this cable is designed to protect from EMI/RFI while maintaining high performance data transmission characteristics. Solid conductors are excellent for IDC jacks and premise wiring and are also suitable to be connectorized. Ensure the protection of your investment by utilizing this L-com exclusive LSZH cable. Talk to us about your project today!

Features

  • Double shielded (foil plus braid) Cat5e bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks
  • EIA568 color-coded for compatibility with standard installations
  • Solid conductors terminate easily into standard IDC connectors and panels
  • IEC verified Low Smoke Zero Halogen Jacket (LSZH/LS0H) for safety compliance and for use where PVC is restricted
  • Nominal cable diameter of 0.256" (6.5mm); Nominal conductor insulation OD of 0.040" (1.02mm)

Application

  • 100 and 1000BaseT Ethernet applications
  • IEE 802.3an/High speed data center and processing networks
  • Shipboard, aircraft, aerospace and defense
Supplier's Site
C5E Sf/utp 24Sld Lszh Gry 100Ft L-Com - 23AK8812 - Newark, An Avnet Company
Chicago, IL, United States
C5E Sf/utp 24Sld Lszh Gry 100Ft L-Com
23AK8812
C5E Sf/utp 24Sld Lszh Gry 100Ft L-Com 23AK8812
C5E SF/UTP 24SLD LSZH GRY 100FT

C5E SF/UTP 24SLD LSZH GRY 100FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number TFDL2104-100 23AK8812
Product Name Category 5e Bulk Cable, SF/UTP Double Shielded 4-Pair 24AWG Solid Conductor Low Smoke Zero Halogen LSZH Gray, 100FT C5E Sf/utp 24Sld Lszh Gry 100Ft L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details