L-com, Inc. Category 6a F/UTP LSZH 26 AWG 4-Pair Stranded Conductor Blue, 1KFT TFCLS6005-BLU

Description
For Protection against EMI/RFI interference, L-com's High-Performance Category 6a Shielded LSZH bulk cable is the perfect choice. Designed for environments where PVC's combustive toxicity is restricted, L-com's Shielded Low Smoke Zero Halogen (LSZH) Ethernet Cable provides the ideal alternative to toxic PVC. Featuring an aluminized Polyester shielded cable with drain wire, this cable is designed to protect from EMI/RFI while maintaining high performance 10gig data transmission characteristics. Ensure the protection of your investment by utilizing this L-com exclusive LSZH cable. Talk to us about your project today! Features Shielded Category 6a bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Aluminized Polyester Shield for protection from EMI with 26AWG stranded conductors for flexibility Temperature range of -20°C to +75°C Nominal cable OD: 0.265"; Nominal conductor/insulation OD: 0.036" EIA/TIA 568-C.2 compliant Category 6a rated to 500Mhz for high performance Ethernet networks Application 10gig Category 6a 10GBASE-T IEEE 802.3an High speed data center applications and processing networks Shipboard, aircraft, aerospace and defense
Description
For Protection against EMI/RFI interference, L-com's High-Performance Category 6a Shielded LSZH bulk cable is the perfect choice. Designed for environments where PVC's combustive toxicity is restricted, L-com's Shielded Low Smoke Zero Halogen (LSZH) Ethernet Cable provides the ideal alternative to toxic PVC. Featuring an aluminized Polyester shielded cable with drain wire, this cable is designed to protect from EMI/RFI while maintaining high performance 10gig data transmission characteristics. Ensure the protection of your investment by utilizing this L-com exclusive LSZH cable. Talk to us about your project today! Features Shielded Category 6a bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Aluminized Polyester Shield for protection from EMI with 26AWG stranded conductors for flexibility Temperature range of -20°C to +75°C Nominal cable OD: 0.265"; Nominal conductor/insulation OD: 0.036" EIA/TIA 568-C.2 compliant Category 6a rated to 500Mhz for high performance Ethernet networks Application 10gig Category 6a 10GBASE-T IEEE 802.3an High speed data center applications and processing networks Shipboard, aircraft, aerospace and defense

Suppliers

Company
Product
Description
Supplier Links
Category 6a F/UTP LSZH 26 AWG 4-Pair Stranded Conductor Blue, 1KFT - TFCLS6005-BLU - L-com, Inc.
North Andover, MA, United States
Category 6a F/UTP LSZH 26 AWG 4-Pair Stranded Conductor Blue, 1KFT
TFCLS6005-BLU
Category 6a F/UTP LSZH 26 AWG 4-Pair Stranded Conductor Blue, 1KFT TFCLS6005-BLU
For Protection against EMI/RFI interference, L-com's High-Performance Category 6a Shielded LSZH bulk cable is the perfect choice. Designed for environments where PVC's combustive toxicity is restricted, L-com's Shielded Low Smoke Zero Halogen (LSZH) Ethernet Cable provides the ideal alternative to toxic PVC. Featuring an aluminized Polyester shielded cable with drain wire, this cable is designed to protect from EMI/RFI while maintaining high performance 10gig data transmission characteristics. Ensure the protection of your investment by utilizing this L-com exclusive LSZH cable. Talk to us about your project today! Features Shielded Category 6a bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Aluminized Polyester Shield for protection from EMI with 26AWG stranded conductors for flexibility Temperature range of -20°C to +75°C Nominal cable OD: 0.265"; Nominal conductor/insulation OD: 0.036" EIA/TIA 568-C.2 compliant Category 6a rated to 500Mhz for high performance Ethernet networks Application 10gig Category 6a 10GBASE-T IEEE 802.3an High speed data center applications and processing networks Shipboard, aircraft, aerospace and defense

For Protection against EMI/RFI interference, L-com's High-Performance Category 6a Shielded LSZH bulk cable is the perfect choice. Designed for environments where PVC's combustive toxicity is restricted, L-com's Shielded Low Smoke Zero Halogen (LSZH) Ethernet Cable provides the ideal alternative to toxic PVC. Featuring an aluminized Polyester shielded cable with drain wire, this cable is designed to protect from EMI/RFI while maintaining high performance 10gig data transmission characteristics. Ensure the protection of your investment by utilizing this L-com exclusive LSZH cable. Talk to us about your project today!

Features

  • Shielded Category 6a bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks
  • Aluminized Polyester Shield for protection from EMI with 26AWG stranded conductors for flexibility
  • Temperature range of -20°C to +75°C
  • Nominal cable OD: 0.265"; Nominal conductor/insulation OD: 0.036"
  • EIA/TIA 568-C.2 compliant Category 6a rated to 500Mhz for high performance Ethernet networks

Application

  • 10gig Category 6a
  • 10GBASE-T
  • IEEE 802.3an
  • High speed data center applications and processing networks
  • Shipboard, aircraft, aerospace and defense
Supplier's Site
C6A F/utp 26 Str Lszh Blu 1Kft L-Com - 23AK8790 - Newark, An Avnet Company
Chicago, IL, United States
C6A F/utp 26 Str Lszh Blu 1Kft L-Com
23AK8790
C6A F/utp 26 Str Lszh Blu 1Kft L-Com 23AK8790
C6A F/UTP 26 STR LSZH BLU 1KFT

C6A F/UTP 26 STR LSZH BLU 1KFT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TFCLS6005-BLU 23AK8790
Product Name Category 6a F/UTP LSZH 26 AWG 4-Pair Stranded Conductor Blue, 1KFT C6A F/utp 26 Str Lszh Blu 1Kft L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details