L-com, Inc. Profinet Category 5e Bulk Cable, SF/UTP Double Shielded, Two-Pair, 22AWG Solid, Industrial Outdoor PLTC TPE Jacket, Green, 500ft TFDP501-500

Description
L-com's Profinet TFDP5 line of outdoor/industrial cables are designed for extreme applications where rugged, shielded cables are required. They feature oil, chemical and ultra-violet resistant jackets and are designed for PLTC Profinet rated applications which meet Category 5e, 2-pair electrical specs. Available in solid or stranded 22AWG conductors that fit Profinet Type A, B or C applications. The stranded options are high-flex and have been tested to 1 & 10 million flex cycles. All cables are Category 5e channel and PoE 802.3 rated for up to 100m (328ft). TFDP502 is also exposed run rated. L-com offers Profinet RJ45 connectors under the TSPFTPFNS series if needed. Call us with your application today. Features Horizontal 22AWG Solid construction appropriate for Profinet type a applications TPE jacket is PLTC (power limited tray cable) rated with a temp range of -40°c to +80°c and is Sunlight (UV), water, Oil resistant and is appropriate for industrial or outdoor use Meets Category 5e channel and 802.3 PoE requirements to 328ft (100M) double Shielded (SF/UTP) Foil + Braid design for EMI/RFI protection Nominal cable OD of 0.305"; Nominal conductor/insulation OD of 0.050"; The recommended RJ45 plug for this Profinet cable is TSPFTPFNS or TSPFTPFNS-RA Application Outdoor or Industrial networks PoE use Harsh Environments such as Oil and Gas Profinet Applications Transportation
Datasheet
Description
L-com's Profinet TFDP5 line of outdoor/industrial cables are designed for extreme applications where rugged, shielded cables are required. They feature oil, chemical and ultra-violet resistant jackets and are designed for PLTC Profinet rated applications which meet Category 5e, 2-pair electrical specs. Available in solid or stranded 22AWG conductors that fit Profinet Type A, B or C applications. The stranded options are high-flex and have been tested to 1 & 10 million flex cycles. All cables are Category 5e channel and PoE 802.3 rated for up to 100m (328ft). TFDP502 is also exposed run rated. L-com offers Profinet RJ45 connectors under the TSPFTPFNS series if needed. Call us with your application today. Features Horizontal 22AWG Solid construction appropriate for Profinet type a applications TPE jacket is PLTC (power limited tray cable) rated with a temp range of -40°c to +80°c and is Sunlight (UV), water, Oil resistant and is appropriate for industrial or outdoor use Meets Category 5e channel and 802.3 PoE requirements to 328ft (100M) double Shielded (SF/UTP) Foil + Braid design for EMI/RFI protection Nominal cable OD of 0.305"; Nominal conductor/insulation OD of 0.050"; The recommended RJ45 plug for this Profinet cable is TSPFTPFNS or TSPFTPFNS-RA Application Outdoor or Industrial networks PoE use Harsh Environments such as Oil and Gas Profinet Applications Transportation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Profinet Category 5e Bulk Cable, SF/UTP Double Shielded, Two-Pair, 22AWG Solid, Industrial Outdoor PLTC TPE Jacket, Green, 500ft - TFDP501-500 - L-com, Inc.
North Andover, MA, United States
Profinet Category 5e Bulk Cable, SF/UTP Double Shielded, Two-Pair, 22AWG Solid, Industrial Outdoor PLTC TPE Jacket, Green, 500ft
TFDP501-500
Profinet Category 5e Bulk Cable, SF/UTP Double Shielded, Two-Pair, 22AWG Solid, Industrial Outdoor PLTC TPE Jacket, Green, 500ft TFDP501-500
L-com's Profinet TFDP5 line of outdoor/industrial cables are designed for extreme applications where rugged, shielded cables are required. They feature oil, chemical and ultra-violet resistant jackets and are designed for PLTC Profinet rated applications which meet Category 5e, 2-pair electrical specs. Available in solid or stranded 22AWG conductors that fit Profinet Type A, B or C applications. The stranded options are high-flex and have been tested to 1 & 10 million flex cycles. All cables are Category 5e channel and PoE 802.3 rated for up to 100m (328ft). TFDP502 is also exposed run rated. L-com offers Profinet RJ45 connectors under the TSPFTPFNS series if needed. Call us with your application today. Features Horizontal 22AWG Solid construction appropriate for Profinet type a applications TPE jacket is PLTC (power limited tray cable) rated with a temp range of -40°c to +80°c and is Sunlight (UV), water, Oil resistant and is appropriate for industrial or outdoor use Meets Category 5e channel and 802.3 PoE requirements to 328ft (100M) double Shielded (SF/UTP) Foil + Braid design for EMI/RFI protection Nominal cable OD of 0.305"; Nominal conductor/insulation OD of 0.050"; The recommended RJ45 plug for this Profinet cable is TSPFTPFNS or TSPFTPFNS-RA Application Outdoor or Industrial networks PoE use Harsh Environments such as Oil and Gas Profinet Applications Transportation

L-com's Profinet TFDP5 line of outdoor/industrial cables are designed for extreme applications where rugged, shielded cables are required. They feature oil, chemical and ultra-violet resistant jackets and are designed for PLTC Profinet rated applications which meet Category 5e, 2-pair electrical specs. Available in solid or stranded 22AWG conductors that fit Profinet Type A, B or C applications. The stranded options are high-flex and have been tested to 1 & 10 million flex cycles. All cables are Category 5e channel and PoE 802.3 rated for up to 100m (328ft). TFDP502 is also exposed run rated. L-com offers Profinet RJ45 connectors under the TSPFTPFNS series if needed. Call us with your application today.

Features

  • Horizontal 22AWG Solid construction appropriate for Profinet type a applications
  • TPE jacket is PLTC (power limited tray cable) rated with a temp range of -40°c to +80°c and is Sunlight (UV), water, Oil resistant and is appropriate for industrial or outdoor use
  • Meets Category 5e channel and 802.3 PoE requirements to 328ft (100M)
  • double Shielded (SF/UTP) Foil + Braid design for EMI/RFI protection
  • Nominal cable OD of 0.305"; Nominal conductor/insulation OD of 0.050"; The recommended RJ45 plug for this Profinet cable is TSPFTPFNS or TSPFTPFNS-RA

Application

  • Outdoor or Industrial networks
  • PoE use
  • Harsh Environments such as Oil and Gas
  • Profinet Applications
  • Transportation
Supplier's Site
Shld Ntwrk Cable, Cat5E, 2Pair, 500Ft; Cable Shielding L-Com - 74AH3833 - Newark, An Avnet Company
Chicago, IL, United States
Shld Ntwrk Cable, Cat5E, 2Pair, 500Ft; Cable Shielding L-Com
74AH3833
Shld Ntwrk Cable, Cat5E, 2Pair, 500Ft; Cable Shielding L-Com 74AH3833
SHLD NTWRK CABLE, CAT5E, 2PAIR, 500FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:2 Pair; Jacket Color:Green RoHS Compliant: Yes

SHLD NTWRK CABLE, CAT5E, 2PAIR, 500FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:2 Pair; Jacket Color:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number TFDP501-500 74AH3833
Product Name Profinet Category 5e Bulk Cable, SF/UTP Double Shielded, Two-Pair, 22AWG Solid, Industrial Outdoor PLTC TPE Jacket, Green, 500ft Shld Ntwrk Cable, Cat5E, 2Pair, 500Ft; Cable Shielding L-Com
Product Category Cable
Cable Jacket FR-TPE
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to 0.140″ Spade Lugs - 1007-6 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Cable Assembly - 60051A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details