L-com, Inc. Coaxial Bulk Cable RG142B/U, 1,000 foot Spool RG142B-1K

Description
This bulk RG142B/U cable can be used in applications where cable assemblies must be built in the field. The FEP outer jacket helps this cable achieve a 200 degree C operating temperature. And the 18 AWG solid center conductor results in a cable with low insertion loss characteristics. Spool may contain more than one piece. Features High temperature 50 Ohm data signal transmission FEP outer jacket results in a 200 degree C operating temperature 18 AWG solid center conductor produces low insertion loss Double outer conductor construction enhances shielding characteristics Application Ethernet Data Premise wiring R&D
Description
This bulk RG142B/U cable can be used in applications where cable assemblies must be built in the field. The FEP outer jacket helps this cable achieve a 200 degree C operating temperature. And the 18 AWG solid center conductor results in a cable with low insertion loss characteristics. Spool may contain more than one piece. Features High temperature 50 Ohm data signal transmission FEP outer jacket results in a 200 degree C operating temperature 18 AWG solid center conductor produces low insertion loss Double outer conductor construction enhances shielding characteristics Application Ethernet Data Premise wiring R&D

Suppliers

Company
Product
Description
Supplier Links
Coaxial Bulk Cable RG142B/U, 1,000 foot Spool - RG142B-1K - L-com, Inc.
North Andover, MA, United States
Coaxial Bulk Cable RG142B/U, 1,000 foot Spool
RG142B-1K
Coaxial Bulk Cable RG142B/U, 1,000 foot Spool RG142B-1K
This bulk RG142B/U cable can be used in applications where cable assemblies must be built in the field. The FEP outer jacket helps this cable achieve a 200 degree C operating temperature. And the 18 AWG solid center conductor results in a cable with low insertion loss characteristics. Spool may contain more than one piece. Features High temperature 50 Ohm data signal transmission FEP outer jacket results in a 200 degree C operating temperature 18 AWG solid center conductor produces low insertion loss Double outer conductor construction enhances shielding characteristics Application Ethernet Data Premise wiring R&D

This bulk RG142B/U cable can be used in applications where cable assemblies must be built in the field. The FEP outer jacket helps this cable achieve a 200 degree C operating temperature. And the 18 AWG solid center conductor results in a cable with low insertion loss characteristics. Spool may contain more than one piece.

Features

  • High temperature 50 Ohm data signal transmission
  • FEP outer jacket results in a 200 degree C operating temperature
  • 18 AWG solid center conductor produces low insertion loss
  • Double outer conductor construction enhances shielding characteristics

Application

  • Ethernet
  • Data
  • Premise wiring
  • R&D
Supplier's Site
Cbl Coax Rg142B/u Spool 1000 L-Com - 23T8342 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Coax Rg142B/u Spool 1000 L-Com
23T8342
Cbl Coax Rg142B/u Spool 1000 L-Com 23T8342
CBL COAX RG142B/U SPOOL 1000

CBL COAX RG142B/U SPOOL 1000

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number RG142B-1K 23T8342
Product Name Coaxial Bulk Cable RG142B/U, 1,000 foot Spool Cbl Coax Rg142B/u Spool 1000 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Male Mini Displayport To Female Displayport Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details