The Category 5E S/UTP Hi Flex PUR 26 AWG 4-Pair Stranded Conductor Teal, 1KFT (part number TFCHF2004) from L-com, Inc. features four pairs of stranded bare copper conductors with a nominal diameter of 0.039 inches. The cable is designed with a braided tinned copper shield to minimize electromagnetic interference (EMI) and radio frequency interference (RFI). It has a zero halogen polyurethane jacket that is oil resistant and suitable for harsh environments, with a nominal thickness of 0.018 inches and a maximum diameter of 0.256 inches. This cable has a maximum DC resistance of 29,Ѷ per 100 meters and a characteristic impedance of 100,Ѷ ± 15,Ѷ across a frequency range of 1-100 MHz. It is rated for a maximum voltage of 125V and has a dielectric withstand of 500V RMS. The temperature rating for flexible applications ranges from -20°C to +70°C, while static applications can operate between -30°C and +80°C. The product is RoHS compliant and is packaged in a 1000-foot reel, making it suitable for various industrial Ethernet and factory automation applications.
Designed for environments where ordinary cables fail, this exclusive ultra flexible Category 5E shielded bulk cable from L-com is built to take a beating. With a Halogen-Free PUR jacket, this Hi-Flex cable will not breakdown when exposed to oil based lubricants making it ideal for robotic control systems on the factory floor. With a braided shield, EMI/RFI interference is minimized. Get the cable that is designed for your tough factory environment; install the L-com Hi-Flex shielded cable today.
Features
Application
C5e S/UTP 26STR HF TEAL ZHPUR IND 1KFT
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Ethernet Cables | Cable Assemblies |
| Product Number | TFCHF2004 | 90M1537 |
| Product Name | Category 5E S/UTP Hi Flex PUR 26 AWG 4-Pair Stranded Conductor Teal, 1KFT | C5E S/utp 26Str Hf Teal Zhpur Ind 1Kft L-Com |
| Product Category | Cable |