L-com, Inc. M12 Distribution Box Removable Homerun Cable for M12DB8W-5PAF-TRM, Blunt Cut 19 Conductor, Polyurethane PUR, GRAY, 5.0M M12DBC8W-TRM-5M

Description
L-com's passive M12 distribution boxes are made to combine the signals in your sensor or actuator application into one master control cable, simplifying your wiring. They are IP67 sealed and easy to clean in the field thanks to a sturdy one-piece molded design. Embedded LEDs make it easy to see which ports are active and which signals are being passed. Wiring diagrams are provided on the back of each unit to prevent confusion during set up. Marketing tags are provided for labeling each connector. Ports and pins are numbered on the each unit. Multiple mounting holes are available to mount or secure the box, if desired. Available with M12 female 5 pole A-code connectors to either an M12 male 8 pole A-code connector, spring terminals or a port for a removable, blunt-cut homerun cable. Contact L-com with your M12 application today. Features This unit is the removable homerun cable for part M12DB8W-5PAF-TRM (sold separately) This blunt cut cable has 19 Conductors Polyurethane (PUR) gray jacket is UV resistant and suitable for outdoor use Cable is 5.0M in length Application Motion controller, factory automation and industrial control Sensor and actuators Test equipment Field Bus and CAN bus Food and beverage services
Description
L-com's passive M12 distribution boxes are made to combine the signals in your sensor or actuator application into one master control cable, simplifying your wiring. They are IP67 sealed and easy to clean in the field thanks to a sturdy one-piece molded design. Embedded LEDs make it easy to see which ports are active and which signals are being passed. Wiring diagrams are provided on the back of each unit to prevent confusion during set up. Marketing tags are provided for labeling each connector. Ports and pins are numbered on the each unit. Multiple mounting holes are available to mount or secure the box, if desired. Available with M12 female 5 pole A-code connectors to either an M12 male 8 pole A-code connector, spring terminals or a port for a removable, blunt-cut homerun cable. Contact L-com with your M12 application today. Features This unit is the removable homerun cable for part M12DB8W-5PAF-TRM (sold separately) This blunt cut cable has 19 Conductors Polyurethane (PUR) gray jacket is UV resistant and suitable for outdoor use Cable is 5.0M in length Application Motion controller, factory automation and industrial control Sensor and actuators Test equipment Field Bus and CAN bus Food and beverage services

Suppliers

Company
Product
Description
Supplier Links
M12 Distribution Box Removable Homerun Cable for M12DB8W-5PAF-TRM, Blunt Cut 19 Conductor, Polyurethane PUR, GRAY, 5.0M - M12DBC8W-TRM-5M - L-com, Inc.
North Andover, MA, United States
M12 Distribution Box Removable Homerun Cable for M12DB8W-5PAF-TRM, Blunt Cut 19 Conductor, Polyurethane PUR, GRAY, 5.0M
M12DBC8W-TRM-5M
M12 Distribution Box Removable Homerun Cable for M12DB8W-5PAF-TRM, Blunt Cut 19 Conductor, Polyurethane PUR, GRAY, 5.0M M12DBC8W-TRM-5M
L-com's passive M12 distribution boxes are made to combine the signals in your sensor or actuator application into one master control cable, simplifying your wiring. They are IP67 sealed and easy to clean in the field thanks to a sturdy one-piece molded design. Embedded LEDs make it easy to see which ports are active and which signals are being passed. Wiring diagrams are provided on the back of each unit to prevent confusion during set up. Marketing tags are provided for labeling each connector. Ports and pins are numbered on the each unit. Multiple mounting holes are available to mount or secure the box, if desired. Available with M12 female 5 pole A-code connectors to either an M12 male 8 pole A-code connector, spring terminals or a port for a removable, blunt-cut homerun cable. Contact L-com with your M12 application today. Features This unit is the removable homerun cable for part M12DB8W-5PAF-TRM (sold separately) This blunt cut cable has 19 Conductors Polyurethane (PUR) gray jacket is UV resistant and suitable for outdoor use Cable is 5.0M in length Application Motion controller, factory automation and industrial control Sensor and actuators Test equipment Field Bus and CAN bus Food and beverage services

L-com's passive M12 distribution boxes are made to combine the signals in your sensor or actuator application into one master control cable, simplifying your wiring. They are IP67 sealed and easy to clean in the field thanks to a sturdy one-piece molded design. Embedded LEDs make it easy to see which ports are active and which signals are being passed. Wiring diagrams are provided on the back of each unit to prevent confusion during set up. Marketing tags are provided for labeling each connector. Ports and pins are numbered on the each unit. Multiple mounting holes are available to mount or secure the box, if desired. Available with M12 female 5 pole A-code connectors to either an M12 male 8 pole A-code connector, spring terminals or a port for a removable, blunt-cut homerun cable. Contact L-com with your M12 application today.

Features

  • This unit is the removable homerun cable for part M12DB8W-5PAF-TRM (sold separately)
  • This blunt cut cable has 19 Conductors
  • Polyurethane (PUR) gray jacket is UV resistant and suitable for outdoor use
  • Cable is 5.0M in length

Application

  • Motion controller, factory automation and industrial control
  • Sensor and actuators
  • Test equipment
  • Field Bus and CAN bus
  • Food and beverage services
Supplier's Site
M12 Trm Cable 5M L-Com - 23AK7964 - Newark, An Avnet Company
Chicago, IL, United States
M12 Trm Cable 5M L-Com
23AK7964
M12 Trm Cable 5M L-Com 23AK7964
M12 TRM CABLE 5M

M12 TRM CABLE 5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number M12DBC8W-TRM-5M 23AK7964
Product Name M12 Distribution Box Removable Homerun Cable for M12DB8W-5PAF-TRM, Blunt Cut 19 Conductor, Polyurethane PUR, GRAY, 5.0M M12 Trm Cable 5M L-Com
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Female RG174/U Coaxial Test Cable - 4024 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details