L-com, Inc. Category 6A F/UTP Plenum Rated 23 AWG 4-Pair Solid Conductor White, 1KFT TFPC6022

Description
Maximize performance in your next cabling project with L-com's Plenum rated Category 6A shielded, Ethernet cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap protects signals from external noise and a drain wire makes for excellent grounding. Fully Plenum (CMP) rated, these cables are capable of being installed in plenum or riser spaces. Solid conductors terminate easily into standard IDC connectors and panels are ideal for PoE or PoE+ applications. L-com also offers terminated and tested assemblies. Order online today! Features Shielded Category 6a bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Solid conductors terminate easily into standard IDC connectors and panels and is excellent for PoE or PoE+ applications EIA568 color-coded for compatibility with standard installations EIA/TIA 568-C.2 compliant Category 6a rated to 500Mhz for high performance Ethernet networks Plenum rated (CMP) jacket with temperature range of -20°C to +75°C
Description
Maximize performance in your next cabling project with L-com's Plenum rated Category 6A shielded, Ethernet cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap protects signals from external noise and a drain wire makes for excellent grounding. Fully Plenum (CMP) rated, these cables are capable of being installed in plenum or riser spaces. Solid conductors terminate easily into standard IDC connectors and panels are ideal for PoE or PoE+ applications. L-com also offers terminated and tested assemblies. Order online today! Features Shielded Category 6a bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Solid conductors terminate easily into standard IDC connectors and panels and is excellent for PoE or PoE+ applications EIA568 color-coded for compatibility with standard installations EIA/TIA 568-C.2 compliant Category 6a rated to 500Mhz for high performance Ethernet networks Plenum rated (CMP) jacket with temperature range of -20°C to +75°C

Suppliers

Company
Product
Description
Supplier Links
Category 6A F/UTP Plenum Rated 23 AWG 4-Pair Solid Conductor White, 1KFT - TFPC6022 - L-com, Inc.
North Andover, MA, United States
Category 6A F/UTP Plenum Rated 23 AWG 4-Pair Solid Conductor White, 1KFT
TFPC6022
Category 6A F/UTP Plenum Rated 23 AWG 4-Pair Solid Conductor White, 1KFT TFPC6022
Maximize performance in your next cabling project with L-com's Plenum rated Category 6A shielded, Ethernet cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap protects signals from external noise and a drain wire makes for excellent grounding. Fully Plenum (CMP) rated, these cables are capable of being installed in plenum or riser spaces. Solid conductors terminate easily into standard IDC connectors and panels are ideal for PoE or PoE+ applications. L-com also offers terminated and tested assemblies. Order online today! Features Shielded Category 6a bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Solid conductors terminate easily into standard IDC connectors and panels and is excellent for PoE or PoE+ applications EIA568 color-coded for compatibility with standard installations EIA/TIA 568-C.2 compliant Category 6a rated to 500Mhz for high performance Ethernet networks Plenum rated (CMP) jacket with temperature range of -20°C to +75°C

Maximize performance in your next cabling project with L-com's Plenum rated Category 6A shielded, Ethernet cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap protects signals from external noise and a drain wire makes for excellent grounding. Fully Plenum (CMP) rated, these cables are capable of being installed in plenum or riser spaces. Solid conductors terminate easily into standard IDC connectors and panels are ideal for PoE or PoE+ applications. L-com also offers terminated and tested assemblies. Order online today!

Features

  • Shielded Category 6a bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks
  • Solid conductors terminate easily into standard IDC connectors and panels and is excellent for PoE or PoE+ applications
  • EIA568 color-coded for compatibility with standard installations
  • EIA/TIA 568-C.2 compliant Category 6a rated to 500Mhz for high performance Ethernet networks
  • Plenum rated (CMP) jacket with temperature range of -20°C to +75°C
Supplier's Site
C6A F/utp 4Pr/23Sld Cmp Wht 1K L-Com - 41Y9635 - Newark, An Avnet Company
Chicago, IL, United States
C6A F/utp 4Pr/23Sld Cmp Wht 1K L-Com
41Y9635
C6A F/utp 4Pr/23Sld Cmp Wht 1K L-Com 41Y9635
C6A F/UTP 4PR/23SLD CMP WHT 1K

C6A F/UTP 4PR/23SLD CMP WHT 1K

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TFPC6022 41Y9635
Product Name Category 6A F/UTP Plenum Rated 23 AWG 4-Pair Solid Conductor White, 1KFT C6A F/utp 4Pr/23Sld Cmp Wht 1K L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data