L-com, Inc. Category 6 F/UTP PVC 26 AWG 4-Pair Stranded Conductor Red, 1KFT TFC2932

Description
For Protection against EMI/RFI interference L-com's High-Performance Category 6 Shielded bulk cable is the perfect choice. Designed for today's hi-speed gigabit networks, this Category 6 cable from L-com is made to out perform all others. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. Designed to exceed EIA568B standards, this cable will easily handle Gigabit Ethernet applications. Contact us today for all of your network cabling needs. Features Premium Grade Category 6 Shielded Bulk Cable Aluminized Polyester Shield for protection from EMI 26AWG stranded conductors for flexibility Durable RoHS compliant PVC jacket EIA568 color-coded for compatibility with standard installations Application Premise wiring Gigabit Ethernet Telecommunications Network installation
Description
For Protection against EMI/RFI interference L-com's High-Performance Category 6 Shielded bulk cable is the perfect choice. Designed for today's hi-speed gigabit networks, this Category 6 cable from L-com is made to out perform all others. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. Designed to exceed EIA568B standards, this cable will easily handle Gigabit Ethernet applications. Contact us today for all of your network cabling needs. Features Premium Grade Category 6 Shielded Bulk Cable Aluminized Polyester Shield for protection from EMI 26AWG stranded conductors for flexibility Durable RoHS compliant PVC jacket EIA568 color-coded for compatibility with standard installations Application Premise wiring Gigabit Ethernet Telecommunications Network installation

Suppliers

Company
Product
Description
Supplier Links
Category 6 F/UTP PVC 26 AWG 4-Pair Stranded Conductor Red, 1KFT - TFC2932 - L-com, Inc.
North Andover, MA, United States
Category 6 F/UTP PVC 26 AWG 4-Pair Stranded Conductor Red, 1KFT
TFC2932
Category 6 F/UTP PVC 26 AWG 4-Pair Stranded Conductor Red, 1KFT TFC2932
For Protection against EMI/RFI interference L-com's High-Performance Category 6 Shielded bulk cable is the perfect choice. Designed for today's hi-speed gigabit networks, this Category 6 cable from L-com is made to out perform all others. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. Designed to exceed EIA568B standards, this cable will easily handle Gigabit Ethernet applications. Contact us today for all of your network cabling needs. Features Premium Grade Category 6 Shielded Bulk Cable Aluminized Polyester Shield for protection from EMI 26AWG stranded conductors for flexibility Durable RoHS compliant PVC jacket EIA568 color-coded for compatibility with standard installations Application Premise wiring Gigabit Ethernet Telecommunications Network installation

For Protection against EMI/RFI interference L-com's High-Performance Category 6 Shielded bulk cable is the perfect choice. Designed for today's hi-speed gigabit networks, this Category 6 cable from L-com is made to out perform all others. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. Designed to exceed EIA568B standards, this cable will easily handle Gigabit Ethernet applications. Contact us today for all of your network cabling needs.

Features

  • Premium Grade Category 6 Shielded Bulk Cable
  • Aluminized Polyester Shield for protection from EMI
  • 26AWG stranded conductors for flexibility
  • Durable RoHS compliant PVC jacket
  • EIA568 color-coded for compatibility with standard installations

Application

  • Premise wiring
  • Gigabit Ethernet
  • Telecommunications
  • Network installation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number TFC2932
Product Name Category 6 F/UTP PVC 26 AWG 4-Pair Stranded Conductor Red, 1KFT
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details