L-com, Inc. Category 6 F/UTP Plenum Rated 23 AWG 4-Pair Solid Conductor Blue, 1KFT TFPC5941

Description
Maximize performance in your next cabling project with L-com's Category 6 shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap with a drain wire protects signals from external noise. Solid conductors terminate easily into standard IDC connectors and panels. Order online today! Features Shielded Category 6 bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Plenum (CMP) Rated FEP Jacket for usage in restricted Air Plenum environments such as above suspended ceilings or below raised flooring EIA568 color-coded for compatibility with standard installations EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks Application Horizontal Cabling Above Suspended Ceilings Horizontal Cabling Below Raised Flooring Ethernet Network Cabling - EIA568
Description
Maximize performance in your next cabling project with L-com's Category 6 shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap with a drain wire protects signals from external noise. Solid conductors terminate easily into standard IDC connectors and panels. Order online today! Features Shielded Category 6 bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Plenum (CMP) Rated FEP Jacket for usage in restricted Air Plenum environments such as above suspended ceilings or below raised flooring EIA568 color-coded for compatibility with standard installations EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks Application Horizontal Cabling Above Suspended Ceilings Horizontal Cabling Below Raised Flooring Ethernet Network Cabling - EIA568

Suppliers

Company
Product
Description
Supplier Links
Category 6 F/UTP Plenum Rated 23 AWG 4-Pair Solid Conductor Blue, 1KFT - TFPC5941 - L-com, Inc.
North Andover, MA, United States
Category 6 F/UTP Plenum Rated 23 AWG 4-Pair Solid Conductor Blue, 1KFT
TFPC5941
Category 6 F/UTP Plenum Rated 23 AWG 4-Pair Solid Conductor Blue, 1KFT TFPC5941
Maximize performance in your next cabling project with L-com's Category 6 shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap with a drain wire protects signals from external noise. Solid conductors terminate easily into standard IDC connectors and panels. Order online today! Features Shielded Category 6 bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Plenum (CMP) Rated FEP Jacket for usage in restricted Air Plenum environments such as above suspended ceilings or below raised flooring EIA568 color-coded for compatibility with standard installations EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks Application Horizontal Cabling Above Suspended Ceilings Horizontal Cabling Below Raised Flooring Ethernet Network Cabling - EIA568

Maximize performance in your next cabling project with L-com's Category 6 shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap with a drain wire protects signals from external noise. Solid conductors terminate easily into standard IDC connectors and panels. Order online today!

Features

  • Shielded Category 6 bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks
  • Plenum (CMP) Rated FEP Jacket for usage in restricted Air Plenum environments such as above suspended ceilings or below raised flooring
  • EIA568 color-coded for compatibility with standard installations
  • EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks

Application

  • Horizontal Cabling Above Suspended Ceilings
  • Horizontal Cabling Below Raised Flooring
  • Ethernet Network Cabling - EIA568
Supplier's Site
C6 Ftp 4Pr/23 Sld Cmp Blu 1K L-Com - 17X2268 - Newark, An Avnet Company
Chicago, IL, United States
C6 Ftp 4Pr/23 Sld Cmp Blu 1K L-Com
17X2268
C6 Ftp 4Pr/23 Sld Cmp Blu 1K L-Com 17X2268
C6 FTP 4PR/23 SLD CMP BLU 1K

C6 FTP 4PR/23 SLD CMP BLU 1K

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TFPC5941 17X2268
Product Name Category 6 F/UTP Plenum Rated 23 AWG 4-Pair Solid Conductor Blue, 1KFT C6 Ftp 4Pr/23 Sld Cmp Blu 1K L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female RG174/U Coaxial Test Cable - 4024 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6080A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details