1-CONDUCTOR MALE CONNECTOR; 100%
| DigiKey | Heilind Electronics, Inc. | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 2946-723-605-ND | 723-605 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | 7.5MM 5 POLE MALE CONN |
| Mounting Options | Free Hanging (In-Line) | |
| Termination Options | Screw Clamp; Spring Clamp | |
| Features | Terminal Plug | |
| Operating Temperature | -60 to 100 C (-76 to 212 F) | |
| Terminal Block Type | Single Feed Through |