WAGO Terminal Blocks - Headers, Plugs and Sockets 734-105

Description
1-CONDUCTOR FEMALE PLUG; 100% PR
Request a Quote Datasheet
Description
1-CONDUCTOR FEMALE PLUG; 100% PR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 2946-734-105-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-734-105-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-734-105-ND
1-CONDUCTOR FEMALE PLUG; 100% PR

1-CONDUCTOR FEMALE PLUG; 100% PR

Buy Now Datasheet
Terminal Blocks DIN Rail Mount, Connector Blocks - 734-105 - Heilind Electronics, Inc.
Wilmington, MA, United States
Terminal Blocks DIN Rail Mount, Connector Blocks
734-105
Terminal Blocks DIN Rail Mount, Connector Blocks 734-105
Terminal Blocks DIN Rail Mount, Connector Blocks

Terminal Blocks DIN Rail Mount, Connector Blocks

Buy Now
Terminal Block Pluggable, 5 Position, 28-14Awg; Pitch Spacing Wago - 29K3013 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 5 Position, 28-14Awg; Pitch Spacing Wago
29K3013
Terminal Block Pluggable, 5 Position, 28-14Awg; Pitch Spacing Wago 29K3013
TERMINAL BLOCK PLUGGABLE, 5 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:5Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 5 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:5Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2946-734-105-ND 734-105 29K3013
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Blocks DIN Rail Mount, Connector Blocks Terminal Block Pluggable, 5 Position, 28-14Awg; Pitch Spacing Wago
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Operating Temperature -60 to 100 C (-76 to 212 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2003-6651-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Single Feed Through
North American 12 to 22 AWG
View Details
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details